-
Supplier: First Sensor AG
Description: The LTC miniature diaphragm pumps offer high media compatibility with many aggressive fluids and very durable diaphragms from advanced proprietary elastomer materials. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free
- Maximum Discharge Flow: 171.6 GPM
- Maximum Discharge Pressure: 30 psi
- Pump Type: Double Diaphragm Pumps
- Features: Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM.
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Maximum Discharge Pressure: 5.8 psi
- Horsepower: 0.0067011019245141 HP
- Power Source: AC Powered, DC Powered
-
Supplier: Clark Solutions
Description: Model RP-Q1 Miniature Peristaltic Pump DC Power, 0.45 ml/min Description: Model RP-Q1 peristaltic pump is uniquely compact and designed for intermittent duty where 500 hours is considered to be adequate life for the pump. The pump consumes very little power (0.12
- Maximum Discharge Pressure: 7.26 psi
- Media Temperature: 68 F
- Discharge Size: 0.05905515 inch
- Power Source: DC Powered
-
-
Supplier: Clark Solutions
Description: Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without
- Maximum Discharge Flow: 0.04 GPM
- Maximum Discharge Pressure: 11.6 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: Clark Solutions
Description: Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 5.801508 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Diener Precision Pumps LP
Description: coupling has been miniaturized to further reduce the overall length without sacrificing highpressure performance. The inlet and outlet port locations can be located on the side, top, or end of the pump, and are available in a variety of sizes. The brush-less DC motor has an integral flange
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: coupling has been miniaturized to further reduce the overall length without sacrificing highpressure performance. The inlet and outlet port locations can be located on the side, top, or end of the pump, and are available in a variety of sizes. The brushstyle DC motor is oversized and gives
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: coupling has been miniaturized to further reduce the overall length without sacrificing highpressure performance. The inlet and outlet port locations can be located on the side, top, or end of the pump, and are available in a variety of sizes. The brush-less DC motor has an integral flange
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.25 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: coupling has been miniaturized to further reduce the overall length without sacrificing highpressure performance. The inlet and outlet port locations can be located on the side, top, or end of the pump, and are available in a variety of sizes. The brush-less DC motor has an integral flange
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.25 inch
- Media Temperature: -4 to 212 F
-
Supplier: Greylor Company
Description: Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of transferring
- Maximum Discharge Flow: 0.0234375 to 0.4296875 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Media Temperature: 180 F
- Pump Type: Gear Pumps
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
Find Suppliers by Category Top
Featured Products Top
-
After 20 years of experience designing and manufacturing dispense pumps for in vitro diagnostics and scientific instrument applications, The Lee Company is pleased to offer its most cost effective design yet. The new LPD Series variable displacement pump meets the demands of modern day (read more)
Browse Dispensing Valve Systems Datasheets for Lee Co. (The) -
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
closing valve, you need a surge suppressor. If the problem stems from uneven flow caused by a positive displacement pump, a pulsation dampener is your answer. Keep Reading (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
natural “un-pinched” state, between each roller, the force causes additional fluid to move through the passageway, thus keeping a steady flow through the pump. This is often referred to as a form of positive-displacement pumping. This (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
to keep our customers happy for as long as possible. This means our positive displacement vacuum pumps, high-volume vacuum systems, centrifugal vacuum pumps, industrial canister vacuums and more meet and exceed the expectations of operators, engineers, technicians and buyers. When buying (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums
More Information Top
-
Characterization, monitoring, and sensor technology crosscutting program: Technology summary
The second design is a miniature positive displacement pump that uses water as a hydraulic fluid to actuate the piston.
-
Radiochemical sensor system for the analysis of 99 Tc(VII) in groundwater
A miniature positive displacement piston pump (stroke volume 1.0 ml) with a stepper motor drive was used for sample delivery (Sapphire Engineering, Pocasset, MD).
-
Implanted Intrathecal Drug Delivery Systems and Radiation Treatment
A miniature peristaltic, positive displacement pump removes fluid from the reservoir through a filter and meters it out to the catheter.
-
Medtronic SynchroMed Drug Administration System
A miniature peristaltic, positive displacement pump removes fluid from the reservoir through an optional bacteriostatic filter and meters it out to the catheter port.
-
Implantable pumps for drug delivery to the brain
The Medtronic Synchromed Drug Administra- tion System (DAS) contains a miniature peristaltic, positive displacement pump which removes fluid from the reservoir and meters it out to the catheter port.
-
Applications for microfluidic components
The pump is a self-priming, positive displacement , micro- miniature gear pump that measures approximately 7 x 10" .
-
Design, Testing and Operation of Porous Media for Dehumidification and Nutrient Delivery in Microgravity Plant Growth Systems
Miniature piston-pumps (fixed 50μl/stroke, Figure 3 left), or miniature stepper motor-driven, positive displacement pumps (≈0.1μl/step; 500 steps per stroke, Figure 3 right) have often been used to meet this requirement.
-
Controlled release micropump for insulin administration
Miniature peristaltic pumps (1, 8, 11, 18, 19, 28, 30, 34), positive displacement mechanisms (14, 15, 18, 20, 25, 33), osmotic pumps (29, 32), metal bellows compressed by a two phase liquid]gas propel- lant (6, 7), a stretched elastomeric bladder (25…
-
Pathology
…water dissolved ions are exchanged for the most part over small ion channels lined by … responsible for the calcium pump you generate ATPasen through … potential difference that allow positively charged ions the passage … the cell membrane The displacement of bubble that arise…
-
Self-contributor powers in dermatology and the aesthetic medicine
…permanent, but impresses patients already already in the early phase of the treatment positively and the to … and the doctor over the regular load-bearing behavior becomes the collected data of the smart-box (this is a small minicomputer that simultaneously generates the vacuum as pump as well as stores … 1- to 2-wöchigen distances transmitted to a central…
Indicates content that may require registration and/or purchase.