Products/Services for Miniature Shaft Collars
-
Shaft Collars - (154 companies)Last revised: February 3, 2025 Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers. They are usually made of aluminum, steel, stainless steel, or alloyed steel and coated with ...Collar TypeOpposing ScrewsEncoder Targets -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Flange Mounted Bearings - (260 companies)...for securing the inner ring to a shaft. Setscrew Locking. Image Credit: ABT. Locking collarbearings have a locknut for securingthe inner ring toa shaft. Locking Collar. Image Credit: Baldor. No securing method bearings have no provisions forsecuring... -
Pillow Block Bearings - (364 companies)...with setscrew and locking collar. Setscrew bearings have setscrews for securing the inner ring to a shaft. Locking collar bearings have a locknut for securing the inner ring to a shaft. Some bearings have no securing methods for securing to a shaft... -
Slewing Rings and Turntable Bearings - (113 companies)Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes. Slewing rings and turntable bearings can... -
Collets - (236 companies)...is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece. Collet Variations. Collets are generally classified by size. Each collet is designed to a specific size and shape to fit a certain size tool...
-
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Ball Bearings - (769 companies)...aids in the transfer of the radial load from the bearing to the housing. The inner race mounts onto a rotating shaft and supports and guides the shaft during rotation. The rolling elements carry the load and distribute it throughout the raceways...
-
Miniature Bearings and Instrument Bearings - (158 companies)Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Out-Performs Conventional Set Screw Collars High-Performance Alternative to Conventional Set Screw Collars. Engineered with an integral bearing shim spacer, Fairloc (R) shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted components against axial movement and lateral shifting in demanding applications. Standard Fairloc (R) shaft collars are available in inch and metric configurations and manufactured in brass with black oxide finish or stainless... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precise Alignment with Precision Ground Shafting Hicksville, NY - SDP/SI offers a large selection of precision ground shafting to fit a wide variety of applications. With straightness as low as .0002 inches per inch, they provide highly precise alignment where necessary. Diameters start as low as .0311 ", and shaft lengths as low as 1 ", so they can be used for miniature applications as well. They are available in both stainless steel and steel, hardened or unhardened. SDP/SI also offers a number of shaft accessories to be used... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Shaft Collars/Clamping Collars ROUND BORE SHAFT COLLARS. 1. Inch Series. (1)SC:Set Screw Style Collar. (2)CL:One-Piece Clamp Style Collar. (3)SP:Two-Piece Clamp Style Collar. (4)SPH:Heavy Duty Two-Piece Clamp Style Collar. 2. Metrice Series. (1)MSC:Set Screw Style Collar. (2)MCL:One-Piece Clamp Style Collar. (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS. 3.Inch Series. (1)TCL:One-Piece Clamp Style Threaded Collar. (2)TSP:Two-Piece Split Style Threaded Collar. (3)TCN:One-Piece Clamp... (read more)Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
MOUETTE PLASTIC MOLD CO., LTD
Solid Collar Needle Roller Bearing Motion Compatibility: Suitable for applications with shaft or housing swing. Limited Axial Load Capability: Should be combined with other bearings for axial loads. High-Precision Components: Requires shaft and housing surfaces to match bearing collar hardness and accuracy. Optimized Performance: Cage-type bearings recommended for high-speed applications. Low Friction & High Rigidity: Provides better rigidity with minimal torque compared to other needle roller bearings. This bearing is widely used... (read more) -
Insaco, Inc.
Quadrupole collars QUADRUPOLE. Quadrupole collars used for the manufacture of mass spectrometers have been made at INSACO for many years. We have the ability to produce high volumes using one of our various 24/7 automation cells while maintaining a positional accuracy of less than .001 mm. Insaco Designers Guide. select materials of interest based on what is most important to your application. Once you specify which properties are most important, the "guide" searches our database of materials and presents you... (read more) -
Chengdu Leno Machinery Co., Ltd.
Double Split Collars: Secure Fit, Easy Adjustment Dual-Clamp Design for Reliable Shaft Positioning. Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing force across two independent clamping points, these collars achieve more uniform pressure while minimizing shaft deformation --particularly valuable in precision equipment and high-vibration environments. Technical Capabilities: The dual-screw configuration creates 35% greater holding power compared... (read more)Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
MOUETTE PLASTIC MOLD CO., LTD
High-Capacity Solid Collar Needle Roller Bearing The Solid Collar Needle Roller Bearing offers a robust solution for applications where radial space is limited but high load capacity is required. Known for its compact structure and exceptional load-carrying ability, this bearing is perfect for situations where a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present... (read more) -
MOCAP LLC
Vinyl Collar Guard Bend Restrictors Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Kinking on Consumer and Industrial Hoses. Printable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Shafting Manufactured in the USA Founded in 1950, SDP/SI - Stock Drive Products/Sterling Instrument is a trusted U.S. manufacturer of precision power transmission and motion control components for demanding engineering applications. Serving aerospace, defense, medical, robotics, industrial automation, and other high-performance industries, SDP/SI delivers engineered mechanical solutions backed by decades of manufacturing expertise and in-house engineering support. SDP/SI specializes in precision shafting manufactured... (read more)Browse Precision Shafting Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Ball Bearings for Instrumentation SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for medical, scientific, and pharmaceutical... (read more)Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Ulnakopfprothese
It was about a prosthesis with small shaft diameter and a specific collar length of 43 mms; 9 months after Prothesenim-plantationkameszurFrakturderProthe- se under the prosthesis collar in the transition to the shaft region.
-
The hollow shaft as bulk good conveyor
In the abwiirtsgeneigten shaft | st the fitting body itself by the demand hard sharp-edged Giiter vanishingly little , when one the running-in front side fiberdeckt of a solid collar .
-
The influence of gyro effect thrust compliance and storage elasticity on the position of the critical rotation speeds of simple rotors
In the roller region of the Krag shaft , the first kritisehe becomes the rotation speed only little of the thrust parameter beeinflui] t, that second (h6here) the stgrker, the 1 / ~ nger the roller (the less k/1) and becomes per kiirzer…
-
International Collars From Ruland - Shaft Collars For A Global Market
Shaft collars are part of Ruland's complete product line which also includes rigid couplings with precision honed bores and five types of zero-backlash motion control couplings: beam couplings, bellows couplings, oldham couplings, curved jaw couplings and miniature disc couplings.
-
Expanded Line Of Corrosion-Resistant Shaft Collars From Ruland
Shaft collars are part of Ruland's complete product line which also includes rigid couplings with precision honed bores and five types of zero-backlash motion control couplings: beam couplings, bellows couplings, oldham couplings, curved jaw couplings and miniature disc couplings.
-
Base knowledge surgery
…angles 99-tumors 100 Kleinhirntonsillen, aortic valve insufficiency, optionally anaerobic 37 106, meningitis, clover inert-rail, meningioma, impaction 91 small replantation 413 clinical studies … bone bruise) 361 bone shaft fractures, infancy 447 bone … cartilage violations 444 cooker- collar cut 13 cooker-Reposition…
-
An Articulating Tool for Endoscopic Screw Delivery
The handle was constructed an anodized aluminum leadscrew collar and a series of stainless steel sleeves designed .... A miniature collet was fitted to the end of the flex shaft to allow interchange of drill and driver bits.
-
Clinical and experimental investigations of essential factors by the permanent anchorage of hip total endo prostheses
The clinical Beobaehtungen of sunken prostheses (Abb. 6) veranlaBten us, the meaning of a wide collar support under simulated Belastungsverh / ~ of ltnissen to iiberprtifen with small collar support that lie in the far hip in the part on only the … as another comparable type, but with relatively small Kragenfl / tche and keil-f6rmigem shaft cross-section.
-
Wind turbine-environment, dimensioning, prospects
Detections give for the total tower following construction features: - the shaft form concerning the diameters D, wall thicknesses t, passes degree of the uniformly … process of following steps [21], [24], [26]: (0) modeling through division of the cantilever into elements with aid … elongations for assessment of the stresses ε (5) by to large or for small stress which arise…
-
Alumina ceramics, a new biomaterial
grol3e Fl ~ che to distribute, to make pressures therefore small became this side of the prosthesis shaft particularly in its bottom part wide ausgefiihrt. .... 2 shows the grSBte occurring neck-l-~-nge (distance between ball and collar about 15 RAM).
Indicates content that may require registration and/or purchase.