Products/Services for Miniature Solenoid Pinch Valves
-
Pinch Valves - (171 companies)...either by manual means, or fluid actuation. Electromechanical closure is effected by actuating a solenoid, which then lowers a bar or gate onto the sleeve, cutting off the flow. With fluid actuated pinch valves, the pinching action is accomplished... -
Solenoid Valves - (1022 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve... -
Control Valves - (1650 companies)...the user the ability to position the valve as needed. Manual actuators are used in remote systems that may not have access to power, however they are not practical for applications that involve large valves. Solenoid operated valves use hydraulic... -
Air Valves - (793 companies)...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...
-
Pressure Relief Valves - (1010 companies)...diaphragm valves. gate or knife valves. globe valves. needle valves. pinch valves (for both industrial and medical applications). plug valves. control valves (1/4 turn --isolation and multi-turn, throttling). pressure relief valves. AC and DC solenoid...
-
Diaphragm Valves - (425 companies)...pressure responsive element that transmits force to open, close or control a valve. Diaphragm valves are related to pinch valves, but use an elastomeric diaphragm, instead of an elastomeric liner in the valve body, to separate the flow stream from...
-
Water Valves - (607 companies)...the stream. Globe and pinch valves are other types of linear motion devices. Needle valves have a slender, tapered point at the end of a valve stem. Poppet valves open and close ports with a sealing device and spring. Plug or stop-cock valves...
-
Diverter Valves - (256 companies)...depending upon the application at hand; a small solenoid valve can be used to maintain switching control, pressure relief valves can be used in systems where pressure regulation is the determining factor, or the diverter valve itself can be used to control...
Product News
-
Clippard
NPV Series 3-Way Pinch Valves Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid... (read more)Browse Pinch Valves Datasheets for Clippard -
GEEPLUS Inc.
Solenoid-driven Pinch Valve . A development of Geeplus ' widely used general purpose solenoid valves, the pinch valves are robust in manufacture and thoroughly reliable in operation. Typically used with silicon tubing as the carrying device, the pinching is achieved by energizing the solenoid. This cuts off the media in the tube by pinching or releasing the tubing. The fluid can flow in either direction. Learn more about Pinch Valves. Click here for a technical overview of Geeplus Pinch Valves... (read more) -
Lee Co. (The)
Xover internal pinch tube solenoid valve The Lee Company is excited to introduce Xover - a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just 3.7 mL, and a total internal volume of just 11 uL. Xover 's innovative design combines the flow path of a pinch valve with the versatile, maintenance-free performance of a chemically inert isolation valve. Xover... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Unique Dual Adjustment Miniature Pinch Valve The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control device, offer the user increased versatility. Machined from corrosion resistant 303 stainless steel, this design is ideal for applications requiring a higher degree of cleanliness such as in the medical... (read more) -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE MINIATURE PILOTING SOLENOID VALVES Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. Incorporating innovative design and advanced technology, they have set a new benchmark in space and weight savings and power consumption. The lightest version weighs under 0.14 lbs. (2.3 oz.) and uses only 7.8 watts at 28... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard
NPV Pinch Valves Small, compact design. * Hygienic and easy to clean (replace tubes). * Low power consumption. * High cycle life. * Can handle whole blood and particulate matter. * Unobstructed flow path. * Each valve comes with 12" of medical/laboratory. grade silicone tubing, pre-installed. * Variety of tubing sizes available. * Tubing is easily replaceable (read more)Browse Pinch Valves Datasheets for Clippard -
Clippard
10 mm & 15 mm Miniature Solenoid Valves . This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)Browse Solenoid Valves Datasheets for Clippard -
Lee Co. (The)
Ultra Miniature 2-Port HDI Solenoid Valve The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and offers consistent performance throughout its life. Both designs are offered in plug-in and face mount styles. In today's culture, the persistent demand for reliable and innovative products compels... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard
Panel-Mounted Pinch Valves For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard 's standard pinch valves along with seamless integration and easy accessibility. Compared to standard manifold mounted pinch valves, panel mounting offers simplified installation, a cleaner appearance, and reduced contamination risk. As with all Clippard pinch valves, panel mounted... (read more)Browse Pinch Valves Datasheets for Clippard
-
Animal Cell Culture
miniature pinch - solenoid valves may be used.
-
http://curis.ku.dk/ws/files/19206537/Preparation_of_isolated_periportal_or_perivenous__1990_.pdf
miniature pinch - solenoid valves may be used.
-
Concentration and Detection of Pathogenic Escherichia coli in the Wash Water from Fresh Produce
Two miniature solenoid pumps and two 3-way pinch valves were used to move the fluid through, which were controlled using a microcontroller.
-
Compact automated displacement gas metering system for measurement of low gas rates from laboratory fermentors
The pinch valve selected was a Sirai EG2 W4 miniature , low-power solenoid valve suitable for 2-mm ID silicone tubes, which could be activated directly through the electronic circuit.
-
Clarks New Air Operated Diaphragm Pumps Designed For Demanding Applications
Valve offerings include inert isolation valves, solenoid operated valves , valve actuators, pinch valves, manifold valves, ball valves, globe valves, butterfly valves, needle valves, and miniature and subminiature valves.
-
Technique for continuous measurement of compliance in isolated vascular segments.
Segment P is obtained from a short small-bore stainless steel catheter and miniature pressure transducer. Simultaneous activation of solenoid pinch valves , for 200 ms, compresses in-line Silastic tubing next to each cannula and serves to simultaneously 1) isolate the segment and 2) inject a small volume into the segment (delta V).
-
Online patient-monitoring system for the simultaneous analysis of blood K+ , Ca2+ , Na+ and pH using a quadruple-function ChemFET integrated-circuit sensor
This hardware package is relatively small, and comprises the following items (Fig. 4): A: disposable, sterile, three-way Luer input tap; B: solenoid -driven pinch -tube valve ; C: Pyrex 'F'-piece; D: Pyrex glass heat-exchanger; E: saturated, calomel reference electrode; F … In our early work (SIBBALDet el., 1983) a two-way, miniature , solenoid valve (Type LFAA1200118H, Lee Pro …
-
Influence of solidification on the impact of supercooled water drops onto cold surfaces
… junc- tions, drops in the diameter range 0.8–1.8 mm could be pinched off with nominally … The pressure level of the compressed air was controlled by a miniature pressure regulator (R308-P0, 0–0 … The dura- tion of the pulse was controlled by a solenoid valve (M 218 24 V = Landefeld, Germany) with the trigger signal pro- vided by the NI 6602 digital counter module from a PC ter- minal.
-
An air‐operated pinch valve for chemostat outlet flow control
Both peristaltic pumps and solenoid operated pinch vales are commonly used to control the outlet flow. This note describes a simple and inexpensive laboratory scale valve which can easily be assembled from standard … Control was managed by a miniature three-way solenoid valve (Bellows- Valvair, Surbiton, England) which exhausted the …
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
A third Sensidyne miniature pump (860–2600 cc/min) was used to filter the reagent (to draw any unconjugated … The solution from the top of the filter holder is forced through a rectangular narrow aperture flow through a quartz cuvette (Starna Cells, Inc.) using a model Pk solenoid pinch valve (Clark Solutions) that is normally closed but can be opened by …
Indicates content that may require registration and/or purchase.