Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Material: Aluminum
- Component Type: Timing Pulley
-
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Material: Aluminum
- Component Type: Timing Pulley
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, applications, and technical design data for gears and timing belt and pulley drive systems request or download our catalogs. SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 Phone: (516) 328-3300; (800) 819-8900 www.sdp-si.com (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
assemblies, mechanical components, timing belt and pulley drive systems, and molded parts for aerospace, medical, and robotic applications. Providing a wide variety of standard catalog items plus customized solutions we partner with OEMS around the world. Our engineers look forward to working with (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI Fairloc® shaft collars provide superior holding power, shaft protection, and precise adjustment for motion control applications, with standard and custom inch and metric configurations.
(read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Steps to Designing a Miniature Belt and Pulley Drive System
Today 's timing belts are reinforced with various tensile cords, such as polyester, fiberglass or aramid, making them stronger than ever.
More Information Top
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Miniature Timing Belts - 1mm Pitch .
-
Miniature Timing Belts From SDP/SI
Home > Product News > Miniature Timing Belts .
-
https://www.sdp-si.com/ss/pdf/80502025.pdf
FHT® -1 MINIATURE TIMING BELT PULLEYS • 1 mm PITCH .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44248/10990096-MIT.pdf?sequence=2
A miniature timing belt is used to tie the two halves of the drive system .
-
Mini Pitch Timing Belts From SDP/SI
The 0.080" belts have twice the horsepower rating as compared with the closest competitive miniature timing belts .
-
Belt drive
… properties Material Properties Uses Nonreinforced rubber Low-power and low-speed applications; very useful for fixed-center drives Flat and film belts, vulcanized joints Nonreinforced plastics Low-power and low-speed application Flat, film, and miniature timing belts , molded endless Nonreinforced leather …
-
Controlled Velocity Testing of an 8-kW Wind Turbine
We recommend that the O-ring drive wheel system not be used for this application and that a positive drive method such as a miniature timing belt drive or gear system be utilized.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39885/93Mar_Poitras.pdf?sequence=1
A miniature timing belt connects the gears of the two shafts.
-
Telepresence surgery demonstration system
Small electric motors attached to each axis by miniature timing belts reflect magnified forces from the slave manipulator back to the instrument handle in the operator’s hand, allowing multi-axial forces on the manipulator to be perceived in a completely natural way.
-
Features :: NASA Tech Briefs
Stock Drive Products (New Hyde Park, NY) offers the A 6A18M Series of 1-mm pitch timing belt pulleys for miniature applications.
Indicates content that may require registration and/or purchase.