-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ANION-CATION BALANCE OF MIXED BED ION-EXCHANGE RESINS
-
Supplier: Accuris
Description: Standard Test Method for Anion-Cation Balance of Mixed Bed Ion-Exchange Resins
-
Supplier: Dupont Water Solutions
Description: AMBERJET™ UP6040 is a semi-conductor grade ion exchange resin mixed bed specifically designed for use in non regenerable final polishing units in the highest purity water treatment applications.
- Filtration Grade (Micron Rating): 580 to 700 µm
- Maximum Temperature: 140 F
- Filter Medium Material: Anion Exchange Resin, Cation Exchange Resin, Mixed Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ANION-CATION BALANCE OF MIXED BED ION-EXCHANGE RESINS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method determines the ratio between the equivalents of anion-exchange capacity and the equivalents of cation-exchange capacity present in a physical mixture of salt-splitting anion-exchange material and salt-splitting cation-exchange material. 1.2 The values
-
Supplier: ASTM International
Description: 1.1 This test method determines the ratio between the equivalents of anion-exchange capacity and the equivalents of cation-exchange capacity present in a physical mixture of salt-splitting anion-exchange material and salt-splitting cation-exchange material. 1.2 The values
-
Supplier: Serfilco, Ltd.
Description: possible recovery. Units provide high quality deionized water when filled with a strong base mixed-bed resin. Product water is low in dissolved solids, CO2 and silica, with a resistivity of 10 megohms or higher. Resin has built-in resistance color indicator, changing from
-
Supplier: Serfilco, Ltd.
Description: purple to golden brown to indicate resin exhaustion. Specifications OPTIONAL: FLOW CONTROL VALVE - For most effective exchange. Recommended to control flow through resin. RESIN CANISTER CHAMBER - For convenient refill of resin. Trap filters are 30 micron depth
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the performance of mixed bed ion exchange resin cartridges in the active form when used for deionization. The test can be used to determine the initial capacity of unused cartridges or the remaining capacity of used
-
Supplier: ASTM International
Description: 1.1 This practice is intended to evaluate changes in kinetic performance of ion exchange resins used in mixed beds to produce high purity water. Within strict limitations, it also may be used for comparing resin of different types. This standard does not
-
Supplier: Bio-Rad Laboratories, Inc.
Description: the complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: the complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG 501-X8
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Marmon Industrial Water LLC
Description: mixed bed DI. All this is accomplished using a combination of selective ion exchange membranes, ion exchange conductive resins, and electricity to remove ions from water rather than costly hazardous chemicals. Typical Applications Power
- Continuous Flow Rate: 15 to 440 GPM
- Removal Application: Demineralization, Purification, Ultra Pure Water
- Market: Industrial, Other
-
Description: Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin tanks is simple to manage, and you have the option to
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® 615DI Deionization Cartridges Water Pre-treatment Systems The arium® 615DI deionization cartridges are designed to produce highly deionized water. These cartridges contain highly effective ion exchange resins to remove cations and anions from water by exchanging H+ and
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
Find Suppliers by Category Top
Conduct Research Top
-
Development of Ion Exchange Resins with Ultra-Low Residuals for Condensate Polishing Applications (.pdf)
Nuclear power plants need to minimize corrosion and corresponding deposition throughout steam/water circuits. Condensate polishers containing mixed beds of ion exchange resins play a vital role in reduction of impurities in water circulated through these polishers.
-
The Advantages of Uniform Particle Sized Ion Exchange Resins (.pdf)
styrene-divinylbenzene resins in the 40's. The production of resins in a stirred reactor results in the formation of resin beads with a polydispersed particle-sized distribution. Although new resin product development has been limited by this manufacturing process, ion exchange process application
More Information Top
-
Solidification of ion exchange resin wastes
5.1 Vinyl Ester-Styrene Formulations for the Solidification of Mixed Bed Ion Exchange Resin Wastes.
-
Sorption Kinetics, Thermodynamics and Regeneration for Lipid Feedstock Deacidification Using a Mixed‐Bed Ion‐Exchange Resin
DOWEX™ MONOSPHERE™ MR-450 UPW Mixed Bed Ion Exchange Resin . http://www.dowwaterandprocess.com/en/products/ d/dowex_monosphere_mr_450_upw (accessed July 18, 2012).
-
Waste-Form Development Program. Annual progress report, October 1981-September 1982
of Mixed Bed Ion Exchange Resin Wastes .
-
Proceedings of the fourth annual participants' information meeting, DOE Low-Level Waste Management Program
… a task in which the thermal cycling test and biodegradation tests recommended in the draft BTP will be conducted on typical power plant waste streams (boric acid, and sodium sulfate evapo rator concentrates, mixed bed ion exchange resins , and filter cake sludge …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-13-resins-media.pdf
Amberlite Mixed Bed Ion Exchange Resins .
-
Amberlite® MB-20 mixed bed ion exchange resin, regenerated | Sigma-Aldrich
mixed bed ion exchange resin , regenerated .
-
The Nucleic Acid Protocols Handbook
1 g Mixed bed ion exchange resin .
-
K Basin Sludge Conditioning Process Testing Project Results from Test 4, ''Acid Digestion of Mixed-Bed Ion Exchange Resin''
Purolite NRW37, a mixed bed ion exchange resin which consists of 40% by volume Purolite NRW-1OO (strong acid cation exchange resin) and 60% by volume Purolite NRW-400 (strong based anion exchange resin) has been used to treat K Basin waters …
-
A clean laboratory for ultralow concentration heavy metal analysis
1 Inlet of tap water; 2 flowcontroller; 3 activated charcoal column model ORC; 4 mixed bed ion exchange resins column model U2; 5 mixedbedion exchangeresinscolumnmodel R2; 6 Macroreticular resins column model Micron; 7 FEP teflon tubing; 8 PTFE teflon stopcock; 9 101or …
-
Quantitation of glycerophosphorylcholine by flow injection analysis using immobilized enzymes
Quantitation of glycerophosphorylcholine in samples containing choline and phosphorylcholine is obtained inserting ahead of the reactor a small column packed with a mixed bed ion exchange resin .
Indicates content that may require registration and/or purchase.