Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-DPM01: Modbus-RTU to Profibus-DP Converter
-
Supplier: Fieldbus International AS
Description: The T410 reads the variables from the Modbus instrument and converts these to dynamic variables on Profibus PA. Four AI Function Blocks are supported. The location of the Modbus registers and data type of the Modbus variable can be configured. Other Function blocks
-
Supplier: Fieldbus International AS
Description: Modbus/Profibus termination and Profibus Address setting. Applications The T510 is intended for integration of existing Modbus instruments into a Profibus PA network. Examples are system integrators who are building Profibus PA based systems, and
-
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ♦ Installed on the PPI/MPI/PROFIBUS communication port of PLC, generally without external powersupply ♦ Support Siemens S7 Ethernet communication drivers, including MicroWIN,STEP7, TIA Portal, WinCC etc. ♦ Integrated with Modbus-TCP server, Modbus data area can be automatically
-
Supplier: GE Grid Solutions
Description: multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 3 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: CAS DataLoggers
Description: I/O modules. There is a range of I/O modules for users to select an appropriate module(s) for their application. I/O modules are available for any number of channels and sensor types. A network interface enables ProfiMessage devices to be integrated into a TCP network or to be
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: Kaeser Compressors, Inc.
Description: built-in Web-server for remote monitoring and email notifications for service and alarms. Communication interfaces such as ModBus, Profibus, and Profinet are available to provide seamless integration into plant control/monitoring systems. These units are designed, built, and
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Kaeser Compressors, Inc.
Description: maintenance is available as an option to keep life cycle costs to an absolute minimum. Innovative – The adaptive 3Dadvanced control The adaptive 3Dadvanced control algorithm orchestrates all components in your Kaeser compressed air systems. As a result, just the right amount of
- Interface: Digital Front Panel, Ethernet / Networkable
- Media: Gas / Air
Find Suppliers by Category Top
Featured Products Top
-
scalable from 3 kW to 25 kW, with nominal single voltage outputs from 48 VDC to 800 VDC. The HPT5K0 series delivers significant flexibility in a broad scope of industrial and scientific applications through its sophisticated digital control and monitoring functions (read more)
Browse AC-DC Converters Datasheets for DigiKey -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. A Lenze frequency converter connecting Profibus devices shall be reused. However, the frequency converter does not support Profinet. The Lence frequency converter needs to be connected by a Profibus master (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
and productivity Simple integration into the controller of your choice: PROFINET, PROFIBUS, EtherCAT®, EtherNet/IP, ModbusTCP, Profibus Module for IO-Link® available Real-time capability, transmission speed of 200 Mbps full-duplex High-performance remote I/O system that flexibly networks 80 modules in real time with a 200 Mbaud data rate (read more)
Browse I/O Modules and Instruments Datasheets for Festo Corporation -
using ModBus or Profibus. For additional information on the SUPREMATouch, view: Product Information Bulletin #07-20135-MC To learn more about MSA products visit: www.MSAsafety.com (read more)
Browse Gas Instruments Datasheets for MSA Safety -
their drives, the GA500 offers a variety of industrial protocols that help be part of the Industrial Internet of Things (IIoT), which include EtherNet/IP, PROFINET, Modbus TCP/IP, and EtherCAT. Traditional fieldbus protocols like DeviceNet, PROFIBUS, and Modbus RTU (embedded) are also available (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
& Interfaces: Equipped with a built-in function generator, USB/Ethernet interfaces, an isolated analog interface (0-5V/0-10V), and a slot for optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.) for flexible system integration. Master (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
galvanically isolated USB, Ethernet, and analog interfaces. An optional slot allows for plug-in modules (Profibus, ProfiNet, CANopen, ModBus TCP, EtherCAT) for seamless integration into industrial networks. Scalable Master-Slave Parallel Operation: Allows (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, Ethernet, and galvanically isolated analog interface (0-5V/0-10V) enable versatile remote control, with optional plug-in modules for CANopen, Profibus, Profinet, ModBus TCP, and EtherCAT for industrial automation. The integrated function generator supports sine, triangle, rectangle, arbitrary waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, rear USB, Ethernet, isolated analog (DB15), and optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.), ensures safety with comprehensive protections (OVP, OCP, OPP, OT, PF) and meets international safety and EMC standards (EN 61010-1, EN 55011 Class B), and is ideal (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
Lika Electronic is a key player in the manufacturing of encoders and converters with Ethernet and fieldbus technologies and offers one of the most comprehensive ranges in the market. It includes Profinet, Ethernet/IP, EtherCAT, POWERLINK, and MODBUS TCP, i.e. the five protocols that command over 80
More Information Top
-
CR4 - Thread: How to Test Signals in Modbus to Profibus Converter
How to Test Signals in Modbus to Profibus Converter .
-
Modbus RTU / Interfaces
P485 - Modbus to Profibus Converter .
-
Modbus
P485 - Modbus to Profibus Converter .
-
Gateway / Converters / GE Digital Energy
P485 - Modbus to Profibus Converter .
-
Gateway / Converters
P485 - Modbus to Profibus Converter .
-
CR4 - Thread: Earth Continuity Conductor for Single Point Bonding
Next in Forum: How to Test Signals in Modbus to Profibus Converter .
-
CR4 - Thread: Stator Part of Torque Motor
Previous in Forum: How to Test Signals in Modbus to Profibus Converter .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2554.pdf
CX/CXL/CXS frequency converters can be connected to DeviceNet, Modbus RTU, Interbus-S, Profibus -DP and Lonworks systems by using the fieldbus option board.
-
Materials Processing and Manufacturing III
According to the Modbus RTU communication agreement for the use of frequency converter , the article provides a kind of communication interface based on Profibus -DP and the Modbus communication protocol conversion which mainly introduces its hardware and software design scheme, and expounds …
-
http://search-ext.abb.com/library/Download.aspx?documentid=9akk104295d3260&languagecode=en&documentpartid=&action=launch
… configuration Principle operation of the hardware – Measuring units, I/O interfaces – Controller board – Fast I/O – ARCnet field bus – Converter types – Local service … … VAr control – Communication to superior data buses ( MODBUS / Profibus ) Using commissioning and maintenance …
Indicates content that may require registration and/or purchase.