-
Supplier: Accuris
Description: TENT SECTIONS, TENT, EXTENDABLE, MODULAR, PERSONNEL (TEMPER)
-
Supplier: Accuris
Description: TENT, EXTENDABLE, MODULAR, PERSONNEL (TEMPER), ASSEMBLY COMPONENTS
-
Supplier: Accuris
Description: FRAME SECTIONS, TENT, EXTENDABLE, MODULAR, PERSONNEL (TEMPER)
-
-
Supplier: Accuris
Description: ELECTRICAL DISTRIBUTION ASSEMBLIES FOR TENT, EXTENDABLE, MODULAR, PERSONNEL (TEMPER)
-
Supplier: HDT Global
Description: The HDT Base-X® Model 105 is a small shelter with a clear span of 9’6” ideal for housing 6-8 personnel or use as an entry vestibule, hallway, or private office in larger complexes. It can be used as a standard tent, however it is recommended to move up to a Base-X® Model 203 shelter. Clear
- Length: 25 ft
- Width: 9.5 ft
- Height: 9 ft
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
-
Supplier: HDT Global
Description: control. The HDT Shade Fly comes in three variants: Shade Fly Mesh, Shade Fly Mesh Camouflage or Shade Fly ULCANS. The Shade Fly is modular and can be scaled to fit various shelter models. Shock-cord poles made of 7075 aluminum for strength, durability and crush-resistance support the Shade
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
- Covering: Fabric
- Type: Tent
-
Supplier: HDT Global
Description: The HDT Radiant Barrier Blanket TempShield® is an expeditionary shelter accessory that creates an additional thermal barrier, increasing the shelter’s insulation factor. This increased efficiency reduces the ECU or heater capacity needed to cool or heat the shelter, reducing the power consumption
- Options: Climate Controlled, Modular, Portable, Rapid Deployment
- Covering: Fabric
- Type: Tent
-
Supplier: HDT Global
Description: The HDT XCP-100 is a complete 100-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-100 System contains
- Type: Billeting / Housing, Garage, Tent, Transit Shelter
- Options: Climate Controlled, Lighting, Modular, Portable
- Covering: Fabric
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Software Modular Cleanrooms are simple, mobile, and cost effective
Softwall modular cleanrooms are designed. for functionality and reduced. cost while providing all the flexible. benefits of modular construction. They are. tent-like, lightweight, easy-to-assemble. structures, which can be installed free. standing or suspended from the ceiling of. an existing
More Information Top
-
Military Food Engineering and Ration Technology
A range of containerized, trailer mounted, and modular tent -based field kitchen configurations and related food service equipment and system needs will vary based on Service unique opera- tional missions, group feeding size, ration type, and a number of other critical factors.
-
Application of adaptive wireless sensor organizations to secure spatial domains
While the size of command post varies between units, they commonly include many modular tents and HUMMV vehicles with electronic equipment.
-
Mobile architecture
1 Weatherhaven desert camp with modular tent system as mountable accommodations (behind) and mountable washing spaces (forward).
-
SPDL-1 Stretcher patient decontamination line
The three-frame system comprises a rapid-decontamination showers as part of a modular tent -based system built on an aluminium frame.
-
The Art and Science of Surge: Experience from Israel and the U.S. Military
A CSH is a 248-bed facility con- sisting of modular tents with climate control, lighting, water, and power systems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90136/890151145-MIT.pdf?sequence=2
Hospital (CSH) unit can build a field hospital using modular tents in their inventory .
-
Portable Architecture
1 Weatherhaven desert camp utilising Modular Tenting System (MTS) deployable shelters for accommodation (rear) and Deployable Field Ablution systems (foreground).
-
http://theses.ucalgary.ca/bitstream/11023/192/2/ucalgary_2012_esau_matthew.pdf
and equipment largely consisting of modular tents , tarpaulins, plywood, zip-ties, sea .
-
Some properties of group-theoretical categories
Group-theoretical properties of nilpo- tent modular categories, arXiv:0704.0195.
-
Non group-theoretical semisimple Hopf algebras from group actions on
fusion categories
Group-theoretical properties of nilpo- tent modular categories, eprint arXiv:0704.0195v2 [math.QA].
Indicates content that may require registration and/or purchase.