Products/Services for Mole Vibration Sensors
-
Vibration Sensors - (253 companies)Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration — however subtle and unnoticed by human senses — is a telltale sign of machine condition...Number of AxesDevice TypeSensor Output -
Vibration Transmitters - (42 companies)Weschler | PCB Piezotronics. Vibration transmitters are signal conditioning packages that provide calibrated output from vibration sensors or accelerometers. Basic Information. Vibration transmitters convert input data from one or more sensors... -
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)...such as imbalance, misalignment, looseness, and bearing faults. It is most effective on high-speed rotating equipment. Vibration sensors can be the most expensive component of a PdM program to get set up and running, but it allows the user to evaluate... -
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide... -
Acoustic and Vibration Test Equipment Repair Services - (47 companies)Acoustic and vibration test equipment repair services includes repair and other services for vibration, acceleration and acoustic test equipment, instruments and sensors. Acoustic and Vibration Test Equipment Repair Services. Acoustic and vibration... -
Tilt Sensors - (161 companies)...and vibration. They can be used as tilt sensors but the resolution is limited in the tilt direction and they have high power consumption. Types of Tilt Switches. In general there are two tilt switch types. For more information about tilt switches, please...
-
Shock and Vibration (Dynamics) Testing Services - (223 companies)Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions. Shock and vibration (dynamics) testing services test finished products...
-
Vibration and Acceleration Signal Conditioners - (33 companies)Dataforth. Conditioning units designed for digitizing vibration or acceleration information rely on an array of variables. Integrated or connected data acquisition instruments such as tachometers, accelerometers, and other tools provide the inputs. Sensor...
-
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
-
Pressure Sensors - (1184 companies)...to convert the high-impedance charge into a low-impedance output voltage. The sensors can only be used for varying pressures. They are very rugged but require amplification circuitry which can be susceptible to shock and vibration. Piezoelectric...
Product News
-
Tronics Microsystems
Vibration Sensors for Machine/Asset Monitoring Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. This strategic development represents a major milestone in the company 's evolution and underscores its dedication to driving the digital transformation across industrial sectors. For over two decades, Tronics has pioneered in delivering high-performance MEMS inertial sensor solutions for precise motion sensing, positioning... (read more) -
Tronics Microsystems
Vibration Sensor for Condition-Based Monitoring accelerometers with large bandwidth are needed by modern CbM systems to detect fine-grain defects such as ball or gears issues that cannot be identified by conventional sensors. Tronics boosts the digital transformation of Condition Based Monitoring systems by bringing an innovative vibration sensor that can be embedded onto any industrial asset and easily connected to existing industrial buses. Key Features. MODBUS RTU interface for field bus connection. Embedded machine health indicators... (read more) -
Tronics Microsystems
IoT Vibration Sensor for Motors, Pumps & Turbines Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines. Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and costly machine downtime. As industries accelerate adoption of Condition-Based Monitoring (CBM), Predictive Maintenance, Industrial IoT (IIoT), and Smart Maintenance strategies, continuous machine health monitoring has become... (read more)Browse Vibration Sensors Datasheets for Tronics Microsystems -
Tronics Microsystems
Vibration MEMS Foundry Vibration MEMS Foundry: Smart Sensors for Predictive Maintenance. Tronics' MAGELAN Vibration MEMS Foundry empowers predictive maintenance and vibration monitoring applications with high-performance custom MEMS sensors. Our SOI-based platform integrates advanced etching and vacuum packaging to deliver tunable Q-factors and exceptional sensitivity. Designed for industrial reliability, our foundry service supports scalable production of smart vibration sensors. Discover Vibration MEMS Foundry. (read more) -
Ommatidia LiDAR
Revolutionize Vibration Analysis & Metrology! Doppler Vibrometry channel (up to 42 m/s). ? Time-base synchronization for seamless multi-sensor alignment. Together, these innovations make hashtag#Q2 Laser RADAR + Ommatidia Atelier 8 the most advanced multi-point vibrometry solution for high-speed, high-precision vibration measurement. (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
PCE Instruments / PCE Americas Inc.
Vibration Analyzer PCE-VT 3700 analyzes the measured values and automatically shows a good / bad evaluation on the display. The vibration meter is supplied with a sensor on the spiral cable, magnet adapter, service bag and batteries. The display of the vibration meter is a colored graphic display, which makes operation easier, since all instructions and menu items are shown in plain text. The 12 languages in the menu of the vibration meter are easily switchable. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Vibration Analyzer PCE-VM 400B The vibration analyzer is a technologically advanced instrument for the precise measurement and evaluation of vibrations in industrial applications. It enables the simultaneous measurement of vibrations on shafts and bearings across four independent channels. Equipped with high-quality piezoelectric acceleration sensors, even the smallest vibrations can be accurately captured. The vibration analyzer has various measurement functions, including acceleration, velocity, displacement... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
ECON Technologies Co.,Ltd
64 Channels MIMO Vibration Controller In high-channel count testing, precision and reliability are crucial. In demanding applications like MIMO vibration tests or extensive sensor networks, traditional data acquisition systems often struggle with maintaining accurate readings. The MI-81 System addresses these challenges by providing a robust and high-performance solution. Key Features: High-Channel Count: Supports up to 136 input channels and 16 output channels, making it ideal for large-scale tests. Advanced Signal Integrity... (read more)Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Ommatidia LiDAR
Master Metrology & Vibration in One Tool The Q2 Laser RADAR combines high-precision 3D metrology with advanced vibration analysis in one comprehensive tool. It redefines industrial precision by offering both static and dynamic measurement capabilities, simplifying workflows and replacing multiple instruments. With a range of up to 50 meters and an accuracy of tens of microns, the Q2 is perfect for large-scale tasks, such as 3D laser scanning for aerospace, automotive, and civil engineering industries. Capable of scanning at 25,600... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
ECON Technologies Co.,Ltd
120dB Distributed Vibration Controller 9408 . Sine-on-random. Resonance search & dwell. Classical shock. Shock response spectrum (SRS). Road simulation. Earthquake waveform simulation. Random shock. Multi-sine testing. Advanced optional features available: Kurtosis control. Channel limit spectrum control. Step sine testing. SRS analysis for shock signals. TEDS sensor support. Scalable from Single-Axis to Multi-DOF Testing. Supports configurations from single-axis systems to: Multi-point vibration control. 3-axis 3-DOF systems. 3-axis 6-DOF... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
-
Frontiers in Sensing
The golden mole middle ear:a sensor for airborne and substrate-borne vibrations .
-
Dubbel
… 27 miniaturization S 77 minimum B 6 the mixing, of saturated amounts of air D 26 mixing gas sensors M 41 mixing friction … … modal parameters O 10 -, natural frequencies O 10 -, eigenvalue analysis … … Mollier diagrams D 14 molar masses D 38 molar …
-
Construction lesson
… 703 raw partial-drawing 557 role model 769 Rovings 601 RTM Resin transfer molar thing 606 Rückwärtschreiten … … Selbsthelfend 617 self-compensation end solutions 383 336, 338 weak spots 180, 274 weak spot analysis 75 weak spot search 180, 274, 309, 515 floating-sinking-installation 485 vibration corrosion secondary 342 safeguards … … 425 Semantic network 61 sensors 608 separating principles 140 …
-
Polymer Microstructures: Modification and Characterization by Fluid Sorption
This new concept [13] combines two techniques, a vibrat- ing -wire (VW) sensor and a pressure decay PVT technique. … concomitantly the PVT technique is used to quantitatively estimate the corresponding number of moles of gas absorbed.
-
An experimental exploration of chemical bond characteristic, bulk modulus and phase stability in ZnO:Cu nanocrystals under high pressure
ZnO has attracted much attention due to its numerous ap- plications as chemical sensors , catalysts, ultraviolet lasers … … to studying doped ZnO [4–7], be- cause of its ability to tune the band gap and lattice constant for the application in optoelectronic devices and the vari- ation of long wavelength optical phonon vibration modes versus the mole fraction of transition metal.
-
Wavelength-modulation spectroscopy near 2.5 μm for H2 O and temperature in high-pressure and -temperature gases
A two-color diode laser sensor for temperature and H2O mole fraction in high-pressure and -temperature gases has been developed, validated, and demonstrated. By using wavelengths in the fundamental vibration band of H2O, this sensor achieves 5–10 times larger signals …
-
Wavelength-modulation spectroscopy near 1.4 µm for measurements of H2O and temperature in high-pressure and -temperature gases
In addition, using a single line- of-sight this sensor accurately resolved the H2O mole fraction and temperature behind the incident and reflected shocks and during an H2–O2 combustion event. … potential for use in a number of harsh, real-world environments with extreme vibrations and highly transient …
-
Structural characteristics of hydration complexes of rubidium chloride in solutions
… interferometer: (1) generator of high frequency vibrations (S46 31 frequency synthesizer), (2) digital frequency meter (F5041), (3) thermostatic shell of the measuring unit, (4) reflecting rod for ultrasonic vibrations , (5) the cell with … … 17) reflector lens, (18) sensor for the zero point … … ultrasound velocity (u/m s–1) for aqueous solutions of RbCl at different temperatures and concentrations (X2/ mole fr.
-
Highly Selective Electrochemical Determination of Taxol Based on ds-DNA-Modified Pencil Electrode
… new bonds at around 420 and 750 cm−1 , possibly caused by the stretching vibration of Zr–O bond … For the optimal conditions of Taxol detection, the present electrochemical sensor was optimized in terms of the mole ratio of TiO2 to ZrO2 in the nanocomposite structure, pH, .
-
Responsive polymer layers. Switchable surface
… the investigation of polymer films in liquid mediums, also the change of the vibrational energy delivered at … … molecules over a SAM of funktionalisierten alkyl thiol-molecules on the goldbedampften quartz sensor can be coupled … … therewith the chain packing density of the polymer brush, σ, can be determined by known molar mass.
Indicates content that may require registration and/or purchase.