-
Supplier: Plansee SE
Description: of tungsten, molybdenum and their alloys are particularly suitable for welding highly conductive materials such as copper. They are used in the following processes: Spot welding, Roller welding, Projection welding, Upset welding. Soldering versus back
- OD / Width: 0.1181103 to 8.661422 inch
- Length: 19.68505 to 118.1103 inch
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
- Material: Molybdenum, Tungsten
-
Supplier: Accuris
Description: ELECTRODES, WELDING, COVERED, MOLYBDENUM ALLOY STEEL APPLICATION
-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHROMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS
-
-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID, NICKEL-MANGANESE-CHROMIUM-MOLYBDENUM ALLOY STEEL FOR PRODUCING HY-130 WELDMENTS FOR AS-WELDED APPLICATIONS
-
Supplier: Accuris
Description: ELECTRODES, WELDING, BARE, SOLID NICKEL MANGANESE CHROMIUM MOLYBDENUM ALLOY STEEL FOR PRODUCING HY 130 WELDMENTS FOR ASWELDED APPLICATIONS
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features For welding 0.50% molybdenum steel Light slag with minimal arc interference Deep penetration and superior puddle control Clean, visible weld puddle Capable of 480 MPa (70 ksi) tensile strength weld deposits Typical Applications API 5L X42 through X56 grade pipe Cross
- Diameter / Thickness: 0.09375 to 0.1875 inch
- Tensile Strength (UTS): 78,319.8932528864 to 84,121.3668271743 psi
- Yield Strength: 63,816.2093171667 to 73,968.7880721705 psi
- Elongation: 25 to 30 %
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: Plansee SE
Description: the electrically conductive ESS ribbon and tungsten coil are joined using resistance welding. And here again, our molybdenum and tantalum ribbons ensure optimum welding results. Rely on top quality. As standard, we coat our molybdenum ribbons with a platinum layer of
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Tantalum / Tantalum Alloy
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy 317L-16 electrodes are recommended for welding type 317 and 317L with a maximum 0.04% carbon in the weld deposit. The higher molybdenum content of these electrodes as compared to Arcaloy type 316L further reduces the susceptibility of pitting corrosion.
- Tensile Strength (UTS): 85,571.73522074622 psi
- Yield Strength: 65,266.57771073865 psi
- Elongation: 39 %
- Approvals / Conformance: ASME, AWS, MIL-SPEC
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for welding the 0.50% Molybdenum steel and other low alloy steels. The coating is specially formulated to resist moisture pick-up of high heat and humidity. Offers resistance to
- Diameter / Thickness: 0.15625 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire electrode featuring a rutile basic coating. It is excellent for welding Type 316 steel in applications requiring increased corrosion resistance of molybdenum-bearing steels. A carbon
- Diameter / Thickness: 0.1875 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: Universal Wire Works Inc.
Description: Universal Alloy X is a nickel chromium molybdenum alloy that possesses exceptional strength and oxidation resistance up to 2200 degrees F. Alloy X has been found to be highly resistant to stress-corrosion cracking in petrochemical applications. This alloy is recommended especially for use in
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Features Atom Arc 7018-Mo electrodes contain 0.5% Mo as alloy addition. They are recommended for welding low-alloy, high tensile steels of 50 ksi (345 MPa) minimum yield strength and also 0.5% Molybdenum steels and pipes. They are widely employed in the fabrication and erection
- Tensile Strength (UTS): 87,022.1036143182 psi
- Yield Strength: 74,693.97226895645 psi
- Elongation: 30 %
- Approvals / Conformance: ABS, AWS, MIL-SPEC
-
Supplier: Washington Alloy Co.
Description: Description Washington Alloy 135 is a nickel-iron-chromium flux-coated electrode used primarily for welding Incoloy? 825 to itself or to other similar base metals such as nickel-iron-chromium-molybdenum-copper alloys.
-
Supplier: RS Components, Ltd.
Description: Filler metal for arc welding operations. 2 types of electrodes are offered: - Rapidarc: Universal rutile electrodes for any welding position, including descending vertical. Easy to use on rusty, coked or poorly prepared sheet metal for medium or light framework, sheet
- Features: Specialty / Other
-
Supplier: Universal Wire Works Inc.
Description: Universal 310Mo electrodes are used for the welding of the clad side of types 316, 316L, and 317 clad steels. This alloy is also used for welding other molybdenum bearing stainless steels to mild or carbon steel. Universal 310Mo is used extensively for overlaying
- Tensile Strength (UTS): 88,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: Sunstone Engineering
Description: Cables: 6 AWG Electrodes: Pre-bent RWMA Class 2 Copper electrodes. Molybdenum electrodes are available. Please specify at time of order which electrodes you would like. (Part #s: EL125RWMA-ANG or EL125MOLY-ANG) Weight: 1.5 / .68 kg Dimensions: 8”x 2.5”x 1”
- Equipment Type: Gun / Iron / Torch
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Description: package Metallization Spec.: Molybdenum/Manganese (Mo/Mn) metallization: 9-30umNi plating thickness: 3-10um Metallized Ceramic Insulators Features:1. The ceramic material is with even texture, each batch has stability quality and flexural strength.2. Metal layer is dense, constant, smooth and
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ASTM International
Description: This specification covers the standard requirements for titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. Materials for this specification shall be melted by conventional processes used for reactive metals such as consumable electrode
Find Suppliers by Category Top
Conduct Research Top
-
Choosing the Right Material for Spot Welding Electrodes
tungsten and pure molybdenum are also very good materials for use in spot welding electrodes?
-
A Recipe for Perfect Electrode Infiltration
Last week we talked about some of the reasons for choosing pure tungsten or molybdenum as a material for spot welding electrodes. With these pure materials, infiltration - the blending of metals throughout an electrode so that the ratio in every quadrant is uniform - is a non-issue. But what about
More Information Top
-
Experience with Stainless Steels in Utility Power Plants
Development of the 16 chromium, 8 nickel, 2 molybdenum weld- ing electrode in 1955 alleviated this condition by making successful repair .
-
Accelerated Corrosion Testing of Chromium-Nickel Stainless Steel Weldments
with 0.053 per cent carbon, 17.29 per cent chromium, 12.57 per cent nickel and 2.21 per cent molybdenum and welded with electrodes of similar composition was then installed.
-
Composites for contacts and electrodes (a review)
Tests of molybdenum composite electrodes during welding -soldering confirmed that it is effective to heterogenize their matrix.
-
REPORT FOR GENERAL RESEARCH FOR DECEMBER 11, 1950 TO APRIL 2, 1951. (Actinium Volume)
In this experiment a spiral tantalum fiiament welded to a molybdenum electrode was Incorporated in the DeBoer apparatus.
-
Development of an interconnection method for the RTG (radioisotope thermoelectric generator) output circuit
VTA-66 weld head using molybdenum electrodes of nominal 0.015 by 0.025 .
-
Analysis and optimisation of electrode life for conventional and compound tip electrodes during resistance spot welding of electrogalvanised steels
7. h. mustafa: `Investigation on the welding behaviour of tungsten and molybdenum inserted electrodes during spot welding of electrogalvanised steels', PhD thesis, Technical University of Munich, Munich, Germany, 1982 (in German).
-
High-performance batteries for electric-vehicle propulsion and stationary energy storage. Progress report, October 1977--September 1978
This cell configuration, suggested for test by ANL, was chosen to determine the effects of vibrations on the molybdenum to molybdenum weld joints of the electrodes .
-
High-temperature resistivity of Ti1-X AlX alloys
For high temperature (>300 K) resistance measurements, molybdenum elec- trodes were spot- welded onto the samples.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > PIPE, PIPE FITTINGS, AND VALVES
Where graphitization has occurred, the two most commonly used methods for rehabilitation of the pipe are (1) gouging out the heat-affected zone of the weld deposit and rewelding the area with electrodes depositing carbon- molybdenum weld metal, followed by a stabilization…
Indicates content that may require registration and/or purchase.