Products/Services for Monopole Step Bolts
-
Bolts - (1302 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...Bolt TypeInchMetric -
Towers, Masts, and Poles - (275 companies)...remote base stations, and cell-on-wheels (COW) applications. Poles are free-standing masts typically with solid cylindrical supports. Monopoles provide a free-standing tower for lighting, traffic, or communication antenna applications. Platforms towers... -
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current... -
Bolt Tensioners - (44 companies)Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners... -
Step Recovery Diodes - (104 companies)Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built... -
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply...
-
Eyebolts - (236 companies)Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
-
Single Phase Transformers - (89 companies)Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits. Single-phase transformers accept single-phase AC power and output single-phase AC power, typically at a higher...
-
Ladders - (507 companies)Ladders are devices that workers use to step up or gain access to elevated surfaces. There are many different types of ladders based on the application and materials used in their construction. Types of Ladders. There are several basic types...
-
Shoulder Screws - (100 companies)Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation...
Product News
-
A.H. Systems Inc.
Battery Operated Active Monopole Antenna Product Datasheet. Active Monopole Antenna SAS-550-1B. Looking for the perfect for low frequency omni-directional antenna. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and CISPR low frequency tests. A fully charged hefty 2000 mAH battery will last a full work day for continuous testing, and this 41" (104cm) rod antenna has a signal output... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
High Performance Alloys, Inc.
Custom Bolts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. See more here (read more) -
A.H. Systems Inc.
Passive monopole transmitting from 9 KHz - 40 MHz Passive Monopole Antenna SAS-551. Passive monopole for transmitting from 9 KHz - 40 MHz. Features: 9 KHz to 40 MHz. Individually Calibrated. FCC, MIL-STD, VDE and TEMPEST Testing. Rugged Construction. Three Year Warranty. A.H. Systems' Passive Monopole Antenna provides superior performance in electric field measurements. The Passive Monopole Antenna is used for transmitting to perform shielding effectiveness and immunity testing. Product Datasheet. Operation Manual. Outline Drawing. Shielding... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
BUMAX®
Stud and stud bolt We offer a range of standard and custom-made stud bolts. (read more)Browse Threaded Rod Datasheets for BUMAX® -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
National Bolt & Nut Corporation
Bolts & Fasteners for the Transportation Industry Custom Bolts & Fasteners for the Transportation Industry. National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on fasteners used in railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2LA... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation -
Nord-Lock Group
Washers for every bolted connection Our product portfolio includes standardized washers specialized for critical bolted connections, as well as customized solutions accounting for unique requirements and specifications. To see our full product range please continue to our website. (read more)Browse Washers Datasheets for Nord-Lock Group -
Nord-Lock Group
Hydraulic bolt tensioning TYPHOON+. Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group -
BUMAX®
Hexagon head bolt and screw You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Bolts Datasheets for BUMAX® -
MOCAP LLC
Bolt Hole Flange Protectors Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Blue). Designed to Snap-In Easily Without Additional Fasteners (read more)Browse Flange Protectors Datasheets for MOCAP LLC
-
Bolts Selling Leads (Page 2), Bolts Manufacturers, Bolts Exporters & Suppliers
The step bolt , also named a mounting bolt, is a fastener used to install monopole or lattice tower, mainly used as...
-
Validation of EMP bounds
Thus impedance matching of bolted joint or slot POEs is usually not possible. Detailed numerical modeling of the monopole test configuration was also carried out using the existing surface integral … … the shielding provided by the canonical test objects is relatively good), a two- step process was used.
-
Manual combustion engine
… MKS) 980 multiple position-steel sealing 306 multiple rib V-belts 274 multiple step control 229 multiple … … 941 Miller-Cycle (cycle) 252 mil-specification 944 minimum requirement 894, 909 minimum bolt game 84 minimum … … monoethylene glycol 955 mono metal-design 124 mono metal valve 195 Monooxymethylenether 1192 monopoly management for brandy …
-
The design, construction, and operation of long-distance high-voltage electricity transmission technologies.
Figures 1.7-3–1.7-8 show various steps of the transmission tower construction process. Note that this monopole footprint is smaller than that of a lattice tower, but the amount of … FIGURE 1.7-4 Anchor Bolt Cage and Reinforcing for Tower Foundation Construction (Source: BPA .
-
Pacifism as discourse
Interferes in this Paradoxie by the advocates of a world violence monopoly for exercise of which the main world power USA must be authorized … … against a nation is demanded that hasn't still made at all the step to the Entprivatisierung of … … they have become apparent through September 11 as single possibility to advance a bolt the pacifism one …
-
Selection of an optimal lattice wind turbine tower for a seismic region based on the Cost of Energy
… hand, often have a circular cross-section that are either tapered (conical) or stepped with an increasing … Bolted flanges are commonly used to join sections in tubular towers. Moreover, for moderate size wind turbines the initial cost is usually higher for monopole towers compared to …
-
Author index with titles
… see Acernese F S829 Awad A M: Higher dimensional Taub-nuts and Taub- bolts in Einstein–Maxwell gravity … … J D, Shaw D J and Tsagas C G: Cosmology in three dimensions: steps towards the general … … Saharian A A: Spinor Casimir effect for concentric spherical shells in the global monopole spacetime 4673 Bezerra …
-
Engineering the Guitar
… 33, 34 Beat, 109, 187, 188, 191 Benedetto, Bob, 62, 83, 255, 256 Bolt on neck, 79 … … bar deck, 161 Graphite, 6, 7, 47, 48, 66, 74, 88, 196 Half Step , 10, 11, 12 … … 48, 49, 51, 52, 113, 114, 115, 117, 148, 205, 238 Monochord, 113 Monopole , 26, 28, 202 …
-
Medium competition, concentration and society
The state has the task to prevent the monopoly formations in the press region. … written tight by the determination of the broadcast fees meanwhile: on the first stage , publicly-legal broadcast … So, must attempts over the determination of the broadcast fees medienpolitischen or a bolt is advanced other …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,1). s(107582843,2,'peat_bog',n,1,0). s(107583091,1,' bolt -hole',n,1 … … 1,0). s(107676088,1,'magnetic_dipole',n,1,0). s(107676187,1,'magnetic_ monopole ',n,1 … … 1,0). s(107755699,1,'steppe',n,1,1). s(107755826,1,' stepping _stone',n,1 …
Indicates content that may require registration and/or purchase.