Products/Services for Mortise Lock Torsion Springs
-
Torsion Springs - (252 companies)Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs...Wind SpecificationsLeg AngleEqual Leg Length -
Hinges (industrial) - (441 companies)...on the other and then tightening a screw. Spring hinges - Spring hinges allow doors to close automatically or be held in the open or closed position. Spring pivots - Spring pivots are mortised into the heel of a door and fastened to the floor and head... -
Wrenches - (482 companies)...wrenches. Box wrenches. Chain wrenches. Combination wrenches. Crowfoot wrenches. Dog bone wrenches. Flare-nut wrenches. Key wrenches. Lock wrenches. Lug wrenches. Single end wrenches. Socket wrenches. Spanner wrenches. Spud wrenches. Strap wrenches... -
Extension Springs - (281 companies)...have pitch between coils, but that can make initial torsion harder to identify. Manufacturers will often provide design units for extension springs in both imperial and metric standards. Extension spring manufacturing Video credit: Master Springs... -
Compression Springs - (434 companies)Operation. Dimensions, load and materials determine the deflection of a compression spring. The spring is fully extended when at rest. Upon compression, the spring will express stored torsional energy in a pushing force. The shape-restoring force... -
Power Springs and Spring Motors - (22 companies)...springs and spring motors work inside a housing and exert this torsional force against either a central shaft (arbor) or the housing. Power springs and spring motors are made from a variety of different materials, depending on their application...
-
Gas Springs - (122 companies)...for body materials include aluminum, steel, stainless steel, and thermoplastic. Features. Common features for gas springs include adjustable configuration, reducible, locking, and valve. An adjustable configuration allows the user to fine tune desired...
-
Shaft-Hub Locking Devices - (88 companies)Description. Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys. Axial loads applied to the locking devices are translated into radial loads that clamp...
-
Spring Winding Services - (262 companies)...devices, and reels. Torsion springs exert pressure along a circular path, providing torque. They are wound to fit either inside a hole or around a cylindrical element. Variable pitch springs have varying pitch along the length of the spring...
-
Bolts - (1302 companies)...and a slight elastic deformation of the parts held together. Nuts may loosen with vibration or dynamic loads, in which case locknuts, lock washers, or thread locker can provide jostle-resistant or permanent nut placement. Bolt Production. Video credit: Ian...
Product News
-
Bansbach Easylift®
Bansbach Lockable Gas Springs Whether small or large, we keep your application in any desired position. Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable gas springs in many industries and applications such as, in pilot's seats, bistro tables, train seats, forklifts and many other applications. Our Lockable Gas Springs offer unique advantages such as: Lockable in both... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
DieQua Corporation
Compensating for Torsional Windup in Servo Systems when subjected to high dynamic loads. When high-inertia loads undergo rapid acceleration profiles, severe dynamic torque spikes exert extreme forces across the mechanical drive train. In conventional gearhead designs, standard internal components act as dynamic torsion springs: Cantilevered Planet Pins: Unsupported or single-supported planet pins deflect under peak reversing torque, causing subtle misalignment across gear teeth. Carrier Housing Flex: Split or light-duty planet carriers twist... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Fairlane Products, Inc.
Positive locking pins QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Shaft Locking Device Locking Assemblies Power Lock The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and their connection to your requirements. CB1. CB2. CB3. CB3B. CB6. CB6A. CB7B. CB8. CB11. CB12A. CB12B. CB13. CB17. CB19B. Connects hubs solidly to shafts using keyless mechanical interference fit. Wide selection... (read more)Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
SAB BRÖCKSKES GmbH & Co. KG
RT123 - Torsion-resistant robotic cable The cable withstands a torsion angle of +- 450 per 0.5 m, making it ideal for applications with repeated and uniform rotational movement. One of the key advantages of the RT123 is its highly flexible design, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use. The cable meets... (read more)Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
jbj Techniques Limited
Torsionally flexible pin and bush couplings and changing loads are no problem for robust, compact flexible RUPEX (R) couplings. The steel variant is especially suitable for high-speed drives. RUPEX (R) couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX (R) couplings require little maintenance. Only the elastomer elements, as wear parts, need be replaced and the coupled machines need not be moved to do so. RUPEX (R) couplings... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Fairlane Products, Inc.
Spring-Loaded Pull Pins PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Quick Release Ball Lock Pins for Fastening QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
DOME HANDLE QUICK RELEASE BALL LOCK PINS DOME HANDLE. Large ergonomic dome actuator button facilitates easy installation and removal. QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… streetlight_N|3 light_bulb_N|1 veranda_N|1 roof_V|1 patio_N|1 living_room_N|2 acutely_R|4 lance_N|9 lancet_arch_N|1 let_down_V|1 undercarriage_N|1 bag-shaped_J|1 landing_gear_N|4 well-defined_J|6 wool_fat_N|1 fatty_N|1 pinion_N|3 clocks_N|4 monochromatic_J|1 coherent_J|18 electrostatic_printer_N|1 electrostatically_R|1 leather_strip_N|2 human_foot_N|3 nylon_N|9 or_gate_N|3 spring -loaded_J|2 doorlock_N|2 draw_back_V|7 outside_door_N|1 … … embankment_N|3 landing_place_N|1 bubble_N|19 lever_ lock _N|1 mechanical_advantage_N|3 jean_N|3 independence_hall_N|2 … … the_hill_N|2 paper_bag_N|1 tablecloth_N|1 afternoon_tea_N|2 fluid_dram_N|3 tea_leaf_N|10 cup_of_tea_N|2 tea_service_N|1 pickup_truck_N|1 plush_J|2 preparatory_J|2 strap_hinge_N|1 butt_hinge_N|1 mortise _V|1 telecommunication_equipment_N|2 telegraph_N|9 … … toll_bridge_N|1 toll_road_N|1 long-distance_call_N|1 tolectin_N|1 pore_V|17 depressor_N|1 invigorate_V|2 vocation_N|4 dentifrice_N|2 chef_N|4 run_over_V|5 gas_well_N|1 torsion _N|1 totemic_J|2 baldness_N|3 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… loaning loathed loathes lobbing lobbies lobbied lobelia lobster locales locally located locates locator locking lockers lockets lockjaw … … morally mordant mordent morgues mormons morning morocco moronic morrows morsels mortals mortars mortify mortise mosaics moseyed moslems … … sporran sported spotted spotter spouses spousal spouted sprains sprawls sprayed sprayer spreads spriest springs springy sprints sprites … … toppled topsail topside topsoil torched torches toreros torment tornado torpors torpedo torques torrent torsion torture tossing tossups …
-
wn_g.pl (finlayson-gwc2014.zip)
… of material under the laces of a shoe or boot'). g(104451139,'a mortise joint made by … … being applied'). g(104458045,'measuring instrument designed to measure small forces by the torsion they exert on … … mesh'). g(104469514,'gymnastic apparatus consisting of a strong canvas sheet attached with springs to a metal … … stem; originally had a round bottom'). g(104497005,'a movable obstruction in a lock that must be …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… laces of a shoe or boot |flap_N material_N lace_N shoe_N boot_N 04451139_N| a mortise joint made by … … torque_N be_V apply_V 04458045_N| measuring instrument designed to measure small forces by the torsion they exert on … … fine_J mesh_N 04469514_N| gymnastic apparatus consisting of a strong canvas sheet attached with springs to a metal … … bottom_N handle_V stem_V originally_R have_V round_N bottom_N 04497005_N| a movable obstruction in a lock that must be …
-
noun.artifact (finlayson-gwc2014.zip)
… material under the laces of a shoe or boot) } { tongue_and_groove_joint, mortise_joint,@ (a mortise joint made by … … wrench that has a gauge that indicates the amount of torque being applied) } { torsion _balance, measuring_instrument,@ … … trampoline, gymnastic_apparatus,@ (gymnastic apparatus consisting of a strong canvas sheet attached with springs to a metal … … or stem; originally had a round bottom) } { [ tumbler1, verb.motion:tumble4,+ ] obstruction,@ lock ,#p (a movable …
-
data.noun (edu.mit.mwe2011.zip)
… 03516485 06 n 01 tongue_and_groove_joint 0 001 @ 03015184 n 0000 | a mortise joint made by … … gauge that indicates the amount of torque being applied 03521681 06 n 01 torsion _balance 0 001 … … 01 trampoline 0 001 @ 02781704 n 0000 | strong canvas attached with springs to a metal … … 02919255 n 0000 ~ 03126608 n 0000 | a movable obstruction in a lock that must be …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 04451139 06 n 01 tongue_and_groove_joint 0 001 @ 03787523 n 0000 | a mortise joint made by … … gauge that indicates the amount of torque being applied 04458045 06 n 01 torsion _balance 0 001 … … n 0000 | gymnastic apparatus consisting of a strong canvas sheet attached with springs to a metal … … 03659686 n 0000 ~ 03941013 n 0000 | a movable obstruction in a lock that must be …
-
data.noun (finlayson-gwc2014.zip)
… 04710361 10 n 01 tongue_and_groove_joint 2 001 @ 04018411 n 0000 | a mortise joint made by … … gauge that indicates the amount of torque being applied 04717241 21 n 01 torsion _balance 5 001 … … n 0000 | gymnastic apparatus consisting of a strong canvas sheet attached with springs to a metal … … 03885038 n 0000 ~ 04179374 n 0000 | a movable obstruction in a lock that must be …
-
Engineers' Illustrated Thesaurus
V-Notched mortise -and-tenon joint with anchor strap. C-Adjustment for tension or compression of a torsion spring ; the arm is split and locked to the spindle by a screw.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103299476,1,'mortise_joint',n,2,0). s(103299476,2,' mortise -and-tenon_joint',n … … 1,0). s(103597638,1,'safety_bolt',n,1,0). s(103597638,2,'safety_ lock ',n,2 … … 1,1). s(103640678,1,'set_gun',n,1,0). s(103640678,2,' spring _gun',n,1 … … 1,0). s(103886347,1,'torque_wrench',n,1,0). s(103886482,1,' torsion _balance',n,1 …
Indicates content that may require registration and/or purchase.