Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded
- Regulated Output Voltage (Volt): 53.3 volts
- Output Current (IOUT): 0.9 amps
- Operating Temperature: -40 C
- Input Voltage (VIN): 4.5 volts
-
Supplier: Richardson RFPD
Description: The ADP2325 is a full featured, dual output, step-down dc-to-dc regulator based on a current mode architecture. The ADP2325 integrates two high-side power MOSFETs and two low-side drivers for the external N-channel MOSFETs. The two pulse-width mod-ulation (PWM) channels
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Half Bridge Based MOSFET Driver, 2A, CMOS, 4 X 4 MM, MLP-12 Product overview: SC420IMLTR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
-
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ IPOL DC-DC converter single-input voltage, 15 A buck regulators with SVID This family of OptiMOSTM IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with Intel SVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged
- Regulated Output Voltage (Volt): 0.5 to 14 volts
- Output Current (IOUT): 15 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Compliant with IMVP8™, the ISL95855A provides a complete power solution for Intel microprocessors supporting core, graphics and system agent rails. The controller provides control and protection for three Voltage Regulator (VR) outputs. The VR A output can be configured for 3-, 2- or
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: voltage matches the 30V breakdown voltage of the MOSFETs commonly used in mobile computer power supplies. The ISL6208 also features a three-state PWM input that, working together with Intersil’s multiphase PWM controllers, will prevent negative voltage output during CPU
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: Compliant with Intel IMVP8™, the ISL95857 provides a complete power solution for Intel microprocessors supporting core, graphics and system agent rails. The controller provides control and protection for three Voltage Regulator (VR) outputs. VR A and VR C outputs support 1-phase
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL95855C is compliant with IMVP8™, and provides a complete power solution for Intel microprocessors supporting core, graphics, and system agent rails. The controller provides control and protection for three Voltage Regulator (VR) outputs. The VR A output can be configured for 3-,
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
-
Supplier: Infineon Technologies AG
Description: TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPG20N06S2L-35 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO)
- VGS(off): 2 to 4 volts
- rDS(on): 0.0015 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: IPD25N06S2-40 | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE8110ED | FLEX BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power
- Features: Automotive, MOSFET, Other
- Packing Method: Tray
-
Supplier: ODG (Origin Data Global)
Description: BUFFER/INVERTER BASED MOSFET DRI
- Features: Linear Regulator
-
Supplier: ODG (Origin Data Global)
Description: HALF BRIDGE BASED MOSFET DRIVER,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Linear Regulator, Other
-
IC Switching Voltage Regulators - 75V/5A DC-DC Switching Buck Regulator with Mode Select -- MIC28515Supplier: Microchip Technology, Inc.
Description: The MIC28515/14 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28515/14 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 75 volts
- Switching Frequency (fsw): 270 to 800 kHz
-
Supplier: Microchip Technology, Inc.
Description: The MIC28514/15 is a wide input range (4.5V-75V) integrated FET, 5A switching regulators. The MIC28514/15 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 75 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC28517/16 is a wide input range (4.5V-70V) integrated FET, 8A switching regulators. The MIC28517/16 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC28516/17 is a wide input range (4.5V-70V) integrated FET, 8A switching regulators. The MIC28516/17 is leveraging the latest enhanced high voltage COT controllers co-packaged with a pair of low FOM power trench N-Channel FETS with improved avalanche rating. The output
- Output Current (IOUT): 8 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Radwell International
Description: FULL BRIDGE BASED MOSFET DRIVER, 0.2A, TSSOP-385. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Buffer/Inverter Based MOSFET Driver, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC2738IMSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC HALF BRDG BASED MOSFET DRIVER, PDSO8, SOIC-8, MOSFET Driver Product overview: LM5051MAX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 C
-
Supplier: Nexperia B.V.
Description: 29.4 V CC1 and CC2 pins with 30 V tolerance to stand against short-to-VBUS Programmable GPIOs I²C interface Integrated N-MOSFET gate driver Programmable cable compensation for VBUS Built-in VIN and VBUS discharge (GPIO configurable to drive external discharge low-side MOSFET) Low power
-
Supplier: Win Source Electronics
Description: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 24V Load Type: Inductive Current - Peak Output: 55A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device
- Supply Voltage (Vi): 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
-
Supplier: ValueTronics International, Inc.
Description: linear op-amps, SCRs and three terminal regulators. Typical measurements include leakage, breakdown voltages up to 1600 volts, MOSFET Vgs(th), SCR Vgt/lgt, Diode Vf, ZENER Vz/Vf, resistance as well as other dc parameters.
-
Supplier: Qorvo
Description: Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both
- Output Voltage (Volt): 3 to 24 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.0013 amps
Find Suppliers by Category Top
Featured Products Top
-
Wolfspeed offers a new family of 1200 V Silicon Carbide (SiC) MOSFETs that are optimized for use in high power applications such as solar and energy storage systems, EV charging, Uninterruptible Power Supplies (UPS), motor drives, switched-mode power supplies, high-voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
conditions, industrial structure, certification standards, and environmental requirements, there is a significant differentiation in demand preferences for two types of voltage regulators in different regional markets. This article is based on the pain points of global market demand, comprehensively (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high-voltage (read more)
Browse Diodes Datasheets for DigiKey -
in embedded applications, sensor modules, and microcontroller-based designs. Key Features Fixed 5V Output Voltage Three-Terminal Linear Regulator Design Thermal Shutdown Protection Current Limiting Protection Simple (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
circuit or a voltage clamp, which is a circuit designed to limit the output voltage to a specific range. ALD’s SABMBOVP circuit board series protects from overvoltage by using very low-voltage precision enhancement-mode MOSFETs to improve the clamping function. ALD’s proprietary (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits. Switching: Control various loads like lights, LEDs, or solenoid valves. Other Applications: Can be used to build simple voltage regulators or (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Dual High-Side/Low-Side Drive: Supports N-channel MOSFETs and IGBTs in complex bridge topologies with 11V–14V gate drive voltage (read more)
Browse Gate Drivers Datasheets for Win Source Electronics
Conduct Research Top
-
A Digital Constant Current Power LED Driver
will down) solution and the circuit presented here can want to check the LED manufacturer's data sheet to operate from most any input voltage source as long as verify the maximum peak current. it exceeds the forward voltage of the LEDs to be driven. The switching frequency of the buck regulator
More Information Top
-
ESD: Failure Mechanisms and Models
In summary, n-channel MOSFET - based voltage regulators can lead to ESD failure of the regulator MOSFETelectrically connected between the internal and external VDD power supply Voltage .
-
AC macromodel of high voltage linear regulator with external MOSFET
The paper discusses the design of high voltage linear regulator with external MOSFET , based on practical case by ON Semiconductor Inc.
-
Role of Integral Starter/Generator for Future Passenger Cars and Two wheelers
SERIES REGULATOR A MOSFET based series regulator is employed to regulate the battery terminal voltage at a fixed value.
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
out voltage regulator based around an LM10 and the P-type pass MOSFET .
-
Wide-temperature integrated operational amplifier
The reference circuit comprises a low-level current bias circuit, a voltage proportional-to-absolute temperature generator for creating a proportional-to-absolute temperature voltage (VPTAT), and a MOSFET - based constant-IC regulator circuit.
-
On-chip boost regulator with projected off- and on-time control
Based on the proposed control scheme, a boost voltage regulator with a power MOSFET on chip was fabricated in 1.5 μm BCD process.
-
A high efficiency inductive power link and backward telemetry for biomedical applications
On the secondary side of the inductive link system, a cross-coupled MOSFET based rectifier rectifies and boost up the recovered power signal and an off-chip Zener diode based voltage regulator regulates the output voltage for use a power supply tothe…
-
Design of an efficient power delivery network in an soc to enable dynamic power management
A linear regulator is based on an active device, such as a BJT or a MOSFET , which operates as a voltage -controlled resistor, continuously adjusting a voltage divider network to maintain a constant output voltage.
-
Investigations of a Direct Injection System with a “Simulatable Specification” of Smart Bridge Driver ICs
Two levels of abstraction were applied: Analog descriptions for technology- based , physical models such as the driver stages, the driven Power MOSFETs , the bootstrap components and the input voltage regulator .
-
A Self-Powered Hybrid Energy Scavenging System Utilizing RF and Vibration Based Electromagnetic Harvesters
The voltage regulator , shown in Figure 5, provides bias feedback based on the output voltage to modulate oscillator frequency through current starving MOSFETs , and hence adjusts the pumped current.
Indicates content that may require registration and/or purchase.