-
Supplier: Microchip Technology, Inc.
Description: protect the circuit. This IC is available in SOIC-8 package. Additional Features 2A Synchronous Step-down Regulator Operational Input Supply Voltage Range: 4.5V-18V Integrated Upper NMOS and Lower NMOS 340kHz Switching Frequency Input UVLO Enable Programmable External SoftStart
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: voltage 3-terminal regulator except it allows the use of much higher input voltages. When used in a SMPS start-up circuit, it eliminates the need for large power resistors. In this application, current is drawn from the high voltage line only during
- Features: Other
- Package Type: SOIC / SOP, SOT89, TO-220
-
Supplier: Littelfuse, Inc.
Description: The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to
- Polarity: N-Channel
- Features: Other
- Package Type: TO-263
-
-
Supplier: Littelfuse, Inc.
Description: The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to
- Polarity: N-Channel
- Features: Other
- Package Type: TO-247
-
Supplier: Littelfuse, Inc.
Description: The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to
- Polarity: N-Channel
- Features: Other
- Package Type: TO-247
-
Supplier: Littelfuse, Inc.
Description: The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to
- Polarity: N-Channel
- Features: Other
- Package Type: TO-247
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BU9000xGWZ series of compact, high-efficiency step-down switching regulators features high-frequency (6MHz) operation and supports a maximum output current of 1.0A (VIN=3.0 to 5.5V), making them ideal for battery-driven portable devices. In addition, automatic PWM/PFM mode
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: The BU9000xGWZ series of compact, high-efficiency step-down switching regulators features high-frequency (6MHz) operation and supports a maximum output current of 1.0A (VIN=3.0 to 5.5V), making them ideal for battery-driven portable devices. In addition, automatic PWM/PFM mode
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: and excellent loop stability. The ISL78213 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty cycle operation allows less than 300mV dropout voltage at 3A output current.
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.000035 amps
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: excellent loop stability.brbr The ISL8012 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 240mV dropout voltage at 2A output current. High
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.00004 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: excellent loop stability.brbr The ISL8013 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A output current. High
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: excellent loop stability.brbr The ISL8014 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 400mV dropout voltage at 4A output current. High
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: protect the circuit. This IC is available in SOIC-8 with exposed pad package. Additional Features 3A Synchronous Step-down Regulator Operational Input Supply Voltage Range: 4. 5V-18V Integrated Upper NMOS and Lower NMOS 340kHz Switching Frequency Input UVLO Enable Programmable
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Nexperia B.V.
Description: The NGD4300 is a high-performance gate driver designed to drive both high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge configuration. The floating high-side driver can work with rail voltages up to 120 V and uses a bootstrap supply
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: Win Source Electronics
Description: Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: BD9876 Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-HTSOP-J Output
- TJ: -40 to 105 C
- Features: MOSFET, Other, Power MOSFET
- Package Type: SOT3
- Packing Method: Tape Reel
-
Supplier: Microchip Technology, Inc.
Description: High supply voltages, such as 10V, are appropriate for use with standard N-Channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with logic-level N-Channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that
- Features: MOSFET
-
Supplier: Infineon Technologies AG
Description: 2EDF7275K | Gate driver ICs IR38064MTRPBF | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs IR38064MTRPBF | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs
- rDS(on): 0.038 ohms
- TJ: -55 to 175 C
- VGS(off): -3 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Integrated POL Voltage Regulators IR38163M | Integrated POL Voltage Regulators SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module TDA21520 | Integrated Smart Power Stages IR38363M | Integrated POL Voltage Regulators IR38163M | Integrated POL
- rDS(on): 0.016 ohms
- TJ: -55 to 150 C
- VGS(off): 2 to 3.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: 600V N-Channel small signal depletion-mode MOSFET Infineon is one of the few semiconductor manufacturers worldwide to offer depletion mode MOSFET. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage
- VGS(off): -2.7 to -1.6 volts
- rDS(on): 500 ohms
- TJ: -55 to 150 C
- MOSFET Operating Mode: Depletion
-
Supplier: Infineon Technologies AG
Description: AURIX™ Family – TC37xTP TLE8242-2L | Constant current control IC for transmission IPG20N06S2L-65 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4267G | OPTIREG™ linear voltage regulators (LDO) TLE4250-2G | OPTIREG™ linear
- VGS(off): -4 to -2 volts
- rDS(on): 0.0045 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD95514MUV is a switching regulator capable of supplying high current output (up to 4A) at low output voltages (0.7V to 5.0V) over a broad range of input voltages (4.5V to 28V). The regulator features an internal N-MOSFET power transistor for high
- Regulated Output Voltage (Volt): 0.7 to 5 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -10 to 100 C
- Input Voltage (VIN): 4.5 to 28 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: This IC is a switching regulator controller with high output current which can achieve low output voltage (1.0V to 5.5V) from a wide input voltage range (5.5V to 28V). High efficiency for the switching regulator can be realized by utilizing an external
- Regulated Output Voltage (Volt): 1 to 5.5 volts
- Operating Temperature: -20 to 100 C
- Input Voltage (VIN): 5.5 to 28 volts
- Switching Frequency (fsw): 0.5 kHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD95513MUV is a switching regulator capable of supplying high current output (up to 3A) at low output voltages (0.7V to 5.0V) over a broad range of input voltages (4.5V to 28V). The regulator features an internal N-MOSFET power transistor for high
- Regulated Output Voltage (Volt): 0.7 to 5 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -10 to 100 C
- Input Voltage (VIN): 4.5 to 28 volts
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60603PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board
- VCEO: 60 volts
- IC(max): 3 milliamps
- PD: 1.25 milliwatts
- TJ: 175 C
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board
- VCEO: 60 volts
- IC(max): 10 milliamps
- PD: 1.5 milliwatts
- TJ: 175 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD95514MUV is a switching regulator capable of supplying high current output (up to 4A) at low output voltages (0.7V to 5.0V) over a broad range of input voltages (4.5V to 28V). The regulator features an internal N-MOSFET power transistor for high
- Regulated Output Voltage (Volt): 0.7 to 5 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: LSI Controls Inc.
Description: high-output-current PWM converter that integrates a low resistance, high side N-Channel MOSFET and offers a wide input voltage range of +5.5 to 36VDC. The LS78ST1xx regulators run cool with conversion efficiencies up to 95%, and provides built-in current limiting,
- Input Voltage: 18 to 36 volts
- Output Voltage: 15 volts
- Configuration: Computer Board
- Phase: Single Phase
-
Supplier: Win Source Electronics
Description: Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C (TA)
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD95861MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 18V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also
- Output Voltage (Volt): 0.8 to 5.5 volts
- Input Voltage (VIN): 7.5 to 18 volts
- Output Current (IOUT): 6 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The flexible step-down switching regulator of the ROHM is a switching regulator with built-in POWER MOSFET, which withstands high pressure. The operational frequency is freely configurable with external resistance. A wide input voltage range (7V to 35V) and
- Output Voltage (Volt): 1 to 35 volts
- Input Voltage (VIN): 7 to 35 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns
- Operating Temperature: 0 to 125 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
- Features: Other
-
Supplier: Win Source Electronics
Description: Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH
- Operating Temperature: -55 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
built-in power loss protection (PLP). Four high-efficiency Buck regulators can supply 3 x 4 A and 1 x 2 A output current. The output voltage can go as low as 0.6 V. In addition, there is a 12 V boost converter plus powers the internal gate drivers for maximum efficiency. The power loss (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ALD1106 MOSFET by Advanced Linear Devices is designed to provide superior precision and performance in low-frequency and near-DC operating environments. It features matched transistor pairs that minimize offset voltage and differential thermal response (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
The 8th International Conference on Robotic, Vision, Signal Processing & Power Applications
The roman numerals, I, II, III, IV, V, VI, VII and VIII denoted as current sensor block, 12 V voltage regulators , MOSFET drivers, bootstrap circuit , high -side MOSFET, low-side MOSFET, 2nd order low pass filter, and microcontroller block respectively.
-
Advanced Power MOSFET Concepts
Consequently, the power U-MOSFET structure has supplanted the power D- MOSFET structure in high frequency power circuits such as the voltage regulator modules for supply power to microprocessors.
-
Power-MOSFET Voltage Regulator
Ninety-six parallel MOSFET devices with two-stage feedback circuit form a high -current dc voltage regulator that also acts as fully-on solid-state switch when fuel-cell out-put falls below regulated voltage.
-
P‐43: LED Backlight Driver Implemented by Single‐stage Linear Regulation Control (LRC) Technique for High Efficiency and Low Cost
The ultra-high input voltage (110/220V rms) suppresses on the ultra-high voltage (UHV) linear regulator, which contains one depletion N- MOSFET to generate the high voltage (VH) for internal circuits by the pre- regulator .
-
Effects of gate to drain capacitance to the AC characteristics of trench power MOSFET
Low voltage application of power MOSFET in computer VRM ( voltage regulator module) and other switching driver circuit requires low power dissipation and high efficiency of energy transferring.
-
A novel power feeding circuit for LED buck driver
In the proposed circuit , charging current is fed from line voltage through LEDs, inductor, high voltage power MOSFET , and regulator to VCC capacitor.
-
How a cell phone can change dramatically the way we watch tv
Among his technological development are distinguished: bipolar low power transistor, operational amplifier, voltage regulators , Integrated Injection Logic, high power integrated circuits technology, BIFET technology, VLSI magneto transistor, Pd- MOSFET gas sensors, porous silicon technology, electronic nose and neuro-electronics matrices.
-
PeSoV - Pervasive software-oriented vehicles
Among his technological development are distinguished: bipolar low power transistor, operational amplifier, voltage regulators , Integrated Injection Logic, high power integrated circuits technology, BIFET technology, VLSI magneto transistor, Pd- MOSFET gas sensors, porous silicon technology, electronic nose and neuro-electronics matrices.
-
Application of Magnetic Field-Circuit Coupling Efficiency Analysis for SiP Power Module
In the voltage regulator constructed from the circuit shown in Figure 1, switching loss consists mostly of loss in the high - side MOSFET and conduction loss dominates the loss of the .
-
Joint Propulsion Conferences > Group Maximum Power Tracking among Distributed Power Sources (AIAA 2013-3819)
Three diodes, D5, D6, and D7, form a parallel-cathode network that supplies the highest sourcing voltage among V1, V2, and V3 to a front-end linear regulator circuit consisting of some passive components and an N-channel MOSFET .
Indicates content that may require registration and/or purchase.