Products/Services for Motion Sensor Floor Mats

  • Industrial Floor Mats-Image
    Industrial Floor Mats - (476 companies)
    Image Credit: U.S. Plastic Corporation | Correct Products, Inc. | Global Industrial Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker...
    Mat Type
    Wet Area Mat
    Modular / Interlocking
  • Lighting Controls-Image
    Lighting Controls - (544 companies)
    Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion...
  • Safety Mats-Image
    Safety Mats - (159 companies)
    Safety mats are presence-sensing devices used to guard a floor area around a machine or robot. Safety mats are used to guard a floor area around a machine or robot. A matrix of interlocking safety mats is laid around the hazardous area and any...
  • Pressure Switches-Image
    Pressure Switches - (758 companies)
    ...location. The average atmospheric pressure at sea level is 1013.25 mbar but changes in weather and altitude directly influence the output of the pressure sensor and switch. In this device, the input pressure is through the high port and the ambient...
  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    ...a specified weight. Conveyor scale. Measures in-motion components on a conveyor line. Crane scale. This device is placed upon the hoist of a crane and measures the degree of stress. Drum scale. Drum scales are a type of floor scale designed...
  •  
    Motion Controllers - (498 companies)
    Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple...
  •  
    Safety Mat Controllers - (41 companies)
    Safety mat controllers monitor areas where injury is possible due to moving mechanical parts or other similar hazards. When pressure is detected on a mat, a stop signal is sent to the surrounded machine. Safety mat controllers are used to send...
  •  
    Thermal Switches and Thermal Protectors - (628 companies)
    Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
  •  
    Motion and Occupancy Detectors - (156 companies)
    Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
  •  
    Motion Reference Units (MRU) - (14 companies)
    ...actuators with commands based on current and desired attitudes. Operation. MRUs utilize motion sensors with a single-axis or multi-axis configuration. They incorporate gyroscopes capable of detecting motion in space without the need to track external...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire