Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Maximum Discharge Flow: 0.010566666666666667 GPM
- Maximum Discharge Pressure: 40 psi
- Discharge Size: 0.125 inch
- Power Source: AC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR MOTOR DRIVEN VARIABLE SPEED PERISTALTIC INK PUMP, GEARED AIR MOTOR, LUBRICATED AIR 25 - 100 PSI RANGE REQUIRED, ADJUSTABLE SPEED RANGE 0-350 RPM, FLOW RATE 0 - 2.5 GPM (0 - 9.35 LPM). FREE 2 YEAR RADWELL WARRANTY
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent® Vario C pumps are designed for simple applications. They are especially suitable for continuous metering. Advantages Good suction capability, smooth metering stroke and exact metering High process quality: metering reproducibility better than ±2% Robust design: strong drive
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Suction shoe design gives higher delivery pressures and superior priming performance. • Smooth, pulseless flow • Precision, leak-free delivery of fluids • Compact and easy to service • Use with any NEMA 56 C motors Magnetically driven, precision-geared pump with unique suction
- Maximum Discharge Flow: 0.02403965655 GPM
- Maximum Discharge Pressure: 120 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Suction shoe design gives higher delivery pressures and superior priming performance. • Smooth, pulseless flow • Precision, leak-free delivery of fluids • Compact and easy to service • Use with any NEMA 56 C motors Magnetically driven, precision-geared pump with unique suction
- Maximum Discharge Flow: 0.0459659367 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Suction shoe design gives higher delivery pressures and superior priming performance. • Smooth, pulseless flow • Precision, leak-free delivery of fluids • Compact and easy to service • Use with any NEMA 56 C motors Magnetically driven, precision-geared pump with unique suction
- Maximum Discharge Flow: 0.02403965655 GPM
- Maximum Discharge Pressure: 120 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Suction shoe design gives higher delivery pressures and superior priming performance. • Smooth, pulseless flow • Precision, leak-free delivery of fluids • Compact and easy to service • Use with any NEMA 56 C motors Magnetically driven, precision-geared pump with unique suction
- Maximum Discharge Flow: 0.0459659367 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Gear Pumps
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 0.545 to 10 GPM
- Total Power: 0.5 to 125 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 1.5 GPM
- Total Power: 1.5 HP
- Reservoir Capacity: 10 gallons
-
Supplier: McLellan
Description: hydraulic gear driven gear pump, encased in a heavy duty housing affording the maximum in dependability. A complete new design of the grease pump has 50% less parts! A reciprocating hydraulic motor assures complete availability of grease in adverse
- Pump Type: Hydraulic Pumps
-
Description: worm gear type speed reducer. This compact & rigid mechanism, provides maximum wear resistance in continuous operation over long periods of time. Motors All of the standard models employ totally enclosed fan-cooled motors which are vertically mounted to save space. A variety of
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: Greylor Company
Description: Model PQM-1: The AC motor driven gear pumps are available in 115 volt and 230 volt for continuous duty operation. This low cost positive displacement miniature gear pump was developed to fill the need for a low capacity, chemical resistant means of
- Maximum Discharge Flow: 0.0234375 to 0.4296875 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Media Temperature: 180 F
- Features: Gear Pumps
-
Supplier: SAE International
Description: As many automotive functions evolve from purely mechanical to electrically-driven, the use of efficient brushless DC motors is becoming prevalent. This paper discusses the design of a BLDC motor controller, including the technical tradeoffs, hardware implementation, and testing
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 1.8897648 to 3.7401595 inch
- Coupling Diameter: 7.086618 to 14.0944958 inch
- Coupling Length: 4.0944904 to 9.2519735 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: SAE International
Description: variation during the engine warm-up. The pump under test is driven by a variable speed electric motor supplying the engine velocity profile of the driving cycle. The load on the pump is generated by means of a variable restrictor controlled in a closed loop by a proper
-
Supplier: Voith Turbo Inc.
Description: The most compact type of the variable planetary gear Vorecon consists of the main components hydrodynamic torque converter, fixed planetary gear and revolving planetary gear. By adjusting the torque converter guide vanes, the speed of the driven machine can be controlled
- Mounting: Base
- Features: Continuously Variable, Integrated Gears
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
-
Supplier: Hydraulic Institute (HI)
Description: pumps. These pumps are typically driven by vertical electric motors or horizontal engines with right angle gears. The standard also includes types, nomenclature, and definitions for these pumps.
-
Supplier: SAE International
Description: start/stop capability enabled by the use of an electric motor driven pump and a pressurized accumulator. The architecture selected was chosen for optimization of packaging, fuel economy, mass, shift pleasability, and NVH. High mileage durability and world class drivability were
-
Supplier: Voith Turbo Inc.
Description: Self-supporting tunnel design. The rotating parts are supported in a sealed, oil-tight housing. The main motor and the driven machine are linked to the turbo coupling via shaft couplings. The oil tank is integrated into the housing and the oil pump is driven by the input
- Mounting: Base
- Speed Control: Electric
- Output Shaft Position: Horizontal
- Shaft Orientation: In-line
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. It includes sections on: Electric Power Pumps Fire Pumps Pumps as Turbines Effect of Diameter Liquids with Vapor or Gas VTP Thrust
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with a motor driven PurgeX pump. The pump cycles small,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Hydraulic Institute (HI)
Description: This standard applies to vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. The standard includes: Revised Pipe Supports and Discharge Valves Section Installation and Maintenance Mounting and Alignment of Drivers
-
Supplier: John Crane, Inc.
Description: transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Zaber Technologies, Inc.
Description: you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: John Crane, Inc.
Description: to the TLKS standard minimum to be achieved. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13.5 inch
- Rated Torque: 2,789,380.53097345 In-lbs
- Rated Speed: 5,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Zaber Technologies, Inc.
Description: accessories that you will need to get the stage running right out of the box. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Only 7 feedthrough wires required to control these units Designed for
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
Find Suppliers by Category Top
Featured Products Top
-
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
The YHD-E5345 gear motor is designed for applications that require stable torque output, compact power transmission, and reliable long-term performance. Equipped with a planetary gearbox, the motor delivers efficient torque multiplication while maintaining smooth and low-noise operation (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited
Conduct Research Top
-
Applying Inverters to Centrifugal Compressors in HVAC Chillers (.pdf)
When applying an inverter to centrifugal compressors on HVAC chillers, there are a number of factors to consider. For some compressors, lubricating oil circulation may be driven by the rotation of the compressor shaft itself, via a gear-driven pump arrangement. If you slow the motor speed
More Information Top
-
ABSTRACTS
The energy converter c o n s i s t s of a continuously running, e l e c t r i c motor driven gear pump whose flow is a l t e r n a t e l y d…
-
Effect of particle size on gastrointestinal absorption of sulfisoxazole in dogs
This instrument consists of a motor driven gear pump with an ultrasonic bell.
-
A velocity correlation method for measuring vascular compliance using MR imaging
ulator is based on a servo- motor driven gear pump and can produce reproducible, periodic flows with peak flow rates of up to 200 mL/sec.
-
Horizontal Pumping System-High Pressure Injection Pipeline Booster in New High Intake Pressure Application
The lubrication system used with this HTC utilized electric motor driven gear pump for oil circulation from HTC through the filter bank, cooler back to thrust bearing.
-
Hot Melt Glue Machine(Sanitary Napkin, Baby Diaper) from NDC Spray Coating System Fabricating Co., Ltd, China
Inverter motor driving gear pump precision.
-
Evolve - A Vehicle Based Test Platform for Active Rear Axle Camber and Steering Control
The hydraulic supply system consists of a hydraulic power pack, nr 1, which is an electric motor driven gear pump together with a relief valve and tank built as one unit.
-
PROCEEDINGS OF THE 1998 OIL HEAT TECHNOLOGY CONFERENCE
The fuel pump, is different in design from the more common motor driven gear pump type found on conventional burners.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/372/MichaelCochran2007.pdf?sequence=1
A variable speed DC motor driven gear pump creates the necessary negative gage pressure required to draw water from a reservoir at atmospheric pressure, into a flow manifold where it is distributed to the two separate STE flow circuits, through the STE…
-
Solar buildings program contract summary, calendar year 1999
System installed cost was estimated at about $1200, with $350 for a PV- driven gear motor pump .
-
Experimental Verification of the Feasibility of the Cardiovascular Impedance Simulator
The gear pump was used to generate the specific pattern of flow rate because it can be easily achieved by the simple pump speed control of the gear pump driving motor .
Indicates content that may require registration and/or purchase.