-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 8 ft
- Speed: 3.5 rpm
- Power: Motor
-
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 6 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Series 35 Powered Turntable – Durable & Programmable Turntables for Work Positioning, Systems Interface, and Productivity Improvement S35 Powered Turntables provide workers the ability to easily rotate heavy loads. Common applications include pallet build-up and teardown,
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Choose your weight needs up to 150 Pounds. Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Load Capacity: 50 lbs
- Maximum Dimension / Diameter: 0.6458333333333334 ft
- Speed: 2 rpm
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Integrate the mechanical functionality into your own design. Available with a light option. Capacities up to 150 Pounds.
- Load Capacity: 10 lbs
- Speed: 3 rpm
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Power: Motor
-
Supplier: Vue-More Mfg. Corp.
Description: Vue-More Manufacturing is the leading designer and manufacturer of motorized turntables in the United States. We have the most extensive product line available.
- Power: Motor
Find Suppliers by Category Top
More Information Top
-
Machine tools 3
The insert of linear direct drives on some few machine tools limits itself while rotary direct drives are already often used in form of motor spindles and turntables , but is to expect a reinforced use in the next years.
-
Non-linear systems and controls
For the equations of motion, J2 of the bottom Bohrgestänges with bit holds true with the moment of inertia J1 that summarizes the moments of inertia of the turntable , the electric motor and its gear and the moment of inertia .
-
Control of ereignisdiskreter processes
… annealing furnace in dependence of the heating current (Abb. 4.12b); change of the filling height in a container in dependence of the liquid current (Abb. 4.12c); movement of a turntable by means of an electric motor in dependence of the …
-
Assembly reports
The Betatigung of motor , lifting mechanism; turntable , h e m takes winding pumps operating stand place centrally of e.
-
Deactivation behavior and effectiveness of different orthodontic Nivellierungsbögeneine dynamic analysis of the force systems
This become amschliegendyon centrifugally driven Verschiebe- and turntables ausgefiihrt.
-
Bogengeführte tooth movement, dynamics, effectiveness and side effects
This become anschlieBend ausgeffihrt of motor -driven Verschiebe- and turntables and so the movement along the arc simulates.
-
Development and Testung of a new NiTi maritime-steel-erecting spring
Goniometersystem with three from each other unabhangigen turntables that are also controlled with stepping motors .
Indicates content that may require registration and/or purchase.