Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mad City Labs, Inc.
Description: nanopositioners, the Manual MicroStage provides 25mm of travel on each axis combined with micrometers with 1μm vernier graduations for precise adjustments. An internal pre-load force of 10 N built into each axis ensures that the Manual MicroStage is continuously locked securely in position
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Motorized Stage
-
Supplier: Newport MKS
Description: The RC-10 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted micrometer. One end of the cable slips over the micrometer knob,
-
Supplier: Newport MKS
Description: The RC-4 Remote Control Cable provides a low-cost alternative to motorized actuators for centralized control of remote or hard-to-reach mounts and stages. It allows resolution approaching that of a hand-adjusted micrometer. One end of the cable slips over the micrometer knob,
-
-
Supplier: Newport MKS
Description: the actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
- Drive Mechanism: Micrometer
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 5 inch
- Carriage Load: 50 to 100 lbs
- Lead: 0.025 inches per
- Drive Type: Handwheel/Crank, Micrometer
-
Supplier: Newport MKS
Description: actuator mount, allowing the user to install another type of actuator which best fits the precision requirement of the application. The compatible actuators include adjustment screws of higher TPI such as AJS127-0.5 , differential micrometer DM-6L , and motorized actuators (TRA6CC ,
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
- Drive Mechanism: Micrometer
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motorized Positioning Range: 25 to 300 millimeters Maximum Load: 5 kg Maximum Velocity: 20 mm/second Maximum Positioning Resolution: 0.2 micrometers Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Carriage Load: 8.992 to 11.24 lbs
- Motor Type: AC, DC Servo
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motorized Positioning Range: 155 to 1016mm Maximum Load: 150 kg Maximum Velocity: 150 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional Linear Position Feedback Encoder:
- Stroke or X-Axis Travel: 6.1023655 to 40.0000216 inch
- Rated Speed: 1.968503937007875 to 5.905511811023625 in/sec
- Carriage Load: 58.448 to 337.2 lbs
- Motor Voltage: 23 volts
-
Supplier: Del-Tron Precision, Inc.
Description: 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 105 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: 2” (50 mm) Actuator mounting brackets are available in both a center line or side drive configurations Actuation options include: Micrometer heads, Fine adjustment screws, Lead screws, and Motorized actuators Stages can be easily customized to better suit your application Solid model
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 67 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Description: Gauge Block Stacks Mesh Thickness Textiles Precision Parts Features & Benefits of the Labmaster® Standard: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: the Laseruler®: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two-step calibration - Advanced timesaving
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: The MX80M stages are offered as free travel or micrometer driven units with 25 mm or 50 mm travel. They include innovative tooling features to make mounting and precision alignment quicker and easier. A hardened steel master reference surface is provided along the side of the stage to allow
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
Find Suppliers by Category Top
Featured Products Top
-
reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and reproducibility Motorized probe - Improves system stability and eliminates operator influence Digital laser (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
•Industrial 6-axis hexapod positioning systems that deliver synchronized six degree-of freedom motion with sub-micrometer precision—perfect for alignment, metrology, and 24/7 automation tasks. Fast Focus Stages for Metrology & Microscopy •Precision (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Motorized probe - Improves system stability and eliminates operator influence Digital laser interferometer - Guarantees maximum resolution, traceability, and performance Two instruments in one - A direct reading instrument (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
mode. While the driving voltage is not applied, the ceramic plate is stationary and generates holding torque on the stage. Unlike any other braking device, the holding torque of the Nanomotion motor does not cause any position shift. Nanomotion motors facilitate compact yet precise motorized
More Information Top
-
Relative-story displacement sensor for measuring five-degree-of-freedom movement of building layers
For verification, laboratory tests were carried out using a shaking table, a motorized micrometer and a rotation stage.
-
Optical Alignment Of A Pupil Imaging Spectrometer
The mechanisms are actuated with motorized micrometers which are not part of the instrument.
-
Multiband Selection Device
FORCE FROM MOTORIZED MICROMETER INTERNAL SPRING FORCE FILTER NO. 1 .
-
Effect of Water-Film Thickness on Tire-Pavement Friction
The new device, shown in Fig. 2, is a motorized micrometer depth gage.
-
Pointing Alignment By Orthogonal Phase-Lock Feedback Loops
is then used to drive a motorized micrometer which minimize the phase signal while maximizing the desired quantity.
-
NPOI: recent technology and science
As such, we have recently outfitted all of our mirrors on our optical switch yard table (beam relay table between the fast delay lines and the beam combiner table) with motorized micrometers .
-
Scanning photon microscopy
A laser beam is focused and raster-scanned over the surface of an object by means of an a motorized micrometer .
-
An interferometric Abbe-type comparator for the calibration of internal and external diameter standards
It also translates the specimen horizontally (Y) using a motorized micrometer (Thorlabs Z712B) during sequential diameter measurements to find the zenith position automatically.
-
Tensile testing of silicon thin films
Motorized micrometer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46593/422759534-MIT.pdf?sequence=2
The penetration depth h of the hair tips into the hanging droplet was controlled via a fine-motion motorized micrometer with positioning accuracy of 100nm.
Indicates content that may require registration and/or purchase.