-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 4-axis Quadrature Encode/Counter Universal PCI Card with 8-ch Isolated Digital I/O Four 32-bit up/down counters Single ended or differential inputs Pulse/direction and up/down counter x1, x2, x4 counts for each encoder cycle Multiple interrupt sources for precision application
-
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCI-9222/PCI-9223 is a 16-bit, 16/32-CH, 250/500 KS/s high performance DAQ card with 8 different input ranges. It also features 2-CH 16-bit analog outputs capable of a 1 MS/s update rate, 2-CH encoder inputs, and programmable function I/O. The
- Resolution: 16 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade to
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Advantech
Description: 32-bit, 4-ch Encoder/Counter with Preload Position Compare FIFO PCIE Card Four 32-bit programmable encoder counters Quadrature (X1, X2, X4), dual pulse (CW/CCW), signed pulse (OUT/DIR) modes Programmable trigger output (preload FIFO) for position comparison Single-ended or
- Standard Type: Counter Board
- Form Factor: ExpressCard
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Advance Security Products
Description: channel DVR cards allows you to have a digital based surveillance system for less than you might think. Record up to 4 cameras in real time video and audio. This is a PCI based DVR card. 1 card occupies 1 PCI slot on your Windows PC motherboard. This dvr
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCI MOTION CARD, TERMPANEL, 2 AXIS ANALOG/ENCODER, WITH 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: for further processing. The EIB 741 interface box (Ethernet) and the IK 220 counter card (PCI bus) are available from HEIDENHAIN to interface the KGM to the PC. Both devices can subdivide the sinusoidal measuring signals 4096-fold to provide measuring steps down to approx. 1 nm in each
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Features: Other
- Control: PC
-
Supplier: Data Device Corporation (DDC)
Description: differences up to 45°. Built-in test, velocity outputs, and available temperature ranges of -40°C to +85°C make this card an exceptional value. APPLICATION This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based
-
Supplier: Radwell International
Description: ENCODE COUNTER, 4-AXIS QUADRATURE UNIVERSAL PCI CARD, 8-CH ISOLATED DIGITAL I/O, FOUR 32-BIT UP/DOWN COUNTERS, X1 / X2 / X4 COUNTS FOR EACH ENCODER CYCLE, OPTICALLY ISOLATED UP TO 2500 VDC, 4 X DI / DO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SECO
Description: The SOM-SMARC-APL is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This high performance, low power and feature-rich solution is able to run up to 3
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: SECO
Description: NAOS is a Qseven® Rel. 2.1 compliant module based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This solution is able to merge its high graphics performance (4K HW Video both decoding and encoding) and extreme
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Memory Type: DDR3
-
Supplier: SECO
Description: SOM-Q7-APL is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the Intel® Atom X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly code name Apollo Lake) Processors. This solution is able to merge its high graphics performance (4K HW Video both decoding and
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Memory Type: DDR3
-
Supplier: SECO
Description: by the integrated 800 MHz clocked Arm Cortex-M7 co-processor. USB 3.0 and PCIe are available as high-speed interfaces. The SOM-Trizeps-VIII-MX8M-Plus can also be used for a wide range of multimedia applications. Fast image processing is enabled by high-performance video decoders and encoders
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16000B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 21 to 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it the clear
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Microchip Technology, Inc.
Description: directly interface with the Local Bus, PCMCIA, and 68000 buses and deliver no-wait-state operation. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Non-PCI Single-Chip Ethernet Controller
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Neousys Technology Inc.
Description: display, dual storage for isolating system and data, 2x Gigabit Ethernet ports, 4x COM ports and 4x USB ports. Provided with 1x PCI or PCIe expansion slot, Nuvo-2500 still features its compact design. The dimension is only 205mm (w) x 146mm (d) x 76mm (h). The expansion slot locates in
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector.
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
too many or too few pixel lines. The key encoder attribute that creates successful imaging is encoder resolution, stated as Cycles Per Revolution or CPR. Factors dictating encoder resolution are image size, image resolution, frame rate, and transport speed. The image acquisition card or camera (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
Stable Performance:Frequency stability options from ±25PPM to ±100PPM Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%) Extended Temperature Range:−20°C to +70°C, (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-
VPX, C-PCI, and PXIe modular assemblies. Whether your architecture demands the extreme spectral purity of our Ultra-Low Phase Noise Series (≤ -121 dBc/Hz), the tactical agility of our 600 ns Fast Switching Sources, or the integration density of our Multi-Channel Receiver Modules, Corech (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Stop Category 2, safe limited speed (SLS), safe direction (SDI), safe speed monitoring (SSM) and Safely-Limited Increment (SLI). Encoders for monitoring may operate using TTL, SIN/COS, SSI (Gray code / binary code), or HTL. In addition to freely programing the safety functions, safe outputs (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
configuration, including ENETR for EtherNet/IP, plus 13TCOMMP1 for PROFIBUS, Encoder Cards, I/O Modules and more. Additionally, this CIP Security-enabled drive is better protected from cyber threats. PowerFlex 6000T VFD is engineered for new and retrofit variable torque (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
performed in a fully automated environment. The high-precision analysis system works tirelessly without interruption and at constant speed, thus enhancing the safety of the findings and increasing cost-effectiveness in the lab. Flexibility is the trump card in mechanical design and control (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
An MPEG2 over IP transfer system integrating live distance lecture and on-demand distance learning
codec mode, the mpeg2ts acts as a hardware codec by using PCI MPEG2 encoder /decoder card .
-
Multifunctional video stream processing system based on DSP
The decoded or processed digital video can be compressed into MPEG2 video stream by MPEG2 encoder and captured to the hard disc of computer through PCI bus, and it can be encoded directly as analog or digital output video. … bus MPEG2 videos saved on the hard disc can be read out and decoded by the card .
-
tmNxModId.h (Hitex_LPC2900_MotorControl_Board_Software.zip)
… Flexible General Purpose I/O Template */ #define ACOMP_A000_MOD_ID 0X0000A000 /* Audio Encoder, e.g. MPEG2L1,DDC */ #define VF_A001_MOD_ID 0X0000A001 /* Video Frontend, Video In, Color Conv,Noise Filter, Scaler */ #define VCOMP_A002_MOD_ID 0X0000A002 /* MPEG2 Video Encoder */ #define OIF_A003_MOD_ID 0X0000A003 … … with integrated DMA & clock logic */ #define AHB2PCI_A035_MOD_ID 0X0000A035 /* AHB to PCI Bridge */ #define … … asynchronous event/interrupt capture and routing */ #define PCCARD_A076_MOD_ID 0X0000A076 /* 16-bit PC- Card plus ATA-100 …
-
MPEG-2 High Definition PCI Encoder
This new MPEG-2 PCI encoder is said to be the only single-chip, hardware-based card that can support 4:2:2 up to 150MBPS and has been designed for content creation, post-production, archiving and video on demand markets. The Moviemaker HD Prime is a professional MPEG2 HD encoder supporting SD/HD-SDI video input, MPEG2 SD/HD …
-
Easing Broadcast And Digital Cinema Development Texas Instruments Unveils Industry’s First Real-Time JPEG 2000 HD Solution On Multicore DSP
TI’s full portfolio of video codecs also includes the H.264, H.263, MPEG4, MPEG2 , JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
Texas Instruments unveils industry's first real-time JPEG 2000 HD solution on multicore DSP
TI's full portfolio of video codecs also includes the H.264, H.263, MPEG4, MPEG2 , JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
Easing Broadcast And Digital Cinema Development Texas Instruments Unveils Industry’s First Real-Time JPEG 2000 HD Solution On Multicore DSP
TI’s full portfolio of video codecs also includes the H.264, H.263, MPEG4, MPEG2 , JPEG, VC1, Soren Spark encoders and decoders. For more information on the new DSPC-8681E half-length PCI express card , please visit www.advantech.com/.
-
RF / Modulators / Video
The input to the card is an ATSC MPEG2 transport stream delivered via the PCI interface. • Encoder Test .
-
Upgrading pc - Techist - All Things Tech
16x PCI Express Giga Pocket® MPEG2 Realtime Encoder /Decoder board with TV so you really need a graphics card basically?
-
Industry's First FPGA-Based AES Reference Design Highlights Altera's Booth Demonstrations at NAB2005
Digital-Video PCI card , HD- MPEG2 encoders and players, .
Indicates content that may require registration and/or purchase.