Products/Services for Mud Pump Swabs
-
Swabs and Cleaning Sticks - (54 companies)Swabs and cleaning sticks feature small wads of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, plastic rod, or tube. The material at the tip brushes away or absorbs contaminates. Swabs...Views / TypesTip / Head MaterialIndustry Applications
-
Mud Pumps - (88 companies)Mud pumps are large, reciprocating pumps that are used to circulate the mud on a drilling rig. A typical mud pump is a double- or triple-acting, two- or three-cylinder piston pump whose pistons travel in replaceable liners and are driven...
-
Mud Cleaners - (28 companies)How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
-
Tires - (68 companies)...firmer sidewalls to avoid punctures when driven off-road. The tread patterns are developed with wider spacing keeping mud out of the treads. These tires perform adequately when used on paved surfaces and during wet and snowy conditions. These tires...
-
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Trash Pumps - (139 companies)Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
-
Triplex Pumps - (69 companies)...in desalination applications, chemicals, and high vapor liquids like carbon dioxide. They can also be configured to pump mud in land-based or offshore oil drilling applications. A mud pump is a heavy-duty, high-pressure pump designed to provide a smooth...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
Product News
-
McWane Plant and Industrial
Mud Valves MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are furnished with a 2 " square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
APSX, LLC
APSX-PIM MUD Base (half inch pitch) APSX-PIM MUD Base. A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense 1/2" pitch mounting grid using 1/4-20 threaded holes --ideal for repeatable fixturing of printed inserts, clamp bars, and custom retention plates. This mold comes with the bushings and pins installed. You just need to mount your 3D printed or metal mold insert. The 3D printed molds can be made by using Origin, FormLabs... (read more)Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more) -
Everlube Products
Our coatings help valves and pumps work better Valves/Pumps: Our engineered coatings help valves and pumps work better. Solid film lubricants prevent galling on rubber and metal parts. Corrosion-resistant coatings protect valves and pumps, controlling many problems associated with corrosive chemicals. Advantages Everlube Product. We meet your toughest performance specifications. Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
Hamilton Company
Duo Syringe Pump - One Pump. Two Orientations. Hamilton Launches the Duo Syringe Pump for Flexible, Precise Liquid Delivery in Research Applications. Duo Syringe Pump a new benchtop syringe pump designed for research applications that require independent control, reproducible liquid delivery, and adaptable fluidic configurations. The Duo Syringe Pump combines two independently controlled syringe drives with an integrated touchscreen. The interface simplifies channel configuration, syringe selection, flow parameters, and method setup, while... (read more)Browse Liquid Handling Pumps Datasheets for Hamilton Company -
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps — Pump Shafts of reliability. Through precise manufacturing technologies, the company can customize surface roughness and dimensional accuracy to meet specific customer requirements. Niimi maintains strict quality control throughout the entire production process, from raw material manufacturing and finishing to final product inspection. Manufactured in Japan, its products are known for their reliability and quality. In addition, Niimi 's magnetic pumps utilize a non-contact drive mechanism based on magnetic force... (read more) -
Vaughan Company
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan Company
Submersible Chopper Pumps Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Liquid Handling Pumps Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)Browse Liquid Handling Pumps Datasheets for Vaughan Company
-
Probabilistic Well-Time Estimation Revisited
Work string through tight spots while RIH/POOH BHA Pull, M/U and re-run BHA for HR or PR High gas, close annular and circulate out through open choke Slow drilling Replace mud pump swabs , liners, etc. (off critical path) CBU for drilling…
-
Environmental Measurement-While-Drilling System and Horizontal Directional Drilling Technology Demonstration, Hanford Site
While down, :rew replaced mud pump swabs .
-
Geothermal wells: a forecast of drilling activity
This caused the rubber swabs on the mud pumps to become spongy.
-
Testing geopressured geothermal reservoirs in existing wells: Pauline Kraft Well No. 1, Nueces County, Texas. Final report
Cleaned cutting out of mud tank and went back in hole. .... Drilled from 610 feet to 673 feet with only one pump . .... Clutch went out on small pump, and swabs leaking on main pump.
-
Drilling Optimization Methodology Connects 20+ Technical Disciplines
Lost circulation, pack off, lower ROP, longer overall time to drill, hole stability swabs causing breakout/collapse. .... Maintain continuity of wellsite experience and the specific method of running the mud system. .... Rig limitations prevent pumping optimum flow rate of 1,000 gal/min.
-
Alternative Weighting Material
Both Well D and Well E reportedly had problems with pump liners, swabs , etc., during the drilling operations. .... It is interesting to note that the mud -mixing pump did not have any of these problems.
-
Kick Detection and Well Control Training
After making mud weight calculations and a decision on how to control the well, a simula- tion … kill method to use, some of the problems they are faced with are the failure of the annular preventer and pipe rams, lost circulation, second kicks, plugged chokes, washed out chokes, a hole in the drillpipe, pump swabs cutting out, bit plugging…
-
Permanent Instrumentation for Production Optimization and Reservoir Management
…drilling progresses, the gradual rise in .bottomhole temperature due to heating of drilling mud as it passes .... The pressure swabs at the conclusion of drilling are relatec;l to the running of the liner. .... • was the pump seated properly?; • is slippage occurring in the charge pump of Well 2…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…mops more morn moss most mote moth moue move mown mows much muck muds muff mugs mule … prop pros prow pubs puce puck puff pugs puke pule pull pulp puma pump punk puns punt … sulky sully sumac sumps sunny sunup super surds surer surfs surge surly sutra swabs swags swage swain…
-
Field Validation of Transient Swab-Surge Response With Real-Time Downhole Pressure Data
…the surface and downhole were a major concern because full dynamic response to swabs and surges are … Alaska and North Sea wells with a range of hole diameters and differ- ent base-fluid muds . .... downhole-drilling-data measuring tool runs to cover swabbing, surging, reciprocation, and simultaneous pumping operations during tripping.
Indicates content that may require registration and/or purchase.