-
Supplier: Kyocera Corporation
Description: Excellent heat and thermal shock resistance, and particularly good creep resistance. Its thermal expansion index approximates that of a silicon semiconductor chip.
- Thermal Conductivity: 5 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 to 5.8 µm/m-C
- Dielectric Strength: 15,000,000 V/m
- Electrical Resistivity: 1,000,000,000 to 100,000,000,000,000 ohm-cm
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 5 µm/m-C
- MOR / Flexural Strength: 6,526.65777107386 to 24,656.2626907235 psi
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the
- Bore Diameter (I.D.): 0.156 to 7.5 inch
- Diameter: 0.25 to 7.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
-
Supplier: Saint-Gobain Innovative Materials
Description: Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc.
- Rod / Wire Diameter: 4.75 mm
- Spray Technology: Flame Spray - Wire
- Features: Specialty / Other
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and
- Particle Size: 10 to 45.00000000000001 µm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
- Features: Specialty / Other
-
Supplier: Accuratus Corporation
Description: Mullite is a good, low cost refractory material with a nominal composition of 3Al2O3•2SiO2. The raw materials for mullite are easily obtainable and are reasonably priced. It has excellent high temperature properties with improved thermal shock and thermal stress owing to the low
- Shape / Form: Fabricated / Custom Shape
- Specialty Ceramic Type: Mullite
- Features: Specialty Ceramic
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the
- Bore Diameter (I.D.): 0.047 to 0.063 inch
- Diameter: 0.188 to 0.25 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the
- Bore Diameter (I.D.): 0.047 to 0.625 inch
- Diameter: 0.078 to 0.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain's #1020 is a fused, crushed mullite powder that is blocky-shaped & white in color. This powder produces coatings that are ideal for applications requiring good dielectric strength, thermal insulation and aluminum metal contact.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes).
- Bore Diameter (I.D.): 0.56299243 inch
- Length: 70.86618 inch
- Diameter: 0.75196891 inch
- Density: 2.8 g/cc
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes).
- Bore Diameter (I.D.): 0.09448824 inch
- Length: 59.05515 inch
- Diameter: 0.1574804 inch
- Density: 2.8 g/cc
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Accuris
Description: STANDARD CLASSIFICATION OF MULLITE REFRACTORIES
-
Supplier: Accuris
Description: BRICK MULLITE
-
Supplier: Newark, An Avnet Company
Description: MULLITE DOUBLE BORE
-
Supplier: Accuris
Description: Standard Classification of Mullite Refractories
-
Supplier: ASTM International
Description: 1.1 This classification covers refractory products consisting predominantly of mullite (3Al2O3\u00b72SiO2) crystals that are formed by either converting any of the sillimanite group of minerals, or synthesizing from appropriate materials in a melt or sinter process. 1.2 The values stated in
-
Supplier: Newark, An Avnet Company
Description: MULLITE FOUR BORE - PACK OF 5
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, INSULATING, MULLITE, 25.4 MM ROHS COMPLIANT: NA
-
Supplier: Accuris
Description: STANDARD CLASSIFICATION OF MULLITE REFRACTORIES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: AENOR
Description: REFRACTORY MATERIALS. GENERAL CHARACTERISTICS OF THE REFRACTORIES OF VERY HIGH CONTENT IN ALUMINA. PRODUCTS OF SYNTHETIC MULLITE
-
Supplier: Newark, An Avnet Company
Description: INSULATING SLEEVE, 25MM, 100PC; Sleeving / Tubing Type:Insulating; Sleeving Material:Mullite; Sleeving Colour:-; Internal Diameter:-; Length - Metric:25.4mm; Length - Imperial:1"; Product Range:OV Series RoHS Compliant: Yes
-
Supplier: SELEE Corporation
Description: HYcor® High Alumina, Fused Silica and MOR Shock Mullite. Our PAK-TITE ram products include our PAK-TITE Spinel backup ram and PAK-TITE PL90F plastic for top caps and spouts. SELEE® Advanced Ceramics® covers all of your melting needs with our wide range of products. SELECTION AND USESelecting
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Mullite, Silica / Fused Silica, Silicon Carbide
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢ castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused silica, spinel, zirconia, chromic oxide, and silicon carbide containing
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in sol-gel preparation of mullites.1,2 Reference 1. Boilot, J. P. In Better Ceramics Through Chemistry III; MRS Proc. 1988; Vol. 121, p.121. 2. Columban, P. J. Mater. Res.
- Flash Point: 73.4 F
- Purity: 95 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S), Other Metals (Al, In, Sn, Pb, etc.)
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes).
- Bore Diameter (I.D.): 0.3543309 inch
- Length: 59.05515 inch
- Diameter: 0.6299216 inch
- Density: 3.24 g/cc
-
Supplier: ASTM International
Description: This method is for determining platinum in spent catalysts or catalyst residues at concentrations from approximately 0.05 to 1.0 mass-% by spectrophotometry. The method is applicable to catalysts that may range from gamma- or alpha-alumina to pure silica, aluminum silicates, corderite,
-
Supplier: Pyromation
Description: The straight noble and base metal thermocouple assemblies, with Series 16 mullite and Series 17 alumina protection tubes, illustrated on this catalog page are those most commonly used in high temperature process heating applications. These assemblies are available with a variety of process
- Diameter or Width Range: 0.375 to 0.875 inch
- Sensitive Length: 12 to 36 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
-
Supplier: Pyromation
Description: mullite tubes are composed of 63% alumina, and have slightly more porosity than the Series 17 alumina tube composed of 99.7% alumina, which is considered to be more gas tight.
- Diameter: 0.375 to 1.25 inch
- Bore Diameter (I.D.): 0.25 to 1 inch
- Length: 12 to 36 inch
- Max Use / Curie Temperature: 1,482 C
-
Supplier: CeramSource Inc.
Description: alumina brick alumina content range from 36% to 90% Additional material grades are available for special and customized requirements. Here are just a few examples: Mullite Brick Low Creep High Alumina Brick Cordierite Brick Andalusite Brick Silica Brick Corundum Brick Fire Clay High Alumina
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Description: Wintrustek now offers low-cost, quick-turn Ceramic Setter Plate in Alumina (Al2O3) , Cordierite and Corondum Mullite. As setter plates, ceramic has significant advantages over traditional materials such as graphite or tungsten. This allows for the efficient and cost-effective processing of
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: Wintrustek now offers low-cost, quick-turn Ceramic Sagger in Alumina (Al2O3) ,Cordierite and Corondum Mullite. As sagger, ceramic has significant advantages over traditional materials such as graphite or tungsten. This allows for the efficient and cost-effective processing of high-precision
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application Temperatures to 3400°F Cast parts
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
Find Suppliers by Category Top
Featured Products Top
-
Our Mullite insulating ceramic stands out due to its exceptional high melting point and outstanding thermal (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process Insert the ceramic protection tube into a running process at the rate of 1” per hour per 100°C to prevent thermal shock and (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
good flowability, it is easy to compact.has high hardness, is not easily broken, and produces almost no ash. The amount of resin added can be reduced by more than 30%,which can reduce the gas generation of mold/core sand and reduce the risk of pore formation. The mullite phase of Baozhu (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
Phase Transformation of Kaolinite Clay
For example, refractory-brick making industries, pro- duction of synthetic mullite industries, white ware industries, production of …
-
Pyrometamorphism
… rock consisting mainly of corundum, spinel, magnetite and/or ilmenite-hematite (sometimes including pseudobrookite, mullite , cordierite, sanidine) formed …
-
Ceramic and Glass Materials
Mullite has had significant applications in refractories and pottery for millennia and new applications in struc- tures …
-
Handbook of Ceramic Composites
Mullite -SiC Whisker and Mullite-ZrO2-SiC Whisker Composites .
-
Ceramics
C 530 mullite -ceramics with low alkali content .
-
Thermal/chemical degradation of ceramic cross-flow filter materials
Alumina/ Mullite Filter Tests in a Bench-Scale Fluid-Bed Gasifier ........
-
Revised Phase Diagram for the System Al 2 O 3 —SiO 2
Mullite melts congruently at 1850°C.
-
Alumina‐Silica Phase Diagram in the Mollite Region
The solid solution boundaries of mullite changed with increasing temperature and joined at 1890°C and a composition …
Indicates content that may require registration and/or purchase.