Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard Features: • 100% individually tested • Corrosion resistant - no wetted metals either internal or external • Self-lubricating machined PTFE rotor assures smooth operation and eliminates need for lubrication • Compact size • Fully customized for unique multi-port requirements •
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2 to 5
- Flow (Cv): 0.55 to 3.69
- Primary Material: CPVC, PTFE - Teflon®, PVC, PVDF, Polypropylene (PP)
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the
- Pressure Rating: 500 psi
- Number of Ports: 4 to 6
- Number of Ports/Ways: 4 to 6
- Features: Ball Valves, Other
-
Supplier: DMN, Incorporated
Description: 6"), with up to 14 ports on the larger models i.e. smaller pipe sizes. The normal supply would consist of the diverter unit, a pre-programmed compact controller with an onboard PLC. The controller works with a binary code input from the customer’s PLC. The M-TDV range includes USDA Dairy
- Pressure Rating: 11.603016 to 43.51131 psi
- Media Temperature: -4 to 212 F
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
-
Supplier: IMI Norgren
Description: Vaccon’s Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have four
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. It is designed with one central input port feeding multiple outputs. This valve is designed for use with
- Number of Ports/Ways: 2 to 6
- Pressure Rating: 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs to feed one
- Number of Ports/Ways: 2 to 6
- Pressure Rating: 500 psi
-
Supplier: IMI Norgren
Description: operations. VP80BV-MP pumps offer an integrated valve for saved air and increased production cycles. In addition to the 4 topside vacuum ports, there is a port fitted with a 1.5” diameter glycerin filled vacuum gauge and another port that can be plumbed to a compressed
-
Supplier: Asahi/America, Inc.
Description: Asahi/America is now manufacturing Dymatrix™ MPV PTFE multiport manifold valves at our Lawrence, Massachusetts manufacturing and distribution facility. The MPV is a custom configured manifold that eliminates tubing, fittings and dead space, and is ideal for high purity applications,
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 72.5 psi
-
Supplier: FluoroSeal, Inc.
Description: Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 stainless steel construction Blowout proof stem design Standard (reduced) port design Available in L or T port Standard locking handle ISO 5211 mounting pad suitable for automation Multiport design provides positive seating at all ports Reduces
- Features: Ball Valves, Control Valves, Diverter Valves
-
Supplier: Conant Controls, Inc.
Description: Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 5
- Number of Ports: 5
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the bottom entry
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: NOSHOK, Inc.
Description: These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 4
- Pressure Rating: 10,000 psi
-
Supplier: Lee Co. (The)
Description: The 360° Ported Single-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility. In exchange, this valve has a slight reduction in flow capacity when compared with our standard piloting solenoid valve. The MultiSeal technology eliminates the
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The 360° Ported Dual-Coil Solenoid Valve utilizes a unique MultiSeal® design that provides 360° porting flexibility in exchange for a reduction in flow capacity. It also incorporates an additional coil to provide electrical redundancy for added safety. As a result, the package size and weight
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 grade stainless steel 150 lbs ANSI flanged ends Live loaded stem packing Full port and L or T design, direct mount design also available in + port ISO 5211 mounting pad Direct mounting available on sizes ¼”–4” Investment cast and sand cast body
- Features: Ball Valves, Control Valves
-
Supplier: Asahi/America, Inc.
Description: Type-23 1/2" – 4" Ball Valve Glass filled polyamide actuator body w/ SS trim Rack and pinion with dual opposed piston design Double-acting - air to OPEN / air to CLOSE Namur mount design for solenoid and limit switch mounting 80 psi supply air requirement Visual position indicator PPG
- Features: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of windings allowing
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Features: Ball Valves
-
Supplier: Clippard
Description: The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. •
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Media: Air, Water
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, PILOT SOLENOID VALVE, 3/2 PLASTIC, DIRECTLY CONTROLLED, DIRECT MOUNTING / HOLLOW BOLT, DN 2, MULTI-PORT VERSION, THREADED SOCKETS DIN ISO 228 WITH HOLLOW BOLT G1/4, NORMALLY CLOSED (NC), 24VDC, 10BAR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Pilot Valves, Solenoid Valves
- Features: Threaded
-
Supplier: Radwell International
Description: MANUALLY OPERATED, MULTI-DIRECTIONAL CONTROL VALVE, THREADED BODY VALVE, 25GPM BODY SIZE, 3-POSITION VALVE,4 WAY - SPRING CENTERED, SAE PORTS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Qosina Corp.
Description: the valve closes and keeps air inside. Made from PP, polyester, nitrile and stainless steel, this bidirectional valve features a 0.181 inch OD tubing port and works with our line of multi-colored assembly cuffs (Qosina part # 51410 - 51417). Qosina offers a large
- Media: Air, Water
- Features: Other
- Primary Material: Polypropylene (PP), Stainless Steel
-
Supplier: Eaton Hydraulics Group
Description: Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features a closed-center, parallel or series circuit design, as well as
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Control Valves, Directional Valves
- Media: Hydraulic Fluid
-
Supplier: FluoroSeal, Inc.
Description: The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal® Plug Valve to be retrofitted in-line in process. FluoroSeal®
- Features: Bolt Flange
- Valve Type: Plug Valves
- Media: Water
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Primary Material: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: BI-TORQ® Valve Automation
Description: Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs ISO 5211 direct mounting pad for easy installation
- Valve Size: 1 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Watts
Description: drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91
- Valve Size: 2.5 to 10 inch
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: Lee Co. (The)
Description: The Performance Racing Solenoid Valve was developed with an innovative 12 volt coil and a flange mount installation method to meet the needs of the motorsports industry. The valve incorporates a unique MultiSeal® design that provides 360° porting flexibility without the use of O-rings.
- Pressure Rating: 3,000 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: NIBCO INC.
Description: Brass Ball Valves for use in residential and light commercial applications. Typical services include; Multi-purpose shut-off valve for use in domestic hot and cold water systems, natural or bottled gas and compressed air systems. Valve pressure rating 200 psi/13.8 bar non
- Valve Size: 0.25 to 4 inch
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
- Agency: ANSI, NSF
-
Supplier: Gemu Valves
Description: used such as tank bottom valves, T valves, sampling valves, multi-port valves and tandem welded configurations Optional flow direction, will seal in either flow direction up to full operating pressure Optional mounting position Optional accessories: Stroke
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 58.01508 to 145.0377 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: FluoroSeal, Inc.
Description: End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Techcon
Description: Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Rack Mount
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Techcon
Description: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage No overspray Positive shut-off Adjustable flow control Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet
- Media Viscosity: 1 to 1,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
Find Suppliers by Category Top
Featured Products Top
-
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. The split-body full-port valves come with factory installed (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The innovative JE Series of electric actuators delivers the latest technology at an unmatched value. These smart actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply and can be configured for fail-safe battery backup or modulating functions as options. They are lightweight, compact, and quick and easy to install. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
Conduct Research Top
-
Three-way Ball Valves
Although the vast majority of ball valves are simple 2-port valves, there is a market for multi-port valves too. In certain types of industrial application they offer advantages over the straight 2-port products.
-
Three-way, Multiport Ball Valve Flow Patterns
The standard manual three-way valve is usually installed so that the bottom port â Câ is the common port. Turning the handle 90 degrees diverts the flow to the right, port â Aâ or to the left, port â Bâ , or turns the flow off. Thereâ s a couple of things to remember though. Letâ s say
More Information Top
-
High‐Throughput‐Experimentation in heterogeneous catalysis
The downflow of individual catalysts is directed to multi port valves or valve circuits and the downflow a or sees fewer channels to the analyser, the residue is supplied to the exhaust gas.
-
New ecological manufacturing method for primary amines through hydroaminomethylation of olefins in supercritical ammonia
Thereto, the compound between pump and multi port valve was separated after the charging of the autoclave and a sample loop was connected volume to about 0,1 mls.
-
High‐Throughput‐Testung of catalysts for the Dampf‐Reformierung of methane
With the specifically become assembled multi port valve for the high flow rate reactors the product gases from every tube directed after each other to connected online-gas chromatographs where the product gas is qualitatively analysed.
-
Mehrskalige modeling of the local catalyst structuring of an indirect internal reformer of an enamel carbonate fuel cell
With the specifically become assembled multi port valve for the high flow rate reactors the product gases from every tube directed after each other to connected online-gas chromatographs where the product gas is qualitatively analysed.
-
PO3 ‐ Halogens
Transfer of liquids was performed either by gas flow using a web of Burkert Compromatic valves or by four automated Kloehn syringes equipped with multi port valves .
-
Parallel synthesis and test of catalysts close on conventional test conditions
At the time we carry out the first tests with a 48 compartments-parallel reactor that is provided with a multi port valve to simplify the structure.
-
Surface species in the direct amination of methanol over Brønsted acidic mordenite catalysts
The effluent gas stream was stored in 16 loops of a multi port valve and subsequently analyzed by means of gas chromatography.
-
Octane Improvers
WEAK BASE RESIN; MULTI PORT VALVE DRIVER 6 HP .
-
Electrochemical Activation of Catalysis
In this case the use of multi port valves for sampling and injection of the samples in the gas chromatograph columns is preferred, compared to the use of a gas syringe.
-
Practical aspects of steam injection processes: A handbook for independent operators
( Multi Port Valves , Hardness P.O. 2792 .
Indicates content that may require registration and/or purchase.