-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Eaton Cooper Power Systems
Description: space saving, money saving package. The three-phase VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 7,500,000 VA
- Output Type: AC
-
Supplier: Beckhoff Automation LLC
Description: solution for keeping installation simple in demanding applications. In combination with the SCL6xxx pluggable low power split-core transformers, the EL3475 enables configuration-free commissioning, as the current transformer ratios are set automatically between the
- Data Acquisition: I/O Module
-
-
Supplier: Beckhoff Automation LLC
Description: the ideal solution for keeping installation simple in demanding applications. In combination with the SCL6xxx pluggable low power split-core transformers, the EL3475-0200 enables configuration-free commissioning, as the current transformer ratios are set automatically
- Data Acquisition: I/O Module
-
Supplier: Coilcraft, Inc.
Description: alternative to custom core and bobbin transformers. High isolation voltage, 2250 Vrms, one minute isolation (hipot) between primary and secondary windings Ideal for use in a variety of circuits including flyback, multi-output buck, SEPIC, Ćuk and Zeta. High efficiency and
- Inductance Range: 150 microH
- DCR: 1.35 ohms
- Operating Temperature: -40 to 125 C
- Core Material: Ferrite
-
Supplier: Visual Sound, Inc.
Description: around a new power core design with over-sized toroidal transformers and extra-large heat sinks. The amps maintain cool operating temperatures thanks to an innovative forced-air cooling system with temperature sensitive variable-speed fans. Trouble free operation is provided by
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Over 50 measured parameters for energy measurement, monitoring and diagnostics 3 or 18 channels for multi-circuit or branchcircuit monitoring Single or 3-phase energy and power meter for submetering applications Mix-and-match a full range of Split-Core or RōCoil™
- Data Acquisition: Datalogger / Recorder
-
Supplier: Sonel Test
Description: engineering objects such as: single and multi-core cables, transformers, motors and generators, capacitors or circuit breakers and other power station equipment. Features Insulation resistance measurement up to 40 TΩ Measurement voltage - any in the range of 50…10000 V, 50…1000
- Features: Other
- Output Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are (read more)
Browse Signal Conditioners Datasheets for WAGO -
We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry’s up to several hundreds of Henry’s and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to suit your needs. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Majestic Transformer Co. -
isolated from the core. With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
, the Multi Control Valve features an inert, polymer fluid pathway that mitigates cold plate fouling and supports current coolant integrity guidance. Furthermore, its digital telemetry and automated dynamic balancing enable operators to achieve the tight rack flow distribution (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
. Broad inventory of WiFi/Bluetooth modules and related components Support for component selection and cross-reference guidance Coordination across multi-stage delivery requirements, from prototype to volume orders Get in Touch Contact Win Source today to discuss sourcing ESP32 modules or related components for your project, or visit our website for current stock and pricing. (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
What Are Transformer kVA Ratings? At its core, a transformer’s kVA (kilovolt-amperes) rating defines its power capacity. In simple terms, the kVA rating tells you the maximum apparent power a transformer can deliver. This involves both current and voltage, two critical (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Chassis/panel-mount transformers Chokes Class 2 transformers (up to 100VA) Control transformers Current transformers (toroidal, laminated) Dry-type transformers Ferro-resonant transformers Impedance matching Impregnated or (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
current. Measurements can be made on single and multi-conductor cables, ground and bonding straps, shielded conduits and on coaxial cables. A current probe acts as a single turn primary, multiple turn secondary transformer, placing low series impedance in the probed power line or signal lead while (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
More Information Top
-
Novel zero ripple DC current transformer design
Index Terms -DC current transformer , Transistor- core multi vibrator, Two phase clock pulses, Saturable core.
-
Modeling, analysis and simulation of electrical and mechanical systems with Maple ™ and MapleSim ™
After importing views, the influence of the saturation of the magnetic core of the transformer by high currents mustn't be neglected now anymore .
-
Harmonic measurements: current and voltage transducers
The transducers include two-stage and electronically-aided instrument transformers, openable- core AC and ACDC current transformers , multi -stage clamp-on current transformers, and current-comparator-basedcurrent and voltage transducers.
-
Gerthsen physics
Allg. the attenuation through eddy currents like in the transformer core through lamination of many thin sheet metals.
-
Gerthsen physics
Allg. the attenuation through eddy currents like in the transformer core through lamination of many thin sheet metals.
-
CR4 - Thread: CT
2- In multi secondary winding (tap) current transformers (please don't say multi core ) higher knee point voltage is related to higher tap.
-
Filtering effects of substation secondary circuits on power system traveling wave transients
Substation Secondary Cabling Most high voltage substations incorporate a double reaker or breaker-and-a-half busbar arrangement, where ach line bay contains one current transformer per phase. ,hort multi - core cables are usually laid in conduits or .
-
Synchronized Phasor Measurements and Their Applications
Most current transformers in use in substations are magnetic core multi - winding transformers.
-
A modern earth-fault relay equipment for use on systems protected by Petersen coils
The best-known methods are the employment of: Multi-element relay Multi-coil relay Summation current transformer Paralleled current transformers Core -balance transformer (5.1) Multi -Element Relay The principal objection to this method is the weight of the movement.
-
Information Computing and Applications
…need to have some ground to avoid floating potential core due to discharge its core grounding current is very small, about a few to tens of milliamps, when multi - core transformer ground fault occurs when generates eddy currents will increase the core…
Indicates content that may require registration and/or purchase.