-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. Includes stereo down-mixing of multichannel input signals to enable simultaneous distribution of multichannel and
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The Atlas Sound F6 Amplifier Mainframe System is the industry's most versatile multi-channel amplifier. An innovative, modular input and 6-bay output section allows the F6 to be easily configured for most 4?/8? or 70.7V zone amplification applications. Each
-
-
Supplier: Visual Sound, Inc.
Description: you convenient connections to peripherals Space-saving, down-firing multimedia speakers provide quality sound Multi-directional NaViKeyTM allows for easy screen setting adjustments Dynamic Video Mode enhances video and images with real-time optimization of brightness, color and
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Harman Pro North America
Description: compromising a powerful feature set. The Si Compact 24 feature 24 recallable mic pre amps plus 4 stereo returns, AES in and 64 input option slot with a capacity to combine up to 40 of these inputs to mix; each input is 'fully equipped' with compressors, gates, parametric EQ,
-
Supplier: 4D Systems Pty. Ltd.
Description: screen. The module is an elegant combination of a 1.44” TFT LCD screen, along with a modest but comprehensive collection of I/O Features. These include a micro-SD card connector, two general purpose input/output pins (GPIO's) with Dallas 1-Wire Support, Analog Input and
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Tripp Lite by Eaton
Description: equipment performance.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.4399999999999995 kwatts
- Runtime at Half Load: 15.4 minutes
-
Supplier: Microchip Technology, Inc.
Description: Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs with complementary
- Clock Speed: 300 MHz
- Internal RAM Size: 384 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 12
-
Supplier: Optoma Technology, Inc.
Description: State-of-the-Art DLP Technology Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The GT750E multi-color processing system features a six-segment color wheel coated with an
-
Supplier: Tripp Lite by Eaton
Description: ConditionsThe SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays
-
Supplier: Optoma Technology, Inc.
Description: Technology Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TX551 multi-color processing system features a six-segment color wheel coated with an advanced material that
-
Supplier: Optoma Technology, Inc.
Description: BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TS551 multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for
-
Supplier: Tripp Lite by Eaton
Description: emergency. The SMART3000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.Multi-Function LCD and Audible Alarms Keep You InformedThe front-panel LCD information and configuration screen displays
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.2499999999999964 kwatts
- Runtime at Half Load: 9.5 minutes
-
Supplier: Optoma Technology, Inc.
Description: sound with two 0.5W speakers Movie, photo and MS Office file player allows for direct playback without a PC On-board memory and microSD card slot allows for memory expansion up to 32GB VGA cable adapter standard – Connect to PCs and laptops to display content Composite video
-
Supplier: ValueTronics International, Inc.
Description: memory cards (256 MB) (optional) Ethernet/Fast Ethernet (10/100 Mbit/s) network card for remote control from a PC or another FTB-400 (optional) Fax modem (56.6 kbit/s) (optional) 512 MB SDRAM. Quick access to internal memory IrDA port and two USB 1.1 ports. Speed up data transfer
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
As modern products become larger, lighter, and more structurally sophisticated, traditional single-input vibration testing can no longer accurately reproduce real-world operating environments. Aircraft structures, electric (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
As modern products become larger, lighter, and more structurally sophisticated, traditional single-input vibration testing can no longer accurately reproduce real-world operating environments. Aircraft structures, electric (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
leading supplier of PCBs to the semiconductor ATE market. These board provide customers with the ability to efficiently test portions of their design in less time with improved reliability. At Summit, we have the extensive, first-hand experience required to manufacture these large, multi (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
Up to 136 input channels per controller Up to 16 simultaneous drive channels Supports synchronous, asynchronous, and multi-axis vibration control (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Multiple velocity and position feedback options (7 options). Digital I/O and analog inputs Controller/subordinate and stand- alone operations available Modular design with three performance classes Available as plug-in card version (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO
More Information Top
-
Fault diagnosis of the machines in power plants using LPC
Sound Data Acquisition 2.1 Sound Monitoring System The sound monitoring system consists of 3 microphones, AD converter, multi -channel input sound card , and PC as shown in figure 1.
-
CR4 - Thread: PC Sound Mixer
Check out m-audio for multi -channel input /output sound cards .
-
Position calibration of microphones and loudspeakers in distributed computing platforms
This signal is recorded by looping the output channel directly back to an input channel, on a multi channel sound card .
-
A plug-in based audio rendering concept for an MPEG-4 audio subset
The system uses the 'PortAndio' API for audio input and output to any multi channel sound card and supports many different drivers on different platforms, e.g. AS10 and Directsound on Windows and ALSA on Linnx [4].
-
Brain Informatics
The SoundcardEEG (scEEG) has various designs which utilize a PC sound card to receive and digitise a multi -channel analogue input .
-
Research of an possibility of multichannel sound registration system building on the basis of a single channel sound card of the computer lBM PC
For multi channel input of a sound , at presence of a sound card with one entrance channel (often integrated in the motherboard of a IBM PC), other sound card, with the large number of channels financial expenses do not justify it.
-
Implementation issues of 3D audio in a virtual room
The input sound to the room acoustic modeling comes from a real-time multichannel input or from one or more audio files, and the output is sent via the multi channel sound card to digital-to-analog converters and speakers.
-
[RESOLVED] speaker & mike for OfficePorte 33.6 ext?
Thanks for the input Don, but that's my problem, there are no other entries in my multi media other than my regular sound card .
-
San Diego
…here, from the limit installation in Tijuana against makes parks the Friendship clearly, has what great importance Tijuana for many Mexicans: It stands for many symbolically for an entrance door in USA and therewith also for a ticket to a better life.
-
Automation Equipment and Systems
System hardware is shown in Fig 3, including the sound card , the multi -channel analog switch, a signal conversion module, signal calibration module, single-chip microcomputer 1, a pulse signal input selection module, single-chip microcomputer 2.
Indicates content that may require registration and/or purchase.