-
Supplier: InspectorTools
Description: Thermometer with laser pointer True RMS CAT III-1000V, CAT IV-600V rated with 0.06% basic DCV accuracy Heavy duty Double molded, water resistant package Large backlit 40,000 count LCD with 40-segment bargraph Memory for storage and recall of three measurements Type K thermocouple contact
-
Supplier: Isotech North America
Description: The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability, Records Min/Max Values
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology, Thermocouple Technology
- Interface Options: Serial Interface
-
Supplier: TEGAM, Inc.
Description: Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
-
Supplier: ValueTronics International, Inc.
Description: The 1524-P4-156 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle
-
Digital Thermometers - 421502 - Extech Dual-Input Thermocouple Thermometer with Alarm -- GO-95001-02Supplier: Cole-Parmer
Description: Programmable HI/LO audible alarms This rugged thermometer is ideal for for field use. Dual input thermometer with large dual display that features differential temperature, MIN/MAX/AVG readings, data hold, relative functions, and programmable Hi/Lo audible alarms. Accepts any type K or
- Fahrenheit Scale: -328 to 2,498 F
- Celsius Scale: -200 to 1,370 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: readings. • Probes are sold separately Choose the Oakton
Temp-100 thermometer for single temperature readings or simultaneous dual temperature readings. Meter accepts all type J, T, E, and K thermocouple probes with miniconnector. This robust and reliable meters work in any - Fahrenheit Scale: -418 to 3,272 F
- Celsius Scale: -250 to 1,800 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Transcat, Inc.
Description: Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients Multimeter functions: AC/DC Voltage,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage, Resistance,
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Transcat, Inc.
Description: probes. The optional H5 holster lets you clip the T5 onto your belt. Product Highlights Fluke 62 Max+ Infrared Thermometer with Dual-point Laser Sighting Wide temperature range from -30° to 650°C (–20° to 1202F) 12:1 distance-to-spot ratio ±1% Accuracy of the reading. Dual, rotating
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures
-
Supplier: Cole-Parmer
Description: readings. • Probes are sold separately Choose the Oakton
Temp-100 thermometer for single temperature readings or simultaneous dual temperature readings. Meter accepts all type J, T, E, and K thermocouple probes with miniconnector. This robust and reliable meters work in any - Fahrenheit Scale: -418 to 3,272 F
- Celsius Scale: -250 to 1,800 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type K TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type T TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 6 Input Switch Box T/C Type J TEGAMS's 80XX series switchbox enables you to read six probes in any sequence on your K, J or T thermometer. Compatible with virtually every bench top or handheld thermometer, TEGAM's multi-probe switch boxes plug directly into any
- Number of Poles: 1 poles
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: Cole-Parmer
Description: • Combine the functionality of a digital multimeter and an infrared thermometer! • Safe, non-contact temperature measurements • Laser pointer improves infrared aim and accuracy The ONLY multimeter with a built-in noncontact infrared thermometer • IR thermometer has 8:1
-
Supplier: Isotech North America
Description: includes a built-in temperature indicator for high accuracy or for best accuracy an external indicator can be used. An ideal combination is the TTI-6 and 935-14-16 Probe which can be programmed with up to five calibration points to provide high accuracy digital probe matching.
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: Transcat, Inc.
Description: accommodates up to four 6.35 millimeter probes, improves heat transfer and temperature stability. This better equalizes the temperature between the reference probe and the UUT, which lowers measurement uncertainty compared to calibration without a block. The furnace configuration can
- Display: Digital Readouts
- Environmental Properties: Thermocouple
-
Description: Power Utility industry. The same-patented Fluoroptic® Thermometer (FOT) technology is employed using a lifetime LED light source to activate the sensors. The ThermAsset2 utilizes the LumaSense ruggedized probes, the toughest in the industry, which require no calibration over the life
- Number of Inputs: 8 inputs
- Number of Control Outputs: 6 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller
-
Supplier: ValueTronics International, Inc.
Description: Calibration Software (RS232) Applications: Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: 47.3 cm (18.6 in) overall Applications Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options) Panel meters
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
or instrument is available with a digital module at the end of the cable. Inside the module is a chip that digitizes the analogue signal from the probe. The probe is actually calibrated and linearized at the Solartron factory, with a guaranteed accuracy of 0.05% of range or 0.2 microns, whichever is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
/vacuum sealing for tubes, probes, pipe, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. Split Seal Fittings are designed to facilitate (read more)
Browse Datasheets for Conax Technologies -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Gold Cup Probe, we knew there was a challenge worth tackling. This wasn’t just about making a new product, it was about rethinking how tube metal temperatures (TMTs) are measured in some of the harshest environments in the world, like ethylene crackers and steam methane reformers (read more)
Browse Infrared Thermometers Datasheets for LAND -
geometric features using gray-value analysis for enhanced inspection workflows. Multi-Device & Automation Ready Compatible with i-Probe systems (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
with a tracking i-Probe to probe inaccessible areas such as reference holes and hidden points. This contact measurement probe can ensure precise results with both wired and wireless options. Multi-tracker Measurement Its measurement range can be (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Workflows TrackScan Sharp supports i-Probe contact measurement, intelligent edge detection, multi-tracker expansion, and robotic integration, giving professional users more options for complex inspection and automated measurement tasks (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
high-performance processorfor high-SNR digital output Up to 2700 Hz output ratefor observing rapidly changing interaction events Low zero drift, low temperature drift, and low cross-axis influence Up to 350% overload (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Isolation and phylogenetic diversity of members of previously uncultivated ɛ‐Proteobacteria in deep‐sea hydrothermal fields
Physical properties such as pH and oxida- tion^reduction potential (ORP) of the sediments were measured onboard with a digital thermometer and multi - probe (Horiba, Kyoto, Japan).
-
Hypothalamic endogenous noradrenaline and thermoregulation in the cat and rabbit
During the experiments rectal temperature was measured continuously in all animals by thermistor probes and a multi channel digital thermometer (Yellow Springs Instrument Co.) with a 10 min recording interval.
-
Effective thermal conductivity of loose particulate systems
An iron-constantan thermocouple located close to the probe surface, and connected to a multi channel digital thermometer detected the tem- perature changes which were recorded every 10 s for a total period of 600 s.
-
OMICS Publishing Group | Full-text | Seasonal Variations in Physico-Chemical Parameters of the Topcamp Stream and Heavy Metals Accumulation in Freshwater Crust...
Temperature of the effluents and ambient temperature was measured in situ using portable digital multi -stem thermometer (Hanna Instrument Co., Italy) with external sensing probe .
-
in vitro thermo‐chemosensitivity screening of spontaneous human tumors: Significant potentiation for cisplatin but not adriamycin
The temperature was monitored continuously in sham culture plates, with ther- mocouple probes (Bailey MT-24, Sensortak, Clifton, NJ) con- nected to a multi channel digital thermometer (Bailey BAT-8).
-
Dynamics of Microbial Populations and Strong Selection for Cycloclasticus pugetii following the Nakhodka Oil Spill
Water temperature during hybridization and washing was strictly con- trolled with a Multi -Shaker Oven HB (Taitec, Koshigaya, Japan), using a Digital Thermometer 2455 equipped with a flexible code probe 2459-07 (Yokogawa, Tokyo, Japan).
-
Screw pressing performance of whole and dehulled flaxseed and some physico-chemical characteristics of flaxseed oil
During screw pressing of whole and dehulled flaxseed in the oil expeller, the flaxseed oil and cake temperatures were measured by using a digital multi - thermometer (least count=0.1 °C … … by placing the mea- suring probe of the thermometer at …
-
ZCP2007HT419
Temperature Test calorimeter for the quenchants cooling curve analysis (ISO 9950) and hardenability Test certified glass bulb and dial thermometers, multi functional digital and high temperature infrared thermometers , laboratory precision hand held Calibrator … … circular recorders certified thermocouples, surface/insertion probes , processes indicators, flowmeters .
-
Intrapulmonary percussive ventilation superimposed on conventional ventilation: bench study of humidity and ventilator behaviour
Two thermal probes , one dry and one wet, were placed in the inspiratory part of the device and monitored on a multi -channel high-precision (0.1°C) thermometer with digital reading (lR1000, Yokogawa electric corpo- ration, Yamanashi-ken, Japan).
-
Springer Handbook of Metrology and Testing
… time 248 spinodal decomposition 1107 spin–orbit – coupling 230, 245 spin–spin – coupling 260 – relaxation 261 split cavity resonator 536 split-post dielectric resonator 536 SPM (scanning probe microscopy) 223, 281, 308 … … 673 standard platinum resistance thermometer 473 standard time–temperature curve … Stanford multi -actuator receiver transduction layer (SMART layer) 946 static bending technique 778 static SIMS 283, 303 static tester … … – process 603 – scattering 603 – shift 228, 244, 631 Stokes–Wilson scattering 240 storage oscilloscope – digital 621 strain 341, 342 …
Indicates content that may require registration and/or purchase.