-
Description: A multiple-effect evaporator, as defined in chemical engineering, is an apparatus for efficiently using the heat from steam to evaporate water. In a multiple-effect evaporator, water is boiled in a sequence of vessels, each held at a lower pressure than the
-
Supplier: APV, An SPX Brand
Description: Combining all the advantages of the Rising/Falling Film Plate Evaporator with the even shorter residence time, the APV Falling Film Plate Evaporator is widely recognized as the standard for making premium products. The APV Falling Film Plate Evaporator has a patented
- System Capacity: 9,070.29478458049 to 272,108.84353741497 kg/hr
- Type: Falling Film
- Application: Food Processing
-
Supplier: APV, An SPX Brand
Description: Evaporator can configured in single or multiple effects for steam economy. Mechanical Vapor Recompression (MVR) has also been utilized for maximum operating economy. Typical applications: Gelatin Liquid egg Inorganic acids Caustic soda Waste streams
- Application: Food Processing
- Type: Forced Circulation / Crystallizer
-
-
Supplier: APV, An SPX Brand
Description: much smaller production or pilot plant trials a âJuniorâ plate evaporator can operate as low as 100 lbs/hr (45.5 kg/h) water removal. Either plate can be arranged in a multiple effect system to maximize thermal efficiency. Typical applications: Fruit juices Fruit purees Sugars
- System Capacity: 4,535.147392290259 to 158,730.15873015864 kg/hr
- Type: Falling Film, Rising Film
- Application: Food Processing
-
Supplier: GEA Process Engineering Inc.
Description: Thermal Vapor Recompression (TVR) In multiple-effect evaporators with TVR, the heating medium in the first calandria is the product vapor from one of the associated effects, compressed to a higher temperature level by means of a steam ejector (TVR). The heating medium in
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As
- Operating Temperature: -3.9999999999999996 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As
- Operating Temperature: 0.9999999999999984 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation crystallizers are of the (Mixed Suspension Mixed Product Removal) MSMPR type and operate either on controlled or "natural" slurry density depending upon process requirements and/or unit material balance. These systems can be either single or multiple effects and the
- Type: Forced Circulation / Crystallizer
-
Distillation Equipment and Solvent Recovery Systems - Multi-stage Pressure Column Distillation UnitsSupplier: BMT USA, LLC
Description: Multiple Effect Water Stills Combining the advantages of the natural circulation method of distillation with the separation of pyrogens by forcing the steam produced to make a number of rigorous turns, the Pharmatec Multiple-Effect Water Still produces the highest quality
- Solvent Recovery Technology: Distillation
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: inTEST Thermal Solutions
Description: effect • 70mm thick foam insulation, better insulation effect, help to maintain temperature stability inside the refrigerator • Forced-Air Circulation for large airflow with special air ducts to guarantee inner temperature consistency • Large area of the evaporator design,
- Chamber Capacity: 17 to 25.999999999999996 cubic feet
- Temperature Range: -10 to 30 C
- Number of Doors: 1 to 2 #
- Operating Temperature: 14 to 86 F
-
Supplier: SAE International
Description: extended to account for the effect of diesel pilot injection on the increase of in-cylinder turbulence level. Since in the conventional dual fuel combustion process multiple flames propagate through the combustion chamber, multiple flame propagation model has been developed.
-
Supplier: BETE Fog Nozzle, Inc.
Description: cone—combine to give full cone effect Spray pattern: Full Cone Spray angles: 90° and 120° standard Flow rates: 3.0 to 534 gpm (9.67 to 1720 L/min) Fire Protection Approved This BETE high-efficiency spiral was designed specifically with critical fire and explosion suppression applications in
- Maximum Pressure: 400 psi
- Maximum Flow: 726 to 4,572 GPH
- Orifice Size: 0.38 mil
- Material: Brass, Steel - Stainless
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: High speed compressible flow to find choking conditions or the location of shock waves High speed flow in rotating equipment The proper physics within multiple parts rotating with respect to each other Aerodynamic heating and ablation (may require coupling with NX Advanced Thermal) The impact
-
Supplier: SAE International
Description: the cooling effect. By using computational fluid dynamics, in-cylinder visualization and tests of an actual engine, the mechanism involved in these four effects was analyzed, including consideration of the fuel injection state, fuel-air mixture formation and the effect of the
-
Supplier: Bronkhorst USA
Description: exact desired amount of fluid. In contrast to the gravimetric method (weighing scales), multiple fluids can be dosed simultaneously. Furthermore the scales need to be re-zeroed when switching from one fluid to another, whereas instruments with CORI-FILL™ technology just require a short reset
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: TSI Incorporated
Description: simultaneously more accurate and simpler to use than complex, expensive, and potentially error-prone systems employing multiple cameras. A specially-made camera mount and precision rails allow easy camera setup at the optimum GSV viewing angle and rapid positioning for measurement at
Find Suppliers by Category Top
Conduct Research Top
-
Application of Smart Instruments in MVR Evaporation System
In recent years, due to increasingly strict environmental policies, particularly the proposal of "carbon peak" and "carbon neutrality" targets, MVR (Mechanical Vapor Recompression) evaporators have gained significant popularity compared to traditional single-effect and multiple-effect evaporators
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Advantages and Limitations of Different Arrangements in Multiple Effect Evaporators .
-
Modelling and Control of an Industrial Multiple‐Effect Evaporator System
This fluid is burned in recovery boilers after passing through an increasing concentration process in a multiple effect evaporator system.
-
To Study the Parametric Effects on Optimality
of Various Feeding Sequences of a Multi-
effect Evaporators in Paper Industry using
Mathematical Modeling and Sim...
Abstract—This paper describes a steady state model of a multiple effect evaporator system for simulation and control purposes.
-
Fundamentals of Food Process Engineering
Multiple effect evaporators are often constructed with the same heat transfer surface areas in each effect.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
(1) For any incinerator, a monitoring device for the continuous measurement of the combustion temperature at the point of incineration of effluent gases which are emitted from any digester system, brown stock washer system, multiple effect evaporator system, or condensate stripper system…
-
Proceedings of Fifth International Conference on Soft Computing for Problem Solving
The thermal integration of multiple effect evaporator system (MEE) was studied by Higa et al. [3] for sugar plant based on grand composite curve.
-
Exergetic evaluation and comparison of quintuple effect evaporation units in Indian sugar industries
To attain a better energy economy, multiple effect evaporators (MEEs) based on Norbert Rillieux principle [2] are used in the evaporation house.
-
Handbook of Food Process Design, 2 Volume Set
(1979) Optimal flow-pattern of multiple effect evaporator systems.
-
Introduction to Food Process Engineering
312 12.5 Sizing of Multiple Effect Evaporators . . . . . . . . . . . . . . . . . . . . . . . .
-
Fruit Manufacturing
3.3.5 Multiple Effect Evaporator . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.