Products/Services for Multipoint Flare
-
Gas Flares - (30 companies)Gas flares, alternatively known as a flare stacks, are used to eliminate waste gas, which is released via pressure relief valve when needed to ease the strain on equipment. Gas flares, or flare stacks, are used to eliminate waste gas and to reduce...
-
WiFi and WiMAX Wireless Chips - (48 companies)WiFi wireless chips and WiMAX wireless chips are used in fixed broadband wireless access networks that use point-to-multipoint architecture. WiFi chips are based on the IEEE 802.11 standard. WiMAX chips are based on the IEE 802.16 standard. WiFi...
-
Tube End Forming Machines - (112 companies)Tube end forming machines are used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching. Tube end forming machines are used to perform...
-
Level Sensors - (1084 companies)Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point. Level sensors are used to detect liquid or powder levels, or interfaces...
-
Tube End Form Tooling - (25 companies)Tube end form tooling is made for tube end forming machines, and used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching. Tube end...
-
Grounding Grids - (10 companies)...and reduce step and touch potentials. Grounding grids, also called multipoint grounding systems, are grounding arrays that electrically ground structures. Applications for grounding grids include pipelines, substations, transformers, large motors, computer...
-
Thread Mills - (69 companies)Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread...
-
Video Conferencing Equipment - (31 companies)...conferencing system are integrated with external devices, digital signage, and software applications. End-to-end solutions may also use immersive telepresence, multi-purpose systems or rooms, centralized management and scheduling tools, multipoint...
-
Igniters - (81 companies)...igniters on the market. However, many igniters do not have the correct voltage or warm-up time as the original design. Related Information. CR4 Community --Ignition. CR4 Community --Remote Ignition of Flare. Image credit: Coors Tek...
-
Wrenches - (429 companies)...wrenches. Box wrenches. Chain wrenches. Combination wrenches. Crowfoot wrenches. Dog bone wrenches. Flare-nut wrenches. Key wrenches. Lock wrenches. Lug wrenches. Single end wrenches. Socket wrenches. Spanner wrenches. Spud wrenches. Strap wrenches...
Product News
-
Panametrics
Total Flare Control Our flare gas mass flow meters provide critical flow data and diagnostics reliably over a wide flow range (turn-down ratio) with excellent low-end resolution to help improve the efficiency of petrochemical plants, refineries, and offshore platforms. Our flare gas mass flow meters use a proprietary algorithm that immediately determines the molecular weight and mass flow rate of the flare and sweep gas. These accurate and efficient meters conserve energy and reduce product loss by identifying... (read more)Browse Flow Meters Datasheets for Panametrics -
SICK
Flowsic 100 Flare XT Emission control or monitoring, detection of flare gas leaks, steam flow measurement, monitoring of gas losses, monitoring of steam injection in flare gas burning, as well as process optimization and condition monitoring are fields of use for this gas flow meter. The gas flow meter is measuring values such as gas velocity, gas temperature, gas volume and mass, mass flow rate, molecular weight, volumetric flow a. c., volumetric flow s. c. and sound velocity. The flare gas flow meter provides... (read more)Browse Gas Flow Meters Datasheets for SICK -
Shortridge Instruments, Inc.
Fast & Accurate Multipoint Temperatures AirData Multimeter ADM-850L. ELECTRONIC MICROMANOMETER. The ADM-850L Multimeter offers the unequaled accuracy and flexibility of the Shortridge Instruments AirData Multimeters, in a simplified model, and at a reduced cost. ECONOMICAL PRECISION Multimeter. STATIC PRESSURE MEASUREMENT. AUTOMATIC ZERO AND RANGE SELECTION. ACCURATE TEMPERATURE READINGS. FAST, ACCURATE DUCT VELOCITY TRAVERSES. 25 TO 2500 CFM RANGE. AIR DENSITY CORRECTED FLOW and VELOCITY. This meter may be ordered as part of the... (read more) -
SICK
Flare gas measurement in upstream applications Precise and robust gas flow meter for flare gas or flare stack applications: Our ultrasonic gas flow measuring instrument FLOWSIC100 Flare-XT is designed for flare gas measurement or flare metering. The high-resolution measurement and innovative sensor design is being developed for most efficient uses in petroleum refineries, natural gas processing or offshore and onshore oil and gas plants. Emission control or monitoring, detection of flare gas leaks, steam flow measurement, monitoring of gas... (read more)Browse Gas Flow Meters Datasheets for SICK -
Pyromation
Multi-Point Sensors - economical and efficient Measure several temperature points in a process using one instrument. Multi-point sensors have multiple RTDs or thermocouples placed at various points inside a jacket or tube installed in a single location. Learn More (read more)Browse Temperature Sensors Datasheets for Pyromation -
Pyromation
Economical and Efficient Multi-Point Sensors Measure several temperature points in a process using one instrument. Multi-point sensors have multiple RTDs or thermocouples placed at various points inside a jacket or tube installed in a single location. See the Datasheet here (read more)Browse RTD Temperature Probes Datasheets for Pyromation -
Pyromation
Multi-Point Sensors with Termination Enclosure Pyromation's multi-point temperature sensors with enclosures accurately measure temperatures at various points along the sheath allowing for a temperature profile across a specified length.The design consists of RTDs or thermocouples placed inside a single outer sheath, which allows for profiling the temperature at various points along a single line. Applications where these products are used include vessels, holding tanks, furnaces, ovens, reactors, heat exchangers, air ducts and more... (read more)Browse Thermocouple Elements Datasheets for Pyromation -
Shortridge Instruments, Inc.
Ductwork Multipoint Temperature Test Kit Ductwork Multipoint Temperature Test Kit. Eight point temperature test kit for air quality control maintenance. Used in hospitals, pharmaceutical, biological and medical research laboratories, semiconductor manufacturing clean rooms, and other applications in which the highest standards of the industry must be met. Shortridge Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout... (read more)Browse Temperature Indicators Datasheets for Shortridge Instruments, Inc. -
bisco industries
Multi-point System Swing Handle The Southco H3 Multi-point System Swing Handle. The Southco H3 Multi-point System Swing Handle utilizes and upgraded modular design to offer extreme flexibility in an aesthetically & ergonomically pleasing low-profile package for industry-standard panel prep requirements. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America... (read more)Browse Handles and Pulls (industrial) Datasheets for bisco industries -
Asahi/America, Inc.
Type-21a ½” Flare Fitting for Vented Ball Valve A flare fitting option for Asahi/America Type-21a vented ball valves is now available. PVC/FKM Type-21a vented ball valves include a 1/2 " vent hole drilled on upstream side of valve with flow direction arrow. The ball valve can now be customized to include a 1/2 " flare end connectors and PFA flare nut with FKM seals. For more information about Asahi/America's Type-21a ball valve and options, visit our website. (read more)Browse Ball Valves Datasheets for Asahi/America, Inc.
-
Principal of Flaring Combusion and Ways to Minimise Emissions and Smoke - Design and Case Study of a New Air-Injection System for Upgrading Existing Flares int...
Sonic Multipoint Flare Tips .
-
Federal Register > Thursday, August 24, 2006 > [71 FR 50051] Notice of Availability; Draft Environmental Impact Statement for the Orlando Gasification Project
Sources of air emissions from the proposed facilities would include the HRSG stack, startup stack, multipoint flare , and 6-cell mechanical-draft cooling tower, of which the HRSG stack would generate the most emissions.
-
Federal Register > Friday, February 13, 2015 > [80 FR 8023] Receipt of Approval Requests for the Operation of Pressure-Assisted Multi-Point Ground Flare Techno...
The results of all of these test runs are discussed in the memorandum titled "Review of Available Test Data on Multipoint Ground Flares ," located in the docket.
-
Federal Register > Thursday, April 21, 2016 > [81 FR 23480] Notice of Final Approval for the Operation of a Pressure-Assisted Multi-Point Ground Flare at Occid...
…test data on an MPGF where unstable test runs with constant conditions were observed, a few runs were aborted in 4 minutes or less due to instability (see memorandum, "Review of Available Test Data on Multipoint Ground Flares ," at Docket ID…
-
Characterizing Atmospheric Escape from Mars Today and Through Time, with MAVEN
…Woch, M. Fränz, E. Dubinin, S. Orsini, R. Cerulli-Irelli, A. Mura, A. Milillo, M. Maggi, E. Roelof, P. Brandt, K. Szego, J. Scherrer, P. Bochsler, Mars express and Venus Express multi- point observations of geoeffective solar flare events in December 2006.
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
Web site to visit Sonic (FSM Tulip, FSM Multi-branch MKII and MK III), Offshore); Elevated Guyed, Derrick supported, Guyed Derrick, Derrick with demountable risers); Ground Flares (Enclosed, Open multi- point ); Other types of Flares (Portable flares, Pit flares, Dry .
-
SPE 921(A) Current Perspective On Gas Well Testing Objectives, Methods, Procedures, Analysis And Requirements Of Producers, Purchasers, Storers And Regulators ...
To prevent excessive flaring of gas from slow stabilizing wells, a constank time multipoint back-pressure test or isochronal multipoint back- presstiretest with a stabilized one poiz’itback-pressure test and stabil- ized shut-in pressure test have proven to be representative.
-
Efficiency of hydrogen combustion in a high-temperature supersonic air flow for different methods of injection
This must be taken into account during multipoint (multi-pylon) fuel injection, even if the flares do not merge with one another.
-
A four-aperture antenna with flare plates radiating omnidirectional beam
This paper presents a four-aperture antenna with flare plates radiating omnidirectional beam for wireless local area network system with point-to- multipoint applications.
-
States > Utah > State > Regulations > Title R649 - Natural Resources: Oil‚ Gas and Mining; Oil and Gas > [UAC R 649-3] 003 - Drilling and Operating Pract...
During the period of time allowed for conducting the stabilized production test, the multipoint test, or other approved test as required by R649-3-19, the operator may vent or flare all produced gas well gas as needed for conducting the test.