-
Supplier: Continental Blower, LLC
Description: Carbon/graphite rings, single for air or double for gas applications, purge capability available Baffle Rings: For improved airflow into the impeller eye, resulting in higher efficiency and improved performance Balance Piston: Used to absorb up to 75% of the axial thrust load in blowers
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Titus Company (The)
Description: Whether you need air, gas, pressure or vacuum, the ZM multistage centrifugal blowers and exhausters provide you with the quality you need. In thousands of installations around the world, our oil-free multistage centrifugal blowers and exhausters are a
- Design: Centrifugal
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 10-275 CFM
- Air Flow Rate: 10 to 275 SCFM
- Static Pressure: 13.840064217897972 to 69.20032108948986 in H2O
- Material of Construction: Cast Iron
- Design: Centrifugal
-
-
Supplier: Gardner Denver, Inc.
Description: Blowers A blower is a rotary, positive displacement type of machine used to move gas and air and is used in a variety of methods. Rotary blowers and positive displacement blowers are just two of several types that are available. Gardner Denver offers a wide range of
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Regenerative Blowers Principle? A ROTRON Regenerative blower works on the Regenerative principle. The impeller blade passing the inlet port draws air or other gases into the blower. The impeller blades then, by centrifugal action, accelerate the air outward and forward.
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Description: The TURBO DryPak is a complete solution that packages a heat-of-compression drying system with a MSG TURBO-AIR 2000 or 3000 compressor. Utilizing the heat-of-compression for desiccant regeneration eliminates the need for additional power-consuming heaters and blowers.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 4,000 SCFM
- Horse Power: 150 to 800 HP
- Features: 3 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
-
Description: Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29) are suitable for removing paper powder and dust. Capacities up to 5 m³/min (up to 176.5 cfm). Total pressure
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Fläkt Woods Group SA
Description: development of a single fan and increase the efficiency. This means we use both the left hand impeller and the highly twisted right hand free vortex impeller. A 2 stage fan can offer similar pressure development to that normally associated with centrifugal fans - and similar efficiencies. For
- Air Flow Rate: 14,832.174 SCFM
- Static Pressure: 4.014638341329117 in H2O
- Media Temperature: -40 to 158 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 62.99216 inch
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Standard designs are offered for flows ranging from 1,200 to 13,000 scfm, pressures from 60 to 150 psig, and pressure dew points of -40°F to -100°F. Other sizes and pressures are available upon request. Energy efficient multi-stage centrifugal blowers eliminate process purge
- Drying Capacity: 9,143 SCFM
- Motor Power (Refrigerated Style): 30 HP
- Dryer Technology: Desiccant
Find Suppliers by Category Top
More Information Top
-
Design and operation of compression system for one million tonne CO 2 sequestration test
An overall system design review including the multistage centrifugal blower , reciprocating compressors, triethylene‐glycol dehydration system, multistage centrifugal pump, and the pipeline is presented.
-
Water Treatment Plant Design, Fifth Edition > HVAC, PLUMBING, AND AIR SUPPLY SYSTEMS
Rotary positive displacement blowers are generally used in sizes less than 150 hp (112 kW), while multistage centrifugal blowers are used in larger sizes.
-
Gardner Denver® Blowers Accommodate Growth at a Savings - MINDIS TREATMENT SERVICES
Positive displacement blow- ers were replaced with Gardner Denver multistage centrifugal blowers offering higher flow and pressure capabilities.
-
Big Flat Creek Water
Aeration is provided by three Gardner Denver 857 Series Multistage Centrifugal Blowers that were installed in July, 2001.
-
New centrifugal blower line from Hibon Ingersoll Rand |
Hibon Ingersoll Rand has announced the completion of a five year product development plan to add three new models to its multistage centrifugal blower line. The models 475, 575, and 675 will join a long line of other quality MSC blowers and positive …
-
Wastewater Industry Adopts a Truly Made in U.S.A. Technology
For aerobic digestion, Hoffman multi- stage centrifugal blowers became an industry standard.
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
Air moves through 2-in. stainless steel ducts from the outlet hose connections to a cyclone separator, absolute filter, and multistage centrifugal blower , all located in the sump room.
-
Membrane Bioreactors: WEF Manual of Practice No. 36 > Membrane Bioreactor Facility Design
Multistage centrifugal blowers can be used by using an inlet throttling valve or variable frequency drives.
-
Steam Plant Operation, Ninth Edition > Boiler Settings, Combustion Systems, and Auxiliary Equipment
These boosters are either multistage centrifugal blowers or constant-volume units similar in principle to a gear pump.
Indicates content that may require registration and/or purchase.