-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Howden
Description: Roots multistage The Howden Roots multistage centrifugal compressor is designed for air and gas applications under API 617 but still offering our customers low cost of ownership. • Low cost of ownership. • Efficient, reliable operation • Capable of handling a variety of
- Flow Capacity: 125,000 SCFM
- Compressor Technology: Centrifugal
- Applications: Gas Generation / PSA, Oil Refining / Chemical Processing
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air
-
-
Description: Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient,
- Discharge / Operating Pressure: 9 to 610 psi
- Flow Capacity: 450 to 28,000 SCFM
- Horse Power: 150 to 6,000 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Description: The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas.
- Discharge / Operating Pressure: 610 psi
- Flow Capacity: 1,500 to 6,000 SCFM
- Horse Power: 500 to 1,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Description: Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 505 to 15,200 SCFM
- Horse Power: 125 to 3,000 HP
- Compressor Technology: Centrifugal
-
Description: MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation.
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 45,250 to 135,000 SCFM
- Horse Power: 22,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: SERIES Integrally geared, vertically split volute casing SIEMENS STC-GT COMPRESSOR SERIES Integrally Geared Process Turbine SIEMENS STC-SI COMPRESSOR SERIES The Siemens STC-SI compressor, with the highest efficiency levels in the market, will mainly be used as main air
- Compressor Technology: Centrifugal
-
Supplier: Johnson Controls, Inc.
Description: adaptable CYK Compound Centrifugal Chiller operates beyond the range of typical centrifugal chillers and incorporates a design using two centrifugal compressors that are arranged in a series to handle air-cooled, brine-chilling, and heat pump applications. FEATURES AND
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer Automatic Tank
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Titus Company (The)
Description: These BEKOMAT zero air-loss condensate drains are ideal for vacuum systems or centrifugal compressors. The CV Series includes a specially engineered check valve and control board, while the NLV models deploy a no-load valve for ambient-drainage conditions through the various stages of
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
-
Description: We custom design and build our PLC control system for both multistage centrifugal compressors and screw compressor systems according to your specific project requirements. YORK® Process Systems’ industrial control panels consistently provide the solution that is required,
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/62487/712067845-MIT.pdf?sequence=2
Improved Return Passages for Multistage Centrifugal Compressors .
-
Advances in Carbon Dioxide Compression and Pipeline Transportation Processes
3.5.1 In-line Multistage Centrifugal Compressors with Interstage Cooling . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A hybrid artificial neural network—mechanistic model for centrifugal compressor
… models, that is, additive and multipli- cative hybrid models each of which consists of a three- layer back-propagation artificial neural network (ANN) component and a mechanistic component suitably modified to describe the performances of multistage centrifugal compressor , were constructed and compared …
-
A Practical Guide to Compressor Technology 2nd Edition
FIGURE II.2 Multistage centrifugal compressor in a petrochemical plant.
-
Performance analysis and improvement of a high flow coefficient centrifugal compressor
Finally, the results in this study can provide valuable reference information for multistage centrifugal compressor design.
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
In some cases, the radial inlet with circumferentially accelerating flow around a 90° bend towards the inducer eye is often selected, such as in gas turbine engine and multistage centrifugal com- pressor configurations.
-
Fluid Dynamics and Heat Transfer of Turbomachinery Complete Document
A typical multistage centrifugal compressor and pump can be seen in Figs. 1.4 and 1.6, respectively.
-
Ethylene from Methane
Final cooling to 43°C (110°F) is carried out against cooling water, followed by compression to 465 psia in a multistage centrifugal compressor .
-
Numerical assessment on improving multistage centrifugal impeller performance by changing inlet skew angle at impeller inlet
Key words: computational fluid dynamics; secondary flow; blade inlet skew angle; multistage centrifugal compressor .
-
Reducing Gas Flaring by Improving Turndown Ratio of Centrifugal Compressor
The paper justifies need for installation of a dedicated recycle valve for capacity control in parallel to Anti surge valve to increase turndown ratio of multistage centrifugal compressor .
Indicates content that may require registration and/or purchase.