Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: second, to flow computers and RTUs. Individual device Modbus® addresses can easily be configured using the optional keypad/display or using the XMV Interface application in ABB’s Totalflow flow computers or RTUs. This application creates a “plug and play” interface to the
- Working Pressure Range: 3,200 psi
- Operating Temperature: -59.8 to 249.8 F
- Pressure Measurement: Absolute, Differential
- Features: Alarm Indicator, Temperature Compensation, Temperature Output
-
Supplier: ABB Measurement & Analytics
Description: The multivariable transmitters in the 266CSH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependent changes to the density of the fluid, the parameters such as the discharge coefficient, thermal expansion of pipelines and
- Working Pressure Range: 0.01015257875500379 to 5,946.510413645077 psi
- Accuracy: 0.075 ±% FS
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute, Differential
-
Supplier: Eastern Instruments
Description: flow turndown. The QVT can be configured as either a multivariable transmitter or as a single variable transmitter, measuring DP (Differential Pressure).
- Air Pressure Range: 5 to 25 psi
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Pressure Differential, Air Velocity, Air Volumetric Flow
-
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag 8KBB80-AAMBJADSAFTSFA1 from Endress+Hauser is a cost-effective coriolis flow meter for general mass flow measuring tasks. The Promag K 10 with modern transmitter design measures liquids and gases and provide multivariable measurement (flow,
- Pipe Diameter: 3 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: The Proline Promag 8KBB50-AAMBJADSAFTSFA1 from Endress+Hauser is a cost-effective coriolis flow meter for general mass flow measuring tasks. The Promag K 10 with modern transmitter design measures liquids and gases and provide multivariable measurement (flow,
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: The Proline Promag 8KBB25-AAMBJADSAAASFA1 from Endress+Hauser is a cost-effective coriolis flow meter for general mass flow measuring tasks. The Promag K 10 with modern transmitter design measures liquids and gases and provide multivariable measurement (flow,
- Pipe Diameter: 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 20 psi
- Media Temperature: -40 to 302 F
-
Supplier: Automation24, Inc.
Description: The Proline Promag 8KBB80-AAMBJADSAAASFA1 from Endress+Hauser is a cost-effective coriolis flow meter for general mass flow measuring tasks. The Promag K 10 with modern transmitter design measures liquids and gases and provide multivariable measurement (flow,
- Pipe Diameter: 3 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 20 psi
- Media Temperature: -40 to 302 F
-
Supplier: Brooks Instrument
Description: measurement 100% of fluid flows through low-mass sensor tube (no bypass) Proprietary optical sensing technique enables accuracy at extreme low flows Measures both liquids and gases over a wide flow range Coplanar valve delivers super-fast response times Smallest,
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Classic Automation LLC
Description: Flex I/O - 8 Channel. The /B is needed when using a multivariable transmitter such as flow as the primary input and pressure and temperature inputs for compensation.
- Data Acquisition: I/O Module
-
Supplier: ABB Measurement & Analytics
Description: PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the
- Pipe Diameter: 4 to 24 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 725 psi
- Media Temperature: 356 F
-
Supplier: VEGA Americas, Inc.
Description: areas are level measurement in pressurized vessels as well as flow measurement in combination with effective pressure transmitters. Further applications are pressure monitoring on filters as well as density and interface measurements. Your benefit High reliability through integrated
- Working Pressure Range: -580.1508 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
Find Suppliers by Category Top
Featured Products Top
-
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT Series II transmitter simplifies installation over the previous Series I model by offering a dual access head, one of which is fully dedicated to wiring and setup. The Series II model is at its most accurate as a multivariable transmitter, measuring up to four unique process (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
PanaFlow™ MV82 Insertion style multivariable flowmeter PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next generation vortex meter. PanaFlow MV82’s multivariable design consists of a vortex shedding velocity sensor (read more)
Browse Flow Meters Datasheets for Panametrics -
Eastern Instruments introduces the QVT Smart Multivariable DP Transmitter. The QVT is a Smart Transmitter that can be used for the accurate measurement of up to four separate process variables including Differential Pressure, Temperature and Absolute Pressure. When coupled with any DP based flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
INSTALLATION: The duct sections are mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct. VERSATILITY: The Rectangular DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
ABB 266 multivariable use - for upstream multi-tube measurement
The ABB 266JST was designed to be highly accurate for custody transfer flow measurement. The combination of the electronic design and component selection, the extended, unique characterization process of each transmitter and the factory calibration process results in market leading accuracy
More Information Top
-
ISA TR20.00.01 W/FORMS - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations - Also Includes ISA 20.00.03-2007: ...
Multivariable Flow Transmitter .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Multivariable Flow Transmitter .
-
CR4 - Thread: DP type Flow TX -N2 line..flow problem
hi all, i have DP type flow multivariable transmitter fieldbus foundation using on nitrogen line line pressure 10.55 kg/cm2 & line tempreture 29.98c, but flow showing 0.000 i check all thing orifice is proper install,also checked by close…
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bdd013119&languagecode=en&documentpartid=&action=launch
Multivariable Flow Transmitter .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Multivariable Flow Transmitter .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 20 new specification forms in...
I Multivariable Flow Transmitter .
-
CR4 - Thread: Manager Engineering
You may install differential pressure primay device (orifice plate,nozzle,pitot)and multivariable transmitter measuring three inputs i.e Differentail pressure,temperature,static pressure.then configure multivariable flow transmitter in normal cubic meter or standard cobic meter or and other unit for…
-
CR4 - Thread: Any DP Flow Transmitter model for Bi-Directional Flow
I have a customer using two Cameron DP Cone meter close coupled together with Multivariable flow transmitters then we use a Cameron 1131 flow computer to calculate the flow and keep track of the Natural gas going in and out of the…
-
http://eprints.hud.ac.uk/5098/1/macrabtreefinalthesis.pdf
[13] Rosemount 3095 MultiVariable Mass Flow Transmitter , Product Specification Sheet: 00815-0100-4716, Rev AA, August 2005 [14] ABB, ‘267CS Multivariable Transmitters’, Product Specification Sheet: Data Sheet, SS/267CS/269CS, 2007.
-
Power Plant Replacement Study
ROSEMOUNT MULTIVARIABLE MASS FLOW TRANSMITTER 309SMFAPROPAR (FIT .
Indicates content that may require registration and/or purchase.