-
Supplier: Hydromatic by Pentair
Description: Hydromatic sewage ejector pumps are suited to wet-well installation in a wide variety of municipal, industrial and building trades applications. Their solids handling ability makes them a wise choice for: Municipal sewage lift stations Industrial
- Discharge Size: 3 to 4 inch
- Media Temperature: 140 F
- Pump Housing Material: Cast Iron
- Pump Type: Ejector Pumps, Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible
- Discharge Size: 2 to 12 inch
- Horsepower: 2 to 60 HP
- Maximum Discharge Flow: 13 to 4,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 560.5180641 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and
- Discharge Size: 3 to 12 inch
- Horsepower: 15 to 60 HP
- Maximum Discharge Flow: 80 to 4,000 GPM
- Maximum Discharge Pressure: 46.133174 to 560.5180641 psi
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Cornell Pump Company
Description: Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Features: Centrifugal Pumps, Lift Stations, Wastewater, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design impeller
Find Suppliers by Category Top
Featured Products Top
-
plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Pump Stations superior to submersible pumps. No confined space entry All pumps, valves, controls and piping located at ground level. Routine O&M tasks like pulling a pump to change a pump seal or impeller can be completed without costly contractors or pump (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Smith & Loveless Wet Well Mounted Pump Stations (WWMPS) revolutionize the way you think about wastewater lift stations. By mounting a complete lift station - including S&L pumps, piping, valves, controls - outside of and above the wet well, wastewater pumping becomes dramatically simpler (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
lift station design and manufacture, grit removal systems for municipal headworks and industrial process streams, and a complete range of (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Smith & Loveless, Inc. -
. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable water distribution. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
flow and backspin. Typical applications of powered Pump Check Valve systems are municipal installations with long runs, hills or anywhere there are major changes in elevation. Pump Check Valves are also used for industrial process systems such as the primary cooling towers in the power generation (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
in municipal and industrial water treatment. Typical applications include: distribution, effluent, filter balancing and backwash, pumping stations, and UV dosing. It is ideal for district energy facilities in cooling water, chilled water and HVAC applications, as well as numerous processes found in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
lift station design and manufacture, grit removal systems for municipal headworks and industrial process streams, and a complete range of (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Source apportionment studies in six Indian cities—drawing broad inferences for urban PM10 reductions
It may possibly be explained as follows: (1) a municipal sewage pumping station and a bus depot in the vicinity of background monitoring station in Mumbai (NEERI 2010b) may be source of NH3 and NOx emissions, respectively.
-
Carthage Bottoms Area Odor Study: A Missouri Test Case for Odorant Prioritization as a Prelude to Instrument Based Downwind Odor Monitoring Protocol Development
CBIA industrial mix are 5 ‘potential’ odor sources, including: (1) a municipal sewage pumping station ; (2) a cheese production operation; (3) a poultry processing operation; (4) a grain storage and distribution center and (5) a renewable energy production operation based upon poultry…
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SITE UTILITY SYSTEMS
There are three general categories of sewage pumping stations : municipal systems that are designed to serve a specific drainage area and are part of the public sanitary sewer system; industrial types that serve a single facility or site with multiple buildings; and…
-
Providing safe drinking water to 1.2 billion unserved people
Modern urban sanitation systems with flushing toilets require an enormous infrastructure – water supply, sewers, sewage pumping stations , municipal waste water treatment plants – well beyond what is physically possible in many developing world contexts, even in terms of meeting the water…
-
Brain damage caused by hydrogen sulfide: A follow‐up study of six patients
Kangas J, Nevalainen A, Manninen A, Savolainen H (1986): Ammonia, hydrogen sulphide and methyl mercaptides in Finnish municipal sewage plants and pumping stations .
-
Peat Biofilters in Long-Term Experiments for Removing Odorous Sulphur Compounds
Kangas, J.; Nevalainen, A.; Manninen, A. and Savolainen, H.: 1986, ‘Ammonia, Hydrogen Sulphide and Methyl Mercaptides in Finnish Municipal Sewage Plants and Pumping Stations ’, Sci.
-
Health effects among employees in sewage treatment plants: A literature survey
Ammonia, hydrogen sulphide and methyl mercaptides in Finnish municipal sewage plants and pumping stations .
-
Volatile metabolites in occupational exposure to organic sulfur compounds
(1986) Ammonia, hydrogen sulfide and methyl mercaptides in Finnish municipal sewage plants and pumping stations .
-
The Nordic Expert Group for Criteria Documentation of Health Risks from Chemicals
137. Ammonia
Kangas J, Nevalainen A, Manninen A, Savolainen H. Ammonia, hydrogen sulphide and methyl mercaptides in Finnish municipal sewage plants and pumping stations .
-
127. Hydrogen sulphide
Kangas J, Nevalainen A, Manninen A, Savolainen H. Ammonia, hydrogen sulphide and methyl mercaptides in Finnish municipal sewage plants and pumping stations .
Indicates content that may require registration and/or purchase.