-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. Ø22mm Mushroom head Push L ock and Twist-to-release Non-illuminated Red in color UL, cUL, CE approved contact blocks
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: Euchner-U.S.A., Inc.
Description: automatically by the detaching switching elements. The ES..-XN has a protective collar that makes it possible to fit a padlock when the mushroom-head button is pressed. As a result it is not possible to pull the control back out. E-stops are required to be a red
- Normally Open Contacts: 1 #
- Operating Temperature: -13 to 122 F
- Features: Illuminated Pushbutton
- Reset/Release Operation: Pushbutton
-
Supplier: RS Components, Ltd.
Description: RS PRO Mushroom emergency stop pushbutto
- Reset/Release Operation: Pushbutton
-
-
Supplier: RS Components, Ltd.
Description: Emergency stop mushroom button/complete
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
- Configuration: Normally Closed (NC)
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder +
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. 1 – 22mm red mushroom push button 1 – Emergency Stop Legend Plate with yellow background 2 – NC Contact Blocks 1 –
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action”
-
Supplier: Allied Electronics, Inc.
Description: 24 VAC⁄VDC , XW Series E-Stop Switches The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of
-
Supplier: Allied Electronics, Inc.
Description: E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action”
-
Supplier: Allied Electronics, Inc.
Description: 24 VAC⁄VDC , XW Series E-Stop Switches The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10001HA200AA0 red emergency stop/emergency off button with a mushroom diameter of 40mm and positive latch mechanism is distinguished by its ergonomic design. The device has a drilling dimension of 22mm and allows easy installation.
- Reset/Release Operation: Pushbutton
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10001HF200AA0 red emergency stop/emergency off button with a mushroom diameter of 40mm and positive latch mechanism is distinguished by its ergonomic design. The device has a drilling dimension of 22mm and allows easy installation.
- Reset/Release Operation: Key Switch, Pushbutton
- Features: Lockable
-
Supplier: Pepperl+Fuchs SE
Description: Emergency stop mushroom button 40 mm, red, twist-to-release - 2x NC Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10501HF200AA0 red emergency stop/emergency off button with a mushroom diameter of 40mm and positive latch mechanism is distinguished by its ergonomic design and. The device has a drilling dimension of 22mm and allows easy installation.
- Reset/Release Operation: Key Switch, Pushbutton
- Features: Lockable
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU11501HB201FG0 red emergency stop/emergency off button with a mushroom diameter of 40mm and positive latch mechanism is distinguished by its ergonomic design. The device has a drilling dimension of 22mm and allows easy installation with
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 500 volts
- Reset/Release Operation: Pushbutton
-
Supplier: RS Components, Ltd.
Description: EMERGENCY STOP OP. HEAD GREEN MUSHROOM
- Features: Dustproof, RoHS, Weather Resistant / Waterproof
-
Supplier: Radwell International
Description: EXTENDED MUSHROOM HEAD PUSHBUTTON SWITCH EMERGENCY STOP RED, ROUND BUTTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rees, Inc.
Description: which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes and spot-welding equipment as “RUN”, “START” or “STOP” buttons. The
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Rees, Inc.
Description: hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found in a variety of uses on industrial machines. Presses and press brakes use them as “STOP”
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Radwell International
Description: ENABLING SWITCH, EMERGENCY STOP, RED BUTTON, 32MM MUSHROOM HEAD, SMILE TINA E-STOP, TWIST TO RESET, M12, 5 POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP, MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2
- Maximum Current: 2.5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 600 volts
- Features: CE Certified, CSA Certified, Other, UL listed
-
Supplier: Superlift Material Handling Inc.
Description: listed components Nema 12 prewired control box Nema 4 control stations with up/down/E-stop buttons Multiple level stops with full call send capabilities Mechanically activated, electrically deactivated brake Locking cams to limit platform free fall to less than 3”
- Capacity: 1,000 to 6,000 lbs
-
Supplier: RS Components, Ltd.
Description: actuation and can only be reset by the intentional action of turning the blue reset knob. The design of this safety switch also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the Lifeline 4 to
- Pendant Type: Control Pendant
Find Suppliers by Category Top
Featured Products Top
-
trip-wire is pulled or goes slack. Integrated emergency-stop button … assures complete emergency stop. Watertight design … meets IP65 environmental requirements. Continuous E-stop protection … for supported spans up to 164 feet (50m). Visual (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
, and the ideal conditions for pre-wiring. The series can be mounted in a 22mm mounting hole with a notch, to orientate the buttons correctly and prevent twisting in the hole. These command devices offer a range of different operators including pushbuttons, mushroom buttons, emergency-stop (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
pushbuttons (5 colors available) • Mushroom buttons (6 colors available) • LED Indicator lights (5 colors available) • Selector switches (one or two direction, latching and/or spring return) • Key Selector switches (latching or spring return) The pushbuttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
elements which prevent operation using only one hand or by elbows, stomach, hips, thighs, or knees. In addition, each is equipped with a centrally mounted red E-stop mushroom pushbutton to facilitate emergency stoppage. Units are available with a wide choice of options and accessories, such as adjustable stands and auxiliary control buttons. (read more)
Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
customized to pushbuttons or illuminated pushbuttons in various colors, by the application of button caps in 11 colors. The operators can be mapped to a wide range of functions, such as emergency stop, start, stop, unlock/lock, reset, or signal lights to display machine status or system faults. Five (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
ensure localised maintenance activities can be performed safely without unexpected operation occurring. Absolute control is critical to site safety so in addition to an Emergency Shutdown (ESD) button, the rotary selector switches have been used due to their increased resistance to sticking or (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
SCHNEIDER ELECTRIC products - Grainger Industrial Supply
…and product selection with its complete line of push buttons and tower lights, including Harmony wireless push button, Biometric switch, Harmony monolithic push buttons and tower lights, pilot lights with LEDs, selector switches , mushroom head emergency stop buttons with snap-action locking…
-
Grainger.com
…and product selection with its complete line of push buttons and tower lights, including Harmony wireless push button, Biometric switch, Harmony monolithic push buttons and tower lights, pilot lights with LEDs, selector switches , mushroom head emergency stop buttons with snap-action locking…
-
Intelligent Mobile Sensor System (IMSS) for drum inspection and monitoring -- Volume 3. Final report, October 1, 1993--April 22, 1995
The triggers include several kill switches, including the red-color mushroom switches that are called emergency stop buttons , and a number of automated software and hardware triggers.
-
FN394-6-05-11 Schaffner Emc | Power Entry Modules
Switch Emergency Stop N.O. SPST Mushroom Button 10...
-
4785.0100 Schurter | Power Connectors
Switch Emergency Stop N.C. SPST Mushroom Button 10...
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Note: The emergency stop control may consist of a spring-loaded bar switch or mushroom buttons .
-
Craig and Derricott Ltd
Specifically including: shunting control panels; customised rotary switches and isolators; rotary switches featuring high-security key locks; and mushroom -headed push- buttons used as both emergency stops and passenger alarm switches .
Indicates content that may require registration and/or purchase.