-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant.
- Thickness: 0.0031496062992125984 inches
- Temperature Resistance: 120 C
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
-
Supplier: Ebinger Manufacturing Corp.
Description: FIBERGLASS, MYLAR (BACKING) MATERIAL 60 FT 3/4 INCH 16 LB WEIGHT CAPACITY TENSILE STRENGTH 200 LB APPLICATION PACKING, CARTON SEALING, BUNDLING AND PALLETIZING
- Width: 0.75 inches
- Backing: Glass / Fiberglass
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability
- Thickness: 0.0021653543307086614 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
-
Description: Ludlow Tape HBS M-Tak M-Tak Mylar Supported Synthetic Rubber Transfer Tape with 54# Kraft Paper Liner (black print). Applications · Sealing poly bags, mailers, and envelopes· Corrugated, folding board stock.· Rubber gasketing materials.· High stress applications requiring a long
- Thickness: 0.009099999999999999 to 0.009600000000000001 inches
- Peel Strength / Adhesion: 4.409375 to 6.61375 lbs/in
- Temperature Resistance: -34.44444444444444 to 71.11111111111111 C
- Backing: Glass / Fiberglass
-
Supplier: Waytek, Inc.
Description: and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
- North American (AWG): 16 to 14 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
- North American (AWG): 22 to 18 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other
- Terminal Type: Ring Terminal
-
Supplier: SDI
Description: SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up
- Width: 19.68503937007874 to 61.023622047244096 inches
- Thickness: 0.003937007874015748 to 0.006889763779527559 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SDI
Description: SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava
- Width: 29.921259842519685 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: Budnick Converting, Inc.
Description: K30.045M is a 45 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
- Thickness: 0.045 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Bring color and richness to your laser engraved pieces with these solid color 2 mil mylar foils.These gleaming foils have a permanent acrylic adhesive.Blue, Black, Red, Bright Green, Copper,Bright Silver, Brushed Gold and Bright Gold
-
Supplier: BREN Inc.
Description: A polyester (Mylar® type) material which produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a kraft backing. Poly-Cut™ is popular for glass etching, paint masking, epoxy-stencil marking,
-
Supplier: Acoustical Solutions, Inc.
Description: include a PSA (peel and stick adhesive backer) as well as various foam facings including Tuftane, Mylar and Perforated Vinyl. Acoustical Solutions can also die cut flat foam into almost any size or shape to meet your OEM needs.Call our technical sales staff at 1-800-782-5742 with any
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Trim-Lok, Inc.
Description: Lip Guard is a plastic trim with a mylar cover and peel-off tape. This pliable trim comes in chrome, gold, and black and has a durability to meet interior or exterior design requirements. The new Paintable Lip Guard can be painted to a specific color using vinyl based paint.
- Width: 0.4375 to 1.0625 inch
- Thickness: 0.035 to 0.124 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed, Chrome Coated, Color Options
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications that
- Thickness: 1.375 inch
- Width: 24 inch
- Height: 48 inch
- Mounting: Adhesive / Tape
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications that
- Thickness: 0.25 inch
- Width: 54 inch
- Height: 600 inch
- Mounting: Adhesive / Tape
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications that
- Thickness: 1.375 inch
- Width: 54 inch
- Height: 600 inch
- Mounting: Adhesive / Tape
-
Supplier: Memory Protection Devices, Inc.
Description: weeks Standard Product No Distributor stocked No Comments Made in China Series Connection Red & Black Wire Leads No mounting holes on holder, use tape or adhesive
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Type: Plastic Holder
- Mounting: Wire Leads
-
Supplier: Electronic Concepts, Inc.
Description: Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal. KEY FEATURES Capacitance Stability Linear Negative Temperature Coefficient Low Dielectric Absorption Low Dissipation
- Capacitance Range: 0.001 to 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Operating Temperature: -55 to 85 C
-
Supplier: TMP Technologies, Inc.
Description: impregnation in order to retain and transfer pigments Mylar stamping and forming Adhesive, magnetic and fabric laminations to the Mylar family of materials Laminations of mylars and polyurethanes to metal stampings Fabrication and Assembly TMP's core competency includes
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Miter Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
-
Supplier: Safeguard Technology, Inc.
Description: our rigid FRP and steel based products. As with all Safeguard Covers, Vinyl Walkway Covers exhibit a superior coefficient of friction that exceeds both OSHA & ADA recommended levels. Installation Each Cover comes standard with an Adhesive Transfer Tape laminate and mylar lm
- Length: 48 to 96 inch
- Width: 4 to 48 inch
- Features: Anti-Slip
- Application: Industrial
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Supplier: Peridot Corporation
Description: Peridot's laser cutting capability encompasses large bed sheet cutting down to fine tube rotary "stent" style cutting. Working in a wide variety of materials and shapes Peridot can process most materials with ease. Laser die cutting of materials such as Kapton, Mylar, Teflon etc. can produce
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
- Materials: Foam, Metals, Plastics, Rubber
- Features: North America, Northwest US Only, Southwest US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Featured Application: Laser Marking Inverted TrueType Text on Wood
Cutting Adhesive Mylar Tape .
-
Comparison of three methods for estimating surface bacteria on pork carcasses.
Surface bacteria on skinned and scalded pork carcasses were evaluated using 3 different techniques: moist-swab contact (swab method), direct agar contact (Rodac method) and mylar adhesive tape (mylar method).
-
bopet films ( Page 7 ) - offers from bopet films manufacturers, suppliers, exporters & wholesalers
Acrylic Adhesive Mylar Tape Factory Price .
-
Ineffective transcutaneous nerve stimulation following epidural anaesthesia
Thc electrodes were cut to length from a roll of adhesive mylar tape 25 mm wide, similar to commonly uscd transparent skin tapcs, with a central 6.5mm strip of aluminium foil.
-
Epicardial and endocardia1 localized 31 p magnetic resonance spectroscopy: evidence for metabolic heterogeneity during regional ischemia
The surface coil was attached to the tuning and matching block by 5-mm-wide and 5-cm-long copper foil strips positioned between adhesive mylar tape .
-
Tenuous but contingent connections
We began to work on a machine which would cut paraffin sections directly onto a Mylar adhesive tape (with solvent-resistant adhesive),transfer it through an Autoslide-type staining machine and transfer it to a glass slide, embedded in an Autoslide-type…
-
Multiple hot-film sensor array calibration and skin friction measurement
The MHFS array was wrapped rigidly around the cylinder with both ends bonded onto the 50-lm recessed cylinder surface using 50- lm-thick double-sided mylar adhesive tape .
-
Structural evidence for a common zinc binding domain in archaeal and eukaryal transcription factor IIB proteins
X-ray absorption spectroscopy For XAS, about 160±180 mL of each sample was transferred to a polycarbonate cuvet (24 4 2 mm) covered with 0.001 inch thick Mylar adhesive tape as an X-ray transparent window mate- rial.
-
Measurement of unsteady boundary layer developed on an oscillating airfoil using multiple hot-film sensors
The sensor array was bonded onto the entire airfoil contour using double-sided mylar adhesive tape , which prevented the sensor array from introducing surface irregularities to the model surface.
-
Adhesive tape method for estimating microbial load on meat surfaces.
Acetate and mylar adhesive tapes were used to estimate microbial loads on surfaces of 60 red meat samples.
Indicates content that may require registration and/or purchase.