Products/Services for Nais UV Sterilizer Water Filters
-
Water Filters - (326 companies)How to Select Water Filters Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK Water filters accept liquids of poor or unknown purity and discharge a clear, clean output. How Water Filters Work Water filters...TriggerAssembly / Element TypeFilter Medium Material
-
UV Filters - (48 companies)Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum. These filters reduce haziness that can be created by the presence of ultraviolet light. UV filters appear clear and neutral...
-
Autoclaves and Sterilizers - (307 companies)...of at least 246 degrees for 30 minutes in order to fully sterilize equipment. Both dry heat and steam heat autoclaves are available. Steam autoclaves are far more common, using heated, vaporized water to kill pathogens. Dry heat autoclaves use dry... -
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
UV Lamps - (52 companies)...have industrial uses in sterilization, geology, polymer and adhesive curing, and laboratory research and analysis, including biological analysis. UV lamps often use fluorescent sources, short-wave, and gas-discharge lamps. Types of UV Lamps. UV lamps...
-
Electric and Magnetic Water Filters - (35 companies)Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater. Electric and magnetic water filters use electrical and magnetic fields and energy to treat water and wastewater. The electric treatment...
-
UV Disinfection and UVGI Sanitization Systems - (111 companies)...and within transparent components. UV water treatment filters and systems are designed to treat water or liquid streams. Configurations. In addition to application type, UV disinfection systems and UVGI sanitizers differ in terms of configuration...
-
UV Light Systems - (374 companies)...products from dust and contaminants during drying. UV conveyor. Image Credit: Dymax. Hand held or portable. Counterfeit detection, surgery suites sterilization, room disinfector, forensics, water purifier, material processing and identification, dentist...
-
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
Product News
-
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Portescap
Motor Sterilization and Autoclaving Sterilizable Motor Solutions. Disinfection Through Medical Washer. Medical washers (sometimes referred to as medical dishwashers or thermal disinfectors) are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors. On most motors... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
SiC Detectors Best High Energy UV Water Treatment to +150 C. SiC photodiodes features & types. High responsivity - 0.13 A/W peak. UV radiation hardness. Cost effective standard sizes. Low temperature coefficient. Built in Preamplifiers optional. UV A, B, C, BC & BC2 filters available. Screened detectors with 0% output above 400 nm. Quadrant detector available for beam focus monitoring... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Harbory Filtration
Oil-Water Separation Filter Bag for Liquid Filter Product Overview. Harbory Filtration manufactures oil absorption filter bags using high-loft, melt-blown polypropylene or similar oleophilic media. The fibers attract oil and oil-based contaminants while allowing water to pass through. This selective absorption makes the bag highly effective in applications where oil must be removed without absorbing large volumes of water. The bags are available in standard sizes (#1, #2, #3, #4) and can be used as standalone absorbent bags or as filter bags... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
PP Bag Filter Housing for Chemical/Water Treatment to prevent bypass leakage. With low installation and operating costs, PP Bag Filter Housings deliver an economical and efficient solution for continuous industrial liquid filtration. Suitable for both coarse and fine filtration, the housing is widely used in chemical processing, water treatment, electroplating, semiconductor manufacturing, pharmaceuticals, food processing, and other demanding industrial applications. Core Features. Excellent resistance to acids, alkalis, and corrosive chemicals... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
PPMC Pleated Filter Cartridge for Water Treatment the rated micron grade. Cost-Effective -- Reliable performance at an economical price point. Thermally Bonded -- Strong, leak-free construction without bonding agents. Applications. Harbory Filtration's PPMC pleated cartridges are widely used in: Food & Beverage -- Clarification and polishing filtration of water, beer, wine, and soft drinks. Chemical Processing -- Filtration of solvents, acids, bases, and industrial chemicals. Water Treatment -- RO pre-filtration, process water polishing... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
AirClean Systems
The ABCs of UV Light 280 and 315 nm), or medium-wave UV, has a shorter wavelength than UVA and is responsible for sunburns. It's partially absorbed by the Earth's atmosphere but can still damage the skin and eyes. It can be used to treat skin ailments like eczema. UVC (between 100 and 280 nm), the shortest wavelength UV light, is absorbed entirely by the Earth's atmosphere and does not reach the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV... (read more)Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap
-
Modern Materials and Technologies of Industrial Production
The buffer solutions were sterilized using a portable high-pressure steam sterilizer at 120 degree. .... The ultrapure water used in the experiment were prepared by 18.2 MΩ • cm-1 Milli … the niche technology to calculate the fitness of the selected mesh particles when filtering the mesh particles. .... UV . .... After Selecting S uc hard and C red it Ly on nais .
Indicates content that may require registration and/or purchase.