-
Supplier: CableOrganizer.com, Inc.
Description: What's special about narrow slot duct? Ideal for use with slimmer terminal blocks where more access is required Material: self extinguishing PVC Service Temperature: +5 ºF to +140 ºF (-15 ºC to +60 ºC) Approvals: UL, CSA & Lloyds Register Covers included
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this narrow slot wire duct? Equipped with narrow slots and fingers to provide frequent breakouts and access points for high density wiring applications Narrow 0.2” slotted sides are ideal for easily routing smaller diameter wires
-
Supplier: Allied Electronics, Inc.
Description: Slotted Duct Cover, Narrow, 4in X 6ft, GRY
-
-
Supplier: Allied Electronics, Inc.
Description: Slotted Duct Cover, Narrow, 1in X 6ft,WHITE
-
Supplier: Allied Electronics, Inc.
Description: Slotted Duct Cover, Narrow, 1in X 6ft,GRY
-
Supplier: Allied Electronics, Inc.
Description: Slotted Duct Cover, Narrow, 2in X 6ft, WHITE
-
Supplier: NSI Industries LLC
Description: NARROW SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
- Duct Width: 2 inch
- Duct Height: 2 inch
- Features: Adhesive Backing
- Wire Duct Style: Slots
-
Supplier: CableOrganizer.com, Inc.
Description: Panduit Panduct® Type-F Narrow Slot Wire Duct
-
Supplier: ALL-STATES, Inc.
Description: 0.13 INCH NARROW SLOTTED TYPE HIGH IMPACT RIGID PVC MATERIAL GRAY FINISH 6.5 FT 78 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND
- Duct Width: 4 inch
- Wire Duct Style: Slots
-
Supplier: ALL-STATES, Inc.
Description: FLUSH TYPE HIGH IMPACT RIGID PVC MATERIAL BLACK FINISH 6.5 FT 78 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON 6.5 LENGTH IN FT UL, CSA APPROVAL ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN
-
Supplier: DigiKey
Description: 1X2 NARROW SLOT WHITE DUCT
- Wire Duct Style: Slots
-
Supplier: Galco Industrial Electronics
Description: Wire Duct, 3in.x3in., Gray, Narrow Slot,
-
Supplier: Radwell International
Description: WIRING DUCT, NARROW SLOT, PANDUCT® TYPE HN, 4X2.17", 6' LENGTH, PVC, LIGHT GRAY. PRICE/6FT PIECE. FREE 2 YEAR RADWELL WARRANTY
- Material: PVC
Wiring Ducts
(190 Companies)
Groovers and Slotters
(143 Companies)
Duct Heaters
(99 Companies)
Slotting Machines
(24 Companies)