Products/Services for National Rolling Mills

  •  
    Rolling Mills - (78 companies)
    How to Select Rolling Mills Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate. How Rolling Mills Work Most rolling mills feature two or more rolls arranged...
  •  
    Tube Mills and Pipe Mills - (19 companies)
    Tube mills and pipe mills fabricate metal tubes and pipes. Tube and pipe mills typically consist of a series of machines to form, weld, and cut metal plate or sheet to finished tube or pipe form. Tube mills and pipe mills produce tubes and pipes...
  • Thread Rolling Machines-Image
    Thread Rolling Machines - (36 companies)
    Thread rolling machines generate threads by displacing and flowing metal into a thread shape. Thread rolling machines are used to produce screws, bolts, and studs. Thread rolling is a cold-form forming operation used to form external screw threads...
  •  
    Thread Rolling Dies - (35 companies)
    ...such as thread mills and threading inserts. Thread Rolling Machines and Standard Workface. Thread rolling dies are designed to fit thread rolling machines made by companies such as Winter, Landis, Detroit, Davenport, Reed and Salvo. When selecting...
  • Forging Machines (hot forming)-Image
    Forging Machines (hot forming) - (32 companies)
    Forging machines (hot forming) use compressive force and a high workpiece temperature to shape metal by plastic deformation. A type of hot forming, hot forging involves the plastic deformation of a metal at a temperature and strain rate where recrystallization and deformation occur simultaneously. This prevents strain hardening, which can reduce ductility and contribute to brittle failure and structural fatigue.
  •  
    Milling Machines - (674 companies)
    Milling machines move a clamped workpiece into a fixed, rotating cutter; or move the cutter itself into a stationary workpiece. There are two basic configurations: vertical and horizontal. Milling machines move a workpiece into a fixed cutter...
  •  
    Thread Mills - (69 companies)
    ...with a single cut. Unlike thread rolling dies then, thread mills perform metal cutting rather than metal removal operations. Some have a built-in thread pitch. Thread mills area an alternative to thread cutting or thread forming. Thread Milling vs. Thread...
  •  
    Milling Cutters - (837 companies)
    Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
  •  
    Rolling Stock (locomotives and railcars) - (50 companies)
    Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
  •  
    End Mills - (528 companies)
    End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides...

Product News

Conduct Research

According to the National Coil Coating Association "it is a continuous, automated process for coating metal before fabrication into end products. The steel or aluminum substrate is delivered in coil form from the rolling mills. The metal coil is positioned at the beginning of the coating line...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire