-
Supplier: Accuris
Description: ELECTRICAL CONNECTIVITY STANDARDS BETWEEN NATO POWER SOURCES AND DISMOUNTED SOLDIER SYSTEMS (DSS) - LEVEL 2 CONNECTOR TO WORN/CARRIED NATO POWER SOURCES
-
Supplier: Accuris
Description: SOLDIER POWER CONNECTOR - ELECTRICAL CONNECTIVITY STANDARDS BETWEEN NATO POWER SOURCES AND DISMOUNTED SOLDIER SYSTEMS (DSS)
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors GO NO GO GAUGE NATO
- Connector Type: RF and Microwave Connector
-
-
Supplier: Amphenol Aerospace Corporation
Description: Standard, 4 conductor jack w/backup spring, a special transformer mounting filler plug in one switch pod, NX301LB1B switch in the other switch pod, in TJSS-106 bottom shell and a special top shellthat accepts a standard panel mount 4 conductor NATO jack. Two special internal transformers
- Number of Contacts: 8 #
- Gender: Female / Jack
- Connector Type: Military Connector
- Geometry: Straight
-
Supplier: Glenair, Inc.
Description: applications. Glenair is also able to offer many of these same connector families qualified to NATO and VG standards including VG95234 and VG95328. Specialty application connectors, such as our popular VG qualified CB connector for radio and audio applications are also
- Voltage Rating: 800 to 3,000 volts
- Current Rating: 17 to 750 amps
- Operating Temperature: -65 to 200 C
- Poles: 1 Pole
-
Supplier: SEC America, LLC
Description: UTC 2412-RV is an electrical interface between a NATO 24 Volt towing vehicle and a 12 Volt North American civilian RV trailer. UTC 2412-RV provides 6 independent circuits capable of supplying a total power of 800 Watts at 12 Volts through a 7 position blade connector. This power
- DC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
- Type: DC/DC Converter
-
Supplier: HDT Global
Description: generator provides heater system operating power and battery recharging power Optional NATO Charging System (NCS) allows charging of the SHC battery by connecting it to any vehicle outfitted with a 24-VDC NATO adapter. The SHC is a self-powered, liquid-fuel burning and ducted
- Maximum Air Flow: 300 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: connector is integrated at the antenna base. The antenna is installed via a standard "NATO" 4-hole flange, which provides for easy integration in numerous existing systems. Features & Benefits Extremely broad frequency range High efficiency Excellent radiation characteristics Ideal for
- Primary Frequency Range: 600 to 3,000 MHz
- Form Factor / Mounting: External
-
Supplier: HDT Global
Description: power. Additionally, the BOS can interface with tactical vehicle power via a NATO connector from the battery of a tactical vehicle. Through decades of time spent in the field and working alongside those we serve, HDT has gained unparalleled expertise, allowing us to become the world’s
-
Supplier: HDT Global
Description: the enclosed cargo area of the 5-ton FMTV and a portable version with an extension cord and NATO slave connector for the 28-vdc power supply. The 38 lbs. weight and compact 28-inch length make the portable version easy to handle. The heater is user-friendly with self diagnostics and
- Heater Type: Air Heater
-
Supplier: Airbus Group
Description: safety for passengers, ground and air crews. Going to sea The AS565 MBe is fully qualified to operate from over 100 classes of NATO ships, and complies with NATO standardization agreements (STANAGs) regarding tie-down fittings, fuel hoses and DC/AC electrical connectors. The
-
Supplier: Northrop Grumman Corporation
Description: hybrid; 24V DC battery pack System battery can be charged via NATO slave adapter off of any military vehicle in under 2 hours 1/4-turn connectors: Easy connect/disconnect Optional Kits Extended range external battery pack Battery charging kits for military/commercial battery recharging
-
Supplier: Larson Electronics LLC
Description: plugs, battery ring terminals, NATO connectors and Hubbell plugs. A 3/8-16 inch brass nut fixture is imbedded in the base of the handle enabling the operator to mount a magnetic base, like our MM-2 or MM-5 to the light. Alternatively, the operator can tripod mount this spotlight as
Find Suppliers by Category Top
Featured Products Top
-
. AMPHENOL AIB/GT SERIES FEATURES Commercial and Military AIB/GT series connectors are made in accordance with German military specification VG95234 and MIL-DTL-5015. Originally designed for NATO combat vehicles, aircraft (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Panavia Tornado IDS
All internal fuel in multicell Uniroyal self-sealing integral fuselage tanks and/or wing box tanks, all fitted with press-in fuel sampling and water drain plugs, and all refuelled from a single-point NATO connector .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/935/01Dec_WilliamsDC.pdf?sequence=1
Upgrades: Electronics 200 Amp alternator 12/24 Volt (mil grade) Air Spring controller Batteries (2 additional for 24 Volt) Black-out lights Engine idle control Integrated flat panel display & Computers Inverter for 120 VAC NATO connectors – cab, box NATO connectors – …
Indicates content that may require registration and/or purchase.