-
Supplier: Solaronics, Inc.
Description: Custom designed gas infrared burners for commercial cooking, boiler, humidifier & dishwasher applications. Burner surface styles include ceramic tile, wire mesh and woven ceramic fiber in various shapes, sizes and capacities.
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas
- Burner Type: Radiant / Infrared
-
Supplier: Industrial Combustion, LLC
Description: D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options Backward-curved
- Maximum Capacity: 1,499,999.9999999998 to 12,499,999.999999998 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
-
Supplier: Detroit Radiant Products Company
Description: No Description Provided
- Maximum Capacity: 27,000 to 33,000 BTU/hr
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas, Propane
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
-
Supplier: Cleaver-Brooks
Description: up to 8:1 turndown on light oil and up to 8:1 turndown on low NOx natural gas. Features: Low motor horsepower for increased energy efficiency Induced FGR (Flue Gas Recirculation) FGR modulating valve Forced draft for clean and efficient combustion No. 2 oil capability for
- Maximum Capacity: 8,400,000 to 42,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
-
Supplier: CSA Group
Description: Scope 1.1.1 These requirements apply to natural and propane gas-fired conversion burners designed and constructed primarily for the purpose of converting heating and process equipment from the use of other fuels to gas firing and/or firing new heating or process
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Weil-McLain
Description: highest efficiency commercial cast iron atmospheric gas boiler available by Weil-McLain Built-in air separator diverts air to the expansion tank Gas natural draft water and steam boiler with cast iron sections
-
Supplier: CSA Group
Description: Preface This is the sixth edition of ANSI Z83.8 / CSA 2.6, Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces. It supersedes the previous editions published in 2013, 2009, 2006, 2002, and 1996. Scope 1.1 This Standard applies to newly
-
Supplier: CSA Group
Description: Preface This is the sixth edition of CSA 3.8, Gas-Fired Equipment for Drying Farm Crops. It supersedes the previous editions published in 1999, 1986, 1977, 1972, and 1968. Scope 1.1 This Standard applies to newly produced direct gas-fired crop dryers of the recirculating or non
-
Supplier: CSA Group
Description: OEM installation convertible for use with natural gas and propane when provision is made for simple conversion from one gas to the other [see Clause 4.1.4a) and b)]; d) direct vent appliances for manufactured home (USA only) or mobile home aftermarket installation for use with
-
Supplier: Peerless Boilers
Description: available for either natural or LP gas and has AFUE ratings of up to 82%. A single vent draft hood allows for natural draft (chimney) venting. The significant water content of the Series 63 boiler makes it ideal for large volume hot water applications. Standard
- Heat Output (Capacity): 73,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The D-style elevated drum is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: Reznor
Description: reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or propane gas, as
- AC Voltage Required: 115 to 230 volts
- kWatts: 29 kW
- Height: 35 inch
- Width: 15 inch
-
Supplier: Alfa Laval Inc.
Description: security-enhancing solution for LNG carriers. The Alfa Laval GCU joins the inert gas generators, burners, boilers, heat exchangers and more in our already extensive LNG portfolio. The Alfa Laval Gas Combustion Unit (GCU) conveniently handles boil-off on vessels with dual-fuel or
- Combustion Fuel: Natural Gas
Find Suppliers by Category Top
Featured Products Top
-
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Datasheets for Gaumer Process -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
for other applications including natural gas wellheads, burners or ovens, cooling systems, HVAC and more. Wafer-Cone technology requires virtually no maintenance, offering cost-of-ownership advantages over traditional DP technologies such as the orifice plate. The beta edge of an orifice (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
different colors and shapes that can be mounted above or near a pool. They would hold a gas burner and plumbing, and covered with decorative rocks or glass for the fire feature. What PTI needed was machined plugs from which they could cast a fiberglass mold, then pour concrete repetitively to (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co.