-
Supplier: DME Company
Description: Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.75 ±% FS
- Features: Analog
- Media: Gas, Liquid
-
Supplier: Automation24, Inc.
Description: Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
-
Supplier: Automation24, Inc.
Description: Winters PLP304 - Low pressure gauge from Winters operates in a pressure range 0-100". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP304 has a nominal size of 2.5”. The pressure
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: CSA Group
Description: Preface This is the Sixth edition of ANSI Z21.13 / CSA 4.9, Gas-fired low pressure steam and hot water boilers. It supersedes the previous editions published in 2014, 2013, 2010, 2004, and 2000. Scope 1.1 This Standard applies to newly produced gas-fired
-
Supplier: CSA Group
Description: control module or controls strategy of a fuel management system; d) liquefied natural gas (LNG) fuel storage systems; or e) compressed natural gas (CNG) gaseous portion of LNG vehicles. Future editions of this Standard may include: a) liquefied natural gas
-
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment
-
Supplier: NACE International
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment
-
Supplier: AMPP Resources
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment
-
Supplier: Viatran
Description: Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design.
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Columbia Research Labs, Inc.
Description: very low pressure measurements to 0.01 psi as well as high pressure transient measurements to 5,000 psi at temperatures up to +150 Degrees C. The P200 Series has a flush diaphragm and incorporates an O-ring seal. The special case construction, although very small in size,
- Working Pressure Range: 0.01 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: NACE International
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: CSA Group
Description: Preface This is the sixth edition of ANSI Z83.8 / CSA 2.6, Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces. It supersedes the previous editions published in 2013, 2009, 2006, 2002, and 1996. Scope 1.1 This Standard applies to newly
-
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: AMPP Resources
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective
-
Supplier: CSA Group
Description: gas; d) for use with propane gas; e) for use with LP gas-air mixtures; and f) convertible for use with natural gas and propane gas, when provision is made for the simple conversion from one gas to the other. 1.2 The heaters covered by this Standard
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Alarm module Gauges and instrument panels Lube System Auxiliary oil
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Hartzell Air Movement
Description: Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Cole-Parmer
Description: hose • Included gauges accurately display both tank and outlet pressures from 0 to 3000 psi (0 to 210 bar) Quickly connect your nitrogen tank to a calibration device—no plumber's tape, wrenches, or messing with threaded fittings! The pressure regulator features a unique
- Environmental Properties: Pressure / Vacuum
-
Supplier: Central Marine Diesel
Description: This brand new industrial generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. Automatic Idle. Lowers engine speed for fuel savings and quiet operation. This unit features a premium
- Wattage: 11,700 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: AMPP Resources
Description: 2009 EDITION - HISTORICAL DOCUMENT NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and
-
Description: 2009 EDITION NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural
-
Supplier: Orange Research, Inc.
Description: required. Because gas is compressible, please supply pressure and temperature conditions and type of gas when the order is placed so that the density of the gas can be taken into account and noted on the dial face. Features Large, easy-to-read dial Rugged design High line
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Ralston Instruments, Inc.
Description: precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: BI-TORQ® Valve Automation
Description: For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware A
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Supplier: AMPP Resources
Description: of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure could pose a risk to the health and safety of
-
Supplier: Hartzell Air Movement
Description: switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
consumption, and long-term stability in a convenient package for mounting and electrical connection. Compatible with natural gas, air, and other gaseous media, the 8MPP2 is an atmospheric pressure reference sensor that accurately measures the pressure in the 0-1 psig to 0-5 psig range (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Mechatronics and Intelligent Materials III
Natural gas flow gauge with high static pressure , low differential pressure and high-precision was applied to all 240 single wells in Block Su75 of Sulige gas field from 2011 to 2012.
-
Heating Systems Plant and Control
In the UK, low - pressure supplies of natural gas typically provide a static pressure of 21 mbar (2.1 kPa) gauge at the outlet from the supply utility’s meter.
-
Natural Gas Lift Method for Wellbores With Multiple Open Formations
Recommend further study of well behavior by doing a test with pressure gauges before and after installation of Natural Gas Lift to better understand fluid blockage between formations, and impediment to flow from upper zones to lower EOT.
-
Evaluation of pressure response in the Los Alamos controlled air incinerator during three incident scenarios
Regardless of the natural gas flow rate, the initial pressure pulse reaches about 66.9 kPa gauge pressure or 144.8Wa absolute pressure (9.7 psig or 21psia), then decays to a lower pressure.
-
Application of Vaporization Equilibrium Constants to Production Engineering Problems
It may be shown that for low reservoir pressures saturated crude oil flashed at 60 lb. gauge in system of Fig. 3 may lose more natural gasoline in the stock-tank vapors than in the 60-lb. gas leaving the separator.
Indicates content that may require registration and/or purchase.