Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas
- Media: Gas
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball valve design enables a zero flow
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
-
Supplier: SAE International
Description: ignition engines and HCCI engines. In spark ignition gas engines, improving combustion under lean condition and EGR (exhaust gas recirculation) condition is an issue, and many large gas engines use a pre-chamber. The use of the pre-chamber approach allows stable combustion of
-
Supplier: AVK International A/S
Description: Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily
- Valve Size: 2 to 24 inch
- Features: Bolt Flange, Socket Weld / Solder
- Primary Material: Ductile Iron, Steel
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: CSA Group
Description: ISO 19905-3 specifies requirements and gives guidance for the site-specific assessment of mobile floating units for use in the petroleum and natural gas industries. It addresses the installed phase, at a specific site, of manned non-evacuated, manned evacuated and unmanned mobile
-
Description: ISO 19901-7:2013 specifies methodologies for - the design, analysis and evaluation of stationkeeping systems for floating structures used by the oil and gas industries to support production, storage, drilling, well intervention and production, production and storage, drilling, well
-
Supplier: CSA Group
Description: ISO 19901-7:2013 specifies methodologies for - the design, analysis and evaluation of stationkeeping systems for floating structures used by the oil and gas industries to support production, storage, drilling, well intervention and production, production and storage, drilling, well
-
Supplier: CSA Group
Description: Preface This is the second edition of CAN/CSA-ISO 19901-7, Petroleum and natural gas industries - Specific requirements for offshore structures - Part 7: Stationkeeping systems for floating offshore structures and mobile offshore units, which is an adoption without modification of the
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas
-
Supplier: CSA Group
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas
-
Supplier: ASME Standards and Certification
Description: considered suitable for use in the piping systems indicated above, carrying natural gas, manufactured gas [includes synthetic natural gas (SNG)], and liquefied petroleum gases (distributed as a vapor, with or without the admixture of air) or mixtures thereof. Table
-
Supplier: ASME
Description: considered suitable for use in the piping systems indicated above, carrying natural gas, manufactured gas [includes synthetic natural gas (SNG)], and liquefied petroleum gases (distributed as a vapor, with or without the admixture of air) or mixtures thereof. Table
-
Supplier: Siemens Process Instrumentation
Description: valuable product AND reduce greenhouse gas emissions by minimizing the bleed rate in your valve positioners. Watch our video and learn: Key concepts behind operating pneumatic valves with compressed air OR natural gas What a zero-bleed positioner actually means and
- Operating Temperature: -22 to 176 F
- Positioner Type: Digital, Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: SAE International
Description: was into a pressure chamber with optical access. Injection pressures and injector hole geometry were selected to be representative of current and near-future DI natural gas engines. Each injector hole design has been characterized by measuring its discharge coefficient for different
-
Supplier: ASTM International
Description: regulating methane emissions from natural gas wells are codified in 40 CFR 60 Subpart OOOO. 1.7 This guide relies on current regulatory information about GHGs from various state agencies, including the California Air Resources Board, the Massachusetts and Connecticut Departments of
-
Supplier: INDECK Power Equipment Company
Description: Positioning Parallel Positioning Parallel Positioning with Position Feedback Fully Metered/Cross-Limited Oxygen/NOx/CO Trim Single and Three Element Level Control Fuels: Natural Gas #2 – #6 Oil Hydrogen Liquid and Gaseous Waste Fuels Single, Dual, Multiple and Combination Firing
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Methane (CH4) / Natural Gas, Nitrogen Oxides (NxOx), Oxygen (O2)
- Features: Controller, Hazardous Environments
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Schutte & Koerting
Description: or suction to motive gas ratio. Thermocompressor Refurbishment Applications Jet Compressor: Oil and gas industry. Used in tire vulcanizers in tire and rubber industry. Handle liquefied petroleum gases and air for gas, electric, and chemical industries. Coal gasification.
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Industrial Combustion, LLC
Description: turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent
- Maximum Capacity: 1,299.9999999999998 to 14,699.999999999998 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Gemu Valves
Description: Construction The GEMÜ 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. An optical position indicator is integrated as standard. Features Suitable for inert and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: working pressure Due to its design particularly suitable for polishing agents and slurries Optional mounting position Optional accessories Electrical position indicator with microswitches or proximity switches Pneumatic or electro-pneumatic positioners Control air adapter for pilot valves
- Valve Size: 2 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 104 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Cleaver-Brooks
Description: The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas,
- Maximum Capacity: 32,999,999.999999996 to 62,999,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The valve spindle is
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Honeywell International, Inc.
Description: PRESSURE RATING MULTI-POSITION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4.44 INCH WIDTH X 2.7 INCH DEPTH X 3.38 INCH HEIGHT GAS TYPE NATURAL BODY PATTERN STRAIGHT-THROUGH CONNECTION TYPE 1/4 INCH QUICK CONNECT
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Supplier: Gemu Valves
Description: Available Options Stroke limiter (adjustable travel stop open) Electrical position indicators DeviceNet or AS-I network valve controls Positioners Special connections - VCR®, hose barb, welded extensions (tube or pipe), - ISO, DIN and other international standards Fabrications Cluster valve
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Cleaver-Brooks
Description: With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Aggreko
Description: is automatic Includes unique “Climate Control” system, which ensures efficient and reliable burner operation in all conditions. Compact and portable design for easy positioning on the work site. Heater accessories including gas line hose and regulators, glycol hose and manifolds, and fan
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane, Other
-
Supplier: Cleaver-Brooks
Description: The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame
- Maximum Capacity: 2,500,000 to 16,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Assured Automation
Description: Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: Cooper Valves
Description: Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER® cast gate
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 285 to 2,220 psi
- Features: Bolt Flange, Butt Weld, Other, Socket Weld / Solder
- Primary Material: Exotic Metal, Stainless Steel
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
-
Supplier: Peerless Boilers
Description: The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow for easy
- Heat Output (Capacity): 547,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Assured Automation
Description: The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 550 F
-
Supplier: BI-TORQ® Valve Automation
Description: Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully re-settable/testable for quarterly or annual maintenance Stainless steel components; modular design for easy
- Number of Ports/Ways: 2
- Features: Bolt Flange, Chemical, Fire Service, Other, Severe Service Rated
- Valve Type: Butterfly Valves
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
rotate to a certain position and hold it because of their natural self centering ability Follow us on: Facebook (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
position as both a technology manufacturer and full-service gas safety solutions provider. Shortly after the acquisition, Nicole Lenander joined the organization, bringing both deep financial expertise and a strong strategic perspective. With a background in commercial real estate development (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
, natural gas power plants, diesel power backup power, or concentrated solar power (CSP) plants – actuators are needed throughout the plant for effective valve and damper automation. Some typical uses of actuators in this industry include automated control of boiler feedwater, water for cooling (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Despite the numerous advantages eVTOLs offer, they remain more of a concept than a commercially viable solution due to several significant challenges. One of the most critical issues is their reliance on batteries, which are far heavier than traditional fossil fuels like gasoline or natural (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Introduction to Oil & Gas Offshore Drilling
In the search for oil and natural gas under the ocean, three general types of drilling rigs are used. A "jackup " drilling rig is a floating barge with drilling equipment on its deck and long support legs, and is used in shallow waters up to 300 feet (90 meters). A semi-submersible is the most
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
More Information Top
-
Applied Industrial Energy and Environmental Management
Fuel valve positioner Natural gas .
-
Final Progress Report: Direct Experiments on the Ocean Disposal of Fossil Fuel CO2.
Attempts to collect spectra of natural gas hydrates at the vent were difficult in part due to the stringent positioning requirements of the probe head when analyzing solid, opaque targets. This problem has been addressed by the development of a precision underwater positioner (PUP) that provides a …
-
Plant Maintenance Product | Fairchild Industrial Products' Model M4800 pneumatic volume booster is designed for ultra high flow requirements | Plant Services
This option is designed for valve positioners and other valve actuation mechanisms to deliver rapid response in … The M4800 unit is compatible with compressed air, natural gas and other media.
-
:: New Materials Zone ::
… automation systems; safety instrumented systems, training simulation, plant-wide data historian, transmitters, valve positioners , and advanced control … 'Emerson is excited to be a key part in helping Qatar Petroleum achieve its vision of being the world's largest supplier of liquefied natural gas and condensates,' said John Berra, president of Emerson Process Management.
-
The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
-
Study of Precise Measurement Algorithm Based on Machine Vision
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
-
The On-Line Monitoring System of Tower Crane Load Based on FLNN
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
-
A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
-
Design of Electrical Accessory Integrated Test System
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
-
Structure Design of Piezoresistive High-g Acceleration Sensor and Finite Element Analysis
• The Control Simulation Analysis of MATLAB-Based High-Precision Numerical Control Welding Positioner p.1363 • A Hardware-in-Loop Simulation System for Crush Natural Gas Turbo Engine p.1368 .
Indicates content that may require registration and/or purchase.