-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires specialized power generation equipment. Cat 3500 generator sets with Dynamic Gas Blending offer the lowest owning and operating cost by displacing diesel with low cost gas. They are specifically designed for the oilfield and
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets,
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude,
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Benefiting from Oil Sump Alarms The implementation of these alarms is becoming increasingly prevalent in various industrial sectors. They are especially beneficial in industries where the risk of oil contamination is high, such as in the chemical, automotive sectors, and power generation (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
contamination is high, such as in the chemical, automotive sectors, and power generation ensuring safer and more sustainable operations. FAQs: How do Wastewater Oil Sump Alarms enhance industrial wastewater management? They offer early detection of oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, gasoline or natural gas engines which drive one or more flange-mounted hydraulic pumps. Low weight, high torsional stiffness and long service life. (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
cleaning systems, cooling systems, filtration equipment, and wastewater systems. This means that the longer the motors and pumps run, electricity consumption and costs increase. When heating water for cleaning and sanitation purposes, large amounts of natural gas and electricity (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
… Vessel Thermal Stress during Natural Circulation Cooldown Beyond Design … … Binding of Auxiliary Feedwater Pumps Additional Low-Temperature Overpressure … … Use of Highly Combustible Gases in Vital Areas Dynamic … … a Line Break Electric Power System Reliability Essential Service … … Debris Accumulation on PWR Sump Performance .
-
CR4 - Thread: Power Failure - No Sump Pump, Basement Floods
i want it self starting if the power goes off, is it possible to do this without … i do not need a large genset....enough to run the furnace fan... natural gas furnace in house 2 -enough to run the sump - pump .and maybe a crock-pot .
-
AMTEC powered residential furnace and auxiliary power
Finally, the system can also provide power (full time or backup) to other household appliances such as the water heater, sump - pump , and air-conditioner. The self-powered fumace also provides several advantages for gas utilities. … powered furnace slightly increases the gasload to existing customers,emphasizesthe comparative reliability of natural gas, and increases …
-
THE CALCULATION OF THE PROFILE-LINEAR AVERAGE VELOCITY IN THE TRANSITION REGION FOR ULTRASONIC HEAT METER BASED ON THE METHOD OF LES--《水动力学研究与进展B辑(英文版)》2011年01期
SHAO Chun-lei,GU Bo-qin,CHEN Ye(College of Mechanical and Power Engineering,Nanjing University of Technology,Nanjing 210009,China);Experimental study on flow in the pump sump using PIV[J];Journal of Aerospace Power ;2009-01 LIU Yan,DONG Shou-ping(Fluid Laboratory,China University of Petroleum,Beijing 102249,China);Measurement of natural gas in actual pressure pipelines using PIV system[J];Journal of Experiments in Fluid Mechanics;2007-02 .
-
A Millennium of Human Activity at Makauwahi Cave, Māhāūulepū, Kauaūi
These dry units were excavated by natural layers. This was accomplished by surveying the top of the water table to the surface datum, then using small gas - powered water pumps to create a cone of depression by pumping out a casing-lined sump hole in the corner of the excavation …
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
PEtrolEum rEfining and natural gas ProcEssing … DP transmitter weight Draft pressure transmitter Pressure transmitter units entire refinery PP cPP, utilities entire refinery Equipment reactor, stripper, drier, absorber, filter reactor fired heater, compressor fired heater, riser, compressor, turbine, reboiler Pump , separator, column, fired heater sump fan, compressor, reactor, vessel … … Pressure transmitter level temperature temperature transmitter temperature transmitter ff corrosion current Density Position Power speed stack monitor …
-
Groundwater level status report for 2008, Los Alamos National Laboratory
Remarks: Well is powered by a natural gas motor and when used is operated continuously. PM-4 responds to pumping at PM-2. … ft) Pump Intake Depth (ft) Pump Intake Elev (ft) Depth to Top of Sump (ft) Top of …
-
Mining, Society, and a Sustainable World
The plant generates all of Tiwest’s power requirements, plus surplus electricity for the southwest Western Australia interconnecting … It also reduces steam demand from the package boilers, and reduces greenhouse gas emissions. … superheated steam, which is wasted by subsequent cooling of the excess heat; • Tuning to prevent excessive burning of natural gas on the waste … … the effluent pond transfer pump with an overflow weir … … return valves on all sump pumps to eliminate back …
-
Groundwater Level Status Report for Fiscal Year 2007 - Los Alamos National Laboratory
Remarks: Well is powered by a natural gas motor and when used is operated continuously. PM-4 responds to pumping at PM-2. … ft) Pump Intake Depth (ft) Pump Intake Elevation (ft) Depth to Top of Sump (ft) Top of …
Indicates content that may require registration and/or purchase.