Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quincy Compressor
Description: maximizing gas flow and minimizing horsepower. Read more: http://www.quincycompressor.com/products/natural-gas/qsg#.UmlQ1Bzh_cs#ixzz2iewPOjo7
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 2,776 SCFM
- Horse Power: 600 HP
- Gases Handled: Natural Gas / Methane
-
Supplier: Howden
Description: Howden GTV oil-injected screw compressors High pressure compressor offering up to 75 bar discharge pressure. Designed for high pressure screw compressors applications such as fuel gas boosting. GTV Model: Designed for high pressure screw
- Discharge / Operating Pressure: 1,087.78275 psi
- Applications: Gas Boosting
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Gases Handled: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Oil-free
-
-
Supplier: GENERON
Description: FEATURING Pressures up to 600 psig (41 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 5000 cfm (8500m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Air Separation Biogas Coal Seam Gas Gathering Instrument Air Landfill Process Gas Vapor Recovery (VRU)
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 5,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x97 Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x96 Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level of
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Gases Handled: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Chevron Lubricants
Description: Recommended for use in natural gas screw compressors of all major manufacturers running on dry natural gas, or natural gas containing water or sour gases.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x96 Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders (ISO 6368:2021)
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase
-
Supplier: Aerzen USA Corp.
Description: biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit. AERZEN screw compressor packages are characterized by a great
- Discharge / Operating Pressure: 50.76 psi
- Flow Capacity: 88.29 to 1,118.34 SCFM
- Gases Handled: Natural Gas / Methane
- Lubrication Style: Oil-free
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or other hydrocarbon gases. It is specially
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 230
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or other hydrocarbon gases. It is specially
- Kinematic Viscosity: 19.4 cSt
- Viscosity Index: 218
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or other hydrocarbon gases. It is specially
- Kinematic Viscosity: 9.9 cSt
- Viscosity Index: 204
- Type / Function: Hydraulic Oil / Fluid
-
Description: centrifugal compressors for ammonia, halocarbons, hydrocarbons, CO2 and mixed gases. Refrigeration and process systems for the treatment and storage of natural gas, chlorine liquefaction, and gas condensation. Gas compression systems for fuel gas, overheads,
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Hydrocarbon Gas, Refrigerant
- Features: Other
-
Supplier: AENOR
Description: Petroleum, petrochemical and natural gas industries - Dry gas sealing systems for axial, centrifugal, and rotary screw compressors and expanders (ISO 6368:2021) (Endorsed by Asociación Española de Normalización in January of 2022.)
-
Supplier: CSA Group
Description: or external drive compressors. 1.2 The compressor types covered under this Standard include (a) centrifugal; (b) screw; (c) scroll; (d) reciprocating; and (e) other types. 1.3 The condenser types covered under this Standard include (a) water-cooled; (b) air-cooled/evaporatively
-
Description: maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining and petrochemical
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
OIL-FREE SCREW COMPRESSOR FOR BIOGAS AND BIOMETHANE AERZEN screw compressor packages are characterised by a great variety of types and a lot of modification possibilities (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Downtime Insurance Remote monitoring to reduce downtime, foresee potential problems and get a tech on site before there is a problem. Rotary Screw Compressor with Integrated Dryer and Tank Kaeser AIRCENTERS are the (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
solutions, AERZEN supports you within the entire development cycle, from the conception to the implementation and commissioning of your compressed air station. The quality of the used materials is decisive. Therefore for the compressed-air production the proven AERZEN screw compressors are used (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
coolant oil purifier - offers from coolant oil purifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : natural gas screw compressor , rotary screw gas compressor ] .
-
Mobil DTE 10 Excel™ Series
• Rotary screw compressors in natural gas service .
-
Recovery of Flash Gas from Storage Tanks at an Offshore Production Platform Using Scroll Compression Technology
The typical type of vapor recovery compressors used for vent flash gas has been natural gas driven rotary screw compressors and rotary vane compressors.
-
CR4 - Thread: Electric Motor Driven Gas Compressor Unit
When it comes to selecting a compressor for natural gas compression, rotary screw compressors offer many advantages. Thanks.
-
Innovative hybrid gas/electric chiller cogeneration. Quarterly technical progress report, April--June, 2000
Cooling plant consists of engine-driven screw chiller with a natural gas powered reciprocating engine driving a screw compressor to provide all cooling required by the building.
-
Development of a Small-Scale Natural Gas Liquefier. Final Report
As seen in this figure, a natural gas engine driwes a commercially available HVAC screw compressor through a 2:1speed increasing gearbox and coupling.
Indicates content that may require registration and/or purchase.