-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: Radicom Research, Inc.
Description: 2.0 Supports USB Full and High Speed modes with Bus-Power or Self-Power capability Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged Integrates 10/100Mbps Fast Ethernet controller IEEE 802.3 10Base-T100Base-TX compatible IEEE 802.3
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: D-Link Systems, Inc.
Description: Overview The D-Link DWC-2000 Wireless Controller is a centralized Wireless LAN manager designed specifically for education, hospitality, and medium-to-large enterprises. Out of the box, it can manage up to 64 compatible D-Link Unified Wireless Access Points. With optional upgrade licenses, it
- Operating Temperature: 0 to 40 C
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45, USB
- Technology: Wireless
-
-
Supplier: CHINO Works America Inc.
Description: KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and high accuracy of ±0.1% were realized, and measured data is stored into internal
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Chart Recorder, Datalogger / Recorder
- Features: DC Voltage, Paperless / Video Graphing, RTD, Thermocouple
-
Supplier: Eaton | Power Quality
Description: Powerware UPSs into your existing Ethernet infrastructure; minimizing installation costs. Card is hot-swappable so it can be installed without turning off power to the unit or disconnecting the load. Netwatch client compatibility allows users to configure Netwatch directly in the PXGX
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Cable Depot Inc.
Description: PCMCIA 10/100 Dongle Less Fast Ethernet™ Adapter This PCMCIA Fast Ethernet PC Card is designed for any notebook PC with a PCMCIA or CardBus PC Card slot. With this PC Card, users can hook up to their Ethernet LANs at the speed of 100Mbps, 10 times faster
-
Description: routing when paired with the XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router (optional) Three 40GBASE-KR4 Ethernet ports Ten 10GBASE-KR Ethernet ports Two 10GBASE-T Ethernet ports Four 1000BASE-T Ethernet ports One front panel optical
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 32 bit gigabit PCI 10/100/1000 Base-T ethernet adapter. Plug and play installation is compatible with Windows 98se/NT4.0/2000/ME/XP/Vista/7, Netware 4/5/6.X and Linux.
-
Supplier: Computer Network Accessories, Inc.
Description: 2.4GHz PCMCIA wireless LAN adapter card. 802.11g high rate standard to provide up to 54Mbps wireless ethernet speed. Backward compatible with 802.11b and forward supported by 802.11n wireless networks. Maximum reliability, throughput and connectivity with automatic data rate
-
Supplier: Indocomp Systems, Inc.
Description: solid state disk that emulates a floppy drive and PC/104 expansion bus. The 16-bit, Novell NE2000 compatible Ethernet interface supports 10 Base-T and 10 Base 2/5 operation. The four serial ports (Two RS-232, one RS-485/422/232 and one RS-232/TTL ) contain 16550
-
Supplier: L-com, Inc.
Description: The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP to print and scan your documents, send a fax or reach the data from the card reader of MFP via FPS-1012N.
-
Supplier: Savin
Description: optional genuine Adobe® PostScript®3™ drivers. · Build a powerful, reliable network with seamless integration for Windows, Macintosh, UNIX, AS/400 and other environments. Standard 10Base-T/100Base-TX Ethernet, USB 2.0 and SD Slot interfaces, as well as optional Gigabit Ethernet and
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Advantages: Up to 2,000 Hz data output rate High signal-to-noise ratio High accuracy Low temperature drift Various communication interfaces: RS485, EtherNet, EtherCAT, Analog Compatible with most robot brands, such as ABB (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Environmental grade ECOPACK/RoHS-compatible industrial product Arm Cortex-M3 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
WCALive: broadcasting a major medical conference on the Internet
NE2000 compatible Ethernet card .
-
WIN95/NETWORK SUPPORT
i recently installed a NE2000 compatible Ethernet card for the first time, but after seemingly detecting the card at boot-up, it hasnt installed any drivers for it, and i cant change any settings on the Device Manager in windows.
-
Optical Fiber Sensor Technologies for Efficient and Economical Oil Recovery
The client computer is one PC Desktop which is a P2-350 with 128MB memory, 6GB hard disk and a NE2000 compatible Ethernet card .
-
OPTICAL FIBER SENSOR TECHNOLOGIES FOR EFFICIENT AND ECONOMICAL OIL RECOVERY
The client computer was a PC desktop, P2-350 with 128MB memory, 6GB hard disk and a NE2000 compatible Ethernet card .
-
Measuring the real-time operating system performance
Computer 1: 486/66 MHz, Opti chipset, Net-400 ECT Ethernet card ( NE2000 compatible ), Quan- tum Arcnet card.
-
Workflow in the 2007 Microsoft Office System
• Open Network Cards and click on the NE2000 Compatible Ethernet Driver to modify its settings.
-
Implementation and experimentation of IP rate control
Hosts used 3Com 3c900 Boomerang 10Mbps/Combo and gateways used NE2000 compatible net- work cards to connect to the Ethernet segments.
-
Linux local and wide area network adapter support: (From 10 Mbps to Gigabit Ethernet, Token Ring, Frame Relay, and Slow Packet)
…27247B and 27252A), 10/100VG PCLAN (J2577, J2573, 27248B, J2585) ICL Etherteam 16i / 32 EISA Intel EtherExpress Intel EtherExpress Pro/10 (ISA only) Intel EtherExpress Pro/10+ (uses eepro100 driver) NE1000/2000/2100 and compatible ISA cards NE2000 (PCI) New Media Ethernet PureData PDUC8028 SEEQ 8005…
-
Reproducible dependability benchmarking experiments based on unambiguous benchmark setup descriptions
The VHDL entity ethcore is a black box, whose functionality — behavior compatible to that of the well-known NE2000 ethernet interface card — is im- plemented in our component library.
-
Performance of distributed systems based on Ethernet and personal computers
(NetBEUI, TCP/IP, and client services), network interface cards (D-Link DFESOOTX, D-Link DE530+, 3Com Etherhk3, Compex RL2000, Western Digital SMC, NE2000 compatible ), and Ethernet frame size (64 and 1518 bytes).
Indicates content that may require registration and/or purchase.