-
Supplier: Accuris
Description: Needle Punched Nonwoven Carpet
-
Supplier: Accuris
Description: Needle Punched Non-woven Carpet
-
Supplier: Accuris
Description: Carpet Materials -- Needle Punch Non-Woven
-
-
Supplier: Accuris
Description: Carpet Materials - Needle Punch Non-Woven
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Automotive / Transportation, Cleaning Wipes / Wicking
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: SpillTech
Description: A heavy-duty NeedlePunch Rug even survives forklift traffic. Tough, nonwoven fabric constructed of 100% needle-punched polypropylene. Designed to absorb drips and overspray of oil, coolants, solvents and water while standing up to rugged wear and tear. Perfect for areas with
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mallard Creek Polymers, Inc.
Description: Nonwoven/Textile Featured Applications General Nonwovens Industrial Nonwovens
- Viscosity: 100 to 750 cps
- Material Type: Styrenics
-
Description: ISO 11111-3:2005, taken together with ISO 11111-1, ISO 11111-2, ISO 11111-6 and ISO 11111-7, specifies significant hazards and corresponding safety requirements and/or measures for nonwoven machinery. It is applicable to all machinery, plant and related equipment intended to be used for
-
Supplier: CSA Group
Description: ISO 11111-3:2005, taken together with ISO 11111-1, ISO 11111-2, ISO 11111-6 and ISO 11111-7, specifies significant hazards and corresponding safety requirements and/or measures for nonwoven machinery. It is applicable to all machinery, plant and related equipment intended to be used for
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 4402 is a carboxylated styrene butadiene emulsion recommended for applications in carpet and needle-punch backcoatings requiring wet tensile strength, soft hand, and formaldehyde free. Markets Utilized In Nonwoven/Textile Coatings Featured Applications Industrial Coatings
- Viscosity: 300 to 800 cps
- Application: Coatings
- Material Type: Styrenics
-
Supplier: ASTM International
Description: intended for use on wool/wool blend and cotton/cotton blend batting and needle-punched structures. 1.3 This test method provides the values in both SI units and inch-pound units. "Inch-pound units" is the technically correct name for the customary units used in the United States. "SI
-
Supplier: ASTM International
Description: tested using this test method is thick needle-punched nonwoven and woven with a complex three-dimensional structure. 1.4 This test method shows values in both SI units and inch-pound units. SI units is the technically correct name for the system of metric units known as the
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our
- Overall Thickness: 0.17716545 to 0.9842525 inch
- Fabric Weight: 300 to 4,600 gsm
- Type: Carded / Needlepunched Nonwoven
- Applications: Fire Proofing / Thermal Protection, HVAC, Industrial OEM
-
Supplier: Bondex, Inc.
Description: better fit your needs in these applications. Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. Bondex has been producing technical nonwovens with thermal bond technology since 1997, serving markets which include
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Synthetic / Polymer
- Type: Carded / Needlepunched Nonwoven, Spunbond / Meltblown Nonwoven, Wet-laid / Air-laid Nonwoven
- Structural Features: Coated / Sized, Hydroentanglement
Find Suppliers by Category Top
More Information Top
-
The effect of blend ratio and process parameters on tensile properties of polyester/viscose blended needle-punched nonwovens
In recent years, needle punched nonwovens have been commonly used for many applications that range from simple wipes to high performance geotextiles or filters because of their lower cost, disposability, simple production processes and high efficiency during manufacturing.
-
Inducing out‐of‐plane auxetic behavior in needle‐punched nonwovens
Deformation Behavior and Structural Mechanics of Needle Punched Nonwovens , in: Tappi Nonwovens Conference (Tappi Press, 1999), pp. 283–294.
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
Fractal Characteristics of Contact Surface of Needle Punched Nonwovens . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Research on the Combustibility of PI Needle Punched Nonwovens by Cone Calorimeter
• Research on the Combustibility of PI Needle Punched Nonwovens by Cone Calorimeter p.1335 .
-
http://www.iosrjournals.org/iosr-jpte/papers/Vol1-issue2/G0123133.pdf
Needle punching nonwovens are produced by using triangle needles punching directly in the web.
-
http://etd.auburn.edu/bitstream/handle/10415/17/Fan_Xiuling_15.pdf?sequence=1
Figure 3-7 Relationship of air permeability with pressure drop and penetration of needle punched nonwovens (first set) compared to the commercial air filters............................................................................................................83 Figure 3-8 Tensile properties of needlepunched nonwovens (first set).............................86 Figure 3-9 Effect of areal …
-
Prediction and interpretation of hydraulic permeability for nonwoven fabrics considering hypothetical 2-D layer
In the needle punched nonwovens , these differentials increased with decreasing GSM.
-
Effects of processing condition on the filtration performances of nonwovens for bag filter media
Ordinary needle punched nonwovens are physically bound web to form a fabric by puncturing the web with an array of barbed needles.
-
Earth Structures
Fig. 3.9 Filtration criteria for thin (thermally bonded) nonwovens and wovens and for thick ( needle punched ) nonwovens with steady laminar flow (according to ˇCiˇst´ın; Schober and Teindl .
-
Scientific.Net: Materials Science
Research on the Combustibility of PI Needle Punched Nonwovens by Cone Calorimeter .
Indicates content that may require registration and/or purchase.