-
Supplier: Pentair, Inc.
Description: " LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 12 INCH 12 INCH 6 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL
- Straight Section Length: 12"
- Cover Style: Hinged
- Style: Lay-in Wireway
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: METAL WIREWAY NEMA12 PULL-THRU WW 4X4 ROHS COMPLIANT: YES
-
Supplier: Wiegmann
Description: " TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE 90 DEGREE BEND ANGLE FEED-THROUGH WIREWAY TYPE USED ON JW SERIES WIREWAY JW
- Style: Feed-Through Wireway, Wiring Trough
- Cover Style: Hinged, Screw-on
- Material: Steel
- Non-Hazardous Locations: Type 12
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: 12.00 36.00 1486G48 - 12.00 12.00 48.00 1486G60 - 12.00 12.00 60.00
- Straight Section Length: 12", Other Length
- Material: Stainless Steel, Steel
- Style: Wiring Trough
-
Supplier: Austin Company (The)
Description: PULL THROUGH TYPE FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 12 INCH 12 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO
- Straight Section Length: 12"
- Style: Feed-Through Wireway
- Cover Style: Hinged
- Material: Steel
-
Supplier: EXM Manufacturing Ltd.
Description: LAY IN TYPE CODE GAUGE STEEL MATERIAL ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH 12 INCH 12 LENGTH IN INCH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH 1 LENGTH IN FT CSA APPROVAL NEMA 1, IP20 ENCLOSURE NO KNOCKOUT(S)
- Straight Section Length: 12"
- Nominal Cross Section: 2.5" x 2.5"
- Style: Feed-Through Wireway
- Material: Steel
-
Supplier: Austin Company (The)
Description: FLAT TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 12 INCH D SIZE UL 870, CUL 870 APPROVAL NEMA 4/4X/12 ENCLOSURE JIC PULL THROUGH WIREWAY TYPE BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: Radwell International
Description: WIREWAY, STRAIGHT SECTION, 12INCH, NEMA TYPE 12, LAY-IN. FREE 2 YEAR RADWELL WARRANTY
- Style: Lay-in Wireway
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures NEMA12 Lay-in Wireway
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Radwell International
Description: (PRICE/EA PC) NEMA 12 LAY-IN WIREWAY SEALING PLATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PULL THROUGH WIREWAY COVER PLATE, NEMA/EEMAC 12, GREY, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Legrand
Description: situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets. Available prewired. Manufactured to
- Style: Feed-Through Wireway
- Material: Other Material
-
Supplier: Legrand
Description: assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC.
- Style: Lay-in Wireway
- Material: Other Material
-
Supplier: Radwell International
Description: WIREWAY, LAY-IN, 6 X 6 X 6 INCH, CARBON STEEL, ANSI 61 GRAY, QUICK-RELEASE CLAMPS, NEMA 12. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Legrand
Description: on multiple spacings. Maximum power distribution to the point of use. NEMA heavy duty duplex receptacles independently tested to Fed. Spec. WC596G performance criteria. Enhanced product quality ensures dependable performance. Snapicoil harnesses of prewired receptacles in 48’ and 50’.
- Style: Lay-in Wireway
- Material: PVC
- Cover Style: Snap-on
-
Supplier: Legrand
Description: including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets. Mitered standard fittings. Provides a complete installation. Fittings available with bend radius control for Category 5 and fiber optic cabling. Communications and electrical
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: EXM Manufacturing Ltd.
Description: 12 GAUGE ALUMINUM MATERIAL NATURAL FINISH 6 INCH 6 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH CSA APPROVAL NEMA 1 ENCLOSURE WIRING TROUGH (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN
- Straight Section Length: 6"
- Nominal Cross Section: 6" x 6"
- Material: Other Material
- Non-Hazardous Locations: Type 1
-
Supplier: Automationdirect.com
Description: A wide variety of metal and non-metal enclosures, rated NEMA 1, 3, 3R, 3S, 4, 4X, 6, 6P, 12 or 13, are available in wall-mount, floor-mount and freestanding form factors. Styles include general purpose, JIC, wireway, disconnect and pushbutton enclosures, as well as operator
- Material: ABS, Aluminum, Fiberglass, Polycarbonate, Stainless Steel, Steel
- Type: Electronic and Instrument Enclosures, Modular Enclosures, Operator Interface Enclosures, Pushbutton Enclosures, Rack Enclosures, Terminal and Junction Boxes
- Mounting Type: Free Standing Cabinet, Open Frame Rack, Wall Mount
- Features: Locking
-
Supplier: Schneider Electric
Description: Available in general purpose, oiltight and raintight configurations Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water.
- Nominal Cross Section: 10" x 10", 12" x 12", 12" x 6", 2.5" x 2.5", 4" x 4", 6" x 6", 8" x 8"
- Straight Section Length: 12", 120", 24", 36", 48", 60", 72"
- Style: Lay-in Wireway
- Cover Style: Snap-on
Find Suppliers by Category Top
More Information Top
-
Alternative Sewer Systems FD-12, Second Edition > Vacuum Sewer Systems
The enclosure should be NEMA type 12 , with gasketed doors. All future spaces and wireways are to be covered by blank doors.
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
Minimum bending radius = ( 12 )(2.155)(1.61) = 41.6 in (105.6 cm … conditions that occur in the areas where they are installed (see ICEA and NEMA standards on cable … … in duct banks, conduits, and trenches below grade, or in cable trays, conduits, and wireways above ground.
-
A New Standard for Electrical Apparatus Applications in Industry
Switchboards are designed and tested in accordance with UL 891 [ 12 ] and NEMA PB 2 [13].3 The ampacity or continuous current-carrying capacity of power conductors can be determined by temperature rise testing, but the standard also allows conductor ratings to … Their load-side lugs point away from each other toward the wireways on the sides of the …
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Control Panels or Stations
… water and wastewater treatment facilities, although many installations may be better suited for NEMA 4 (watertight) designs. Such components include control relays, DC power supplies, circuit breakers, wireways , electrical convenience outlets, and lighting fixtures. For information on PLCs, see Chapter 12 .
Indicates content that may require registration and/or purchase.