-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Each enclosure is equipped with two (2)
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Each enclosure is equipped with two (2)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. Both equipment and battery drawer modules
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded,
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire
-
Supplier: Charles Industries, LLC
Description: welded aluminum Environmental Enclosures and thermal systems have a powder coated finish to withstand the elements and provide superior environmental protection Industry Certifications Enclosures available with options designed to meet both the NEMA 4X (sealed cabinets) and NEMA
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: Charles Industries, LLC
Description: Various accessories available including plinths, top hat cable entry compartments, laptop tray kits and sliding rack trays Offers ample room (16-44 RU) for electronics in the main chamber, with additional chamber options for added capacity that is separated for restricted access
- Length / Height: 33 to 59 inch
- Width/Diameter: 28 to 50 inch
- Depth: 18 to 32 inch
- Height: 33 to 59 inch
-
Supplier: Legrand
Description: listed in a range of sizes. Like SpecMate wireway and cable tray, the enclosure line was designed to meet special size requirements. A range of sizes, from 4" to 120" [102mm to 3 meters] wide, 4" to 48" [102mm to 1220mm] tall and 3" to 24" [76mm to 610mm] deep is available
- Length / Height: 120 inch
- Width/Diameter: 48 inch
- Depth: 24 inch
- Material: Aluminum, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
QKRC-10-05 10W 5V Snap-in USB Type C Power Supply Receptacle The QKRC-10-05, a 10W single USB Type C receptacle fits in the exact same locations as our popular NEMA style convenience outlets. QKRC-10 (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V (read more)
Browse Datasheets for Qualtek Electronics Corp. -
Lock in your Power: Q-Secure NEMA power cords featuring locking C13 connectors prove invaluable in environments where dependable and secure power connections are paramount, particularly within healthcare facilities. Follow us on: (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Q-Secure Locking Hospital Grade Power Cords Lock in your Power: Q-Secure NEMA power cords featuring locking C13 (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Cable trays in Oil & Gas industry: Allowing competition of materials without compromising quality
… Nema FG1 or VE1: Cable ladders mechanical resistance as per NEMA FG1 / VE1 tests shall be selected in accordance with the detailed cable routing and support studies: NEMA class 10B (span =3m … … 10C (span =3m) or 20C (span = 6m): Load =150kg/m Aluminum alloys Al. alloys trays and ladders shall be of the 5754 grade.
-
Cable trays offshore: A choice of materials
some manufacturers prefer to use aluminium alloy rivets for aluminium constructions rather than to weld: in the specific case of aluminium alloy cable tray systems, rivets are used to attach the rungs to the side rail of cable ladders. The strict load/span requirements of standards like the US NEMA VE 1 [5] Table I or EN … 20C .
Indicates content that may require registration and/or purchase.