-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with Brake ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 523.8938053097345 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.015576 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: Myostat Motion Control, Inc.
Description: From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or a
- Torque Rating: 1.23893805309735 Ft-lbs
- Operating Voltage: 24 volts
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02
- Torque Constant: 74.34 in-oz/amp
- Current per Phase: 9.47 amps
- Operating Temperature: 32 to 122 F
-
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
- Features: Integral Brake
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is
- Other DC Voltage: 325 VDC
- Torque Constant: 97.9 in-oz/amp
- Continuous Current: 8.9 amps
- Continuous Torque: 35.5 In-lbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 25 = 90 mm (3.54 in.) or NEMA 34, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 26.017699115044245 In-lbs
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02
- Torque Constant: 2.4072 in-oz/amp
- Current per Phase: 1.5 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02
- Torque Constant: 0.4956 in-oz/amp
- Current per Phase: 0.6 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 25 = 90 mm (3.54 in.) or NEMA 34, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, Standard (Metric)
- Continuous Torque: 26.017699115044245 In-lbs
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Moons' Electric Co. Ltd.
Description: ● If your QTY ≥10pcs, please contact the customer service get more discount ● Motor size: 42x42x34.3mm, step angle:1.8° ● Leadscrew length: 200mm, screw diameter:8mm, lead:8mm ● Up to 34N @ 300rpm, rated current 0.65A ● Offer constant Force Technology ●Offer customizations such as an
- Other DC Voltage: 5.7 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00053808 oz-in-sec²
- Stepper Construction: Hybrid
-
Supplier: Moons' Electric Co. Ltd.
Description: ● If your QTY ≥10pcs, please contact the customer service get more discount ● Motor size: 35.3x35.3x27.3mm, step angle:1.8° ● Leadscrew length: 200mm, screw diameter: 6.7mm, lead: 3mm ● Up to 34N @ 300rpm, rated current 1A ● Offer constant Force Technology ● Offer customizations such as an
- Other DC Voltage: 3.1 VDC
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00016992 oz-in-sec²
- Stepper Construction: Hybrid
-
Supplier: Radwell International
Description: BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 1 STACK MAGNET, NEMA 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE, BRAKE (NEMA 23 AND 34 ONLY). FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 2 = 70 mm (2.75 in.) or NEMA 23, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 10.265486725663717 In-lbs
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper motors offer calculated
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Nidec Control Techniques
Description: NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with
- Other Output Power: 1.9969283735052 HP
- Continuous Current: 6.25 amps
- Continuous Torque: 31.6 In-lbs
- Rotor Inertia: 0.007008 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: Eaton Corporation - Drives
Description: Series. The M-Max Series uses a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) that provide quiet motor operation, high motor efficiency, and smooth lowspeed performance. The integrated proportional-integral (PI) controller, RFI filter and brake chopper, as
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 12 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex70 AC Drive, 480 VAC, 3 PH, 3.4 Amps, 2 HP Normal Duty, 1.5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor / Outdoor), with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor,
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Radwell International
Description: AC DRIVE, POWERFLEX 700, 480 VAC, 60 HZ, 3 PHASE, 3.4 AMP, 2 HP, FRAME 0, IP20 / NEMA TYPE 1, HIM BLANK COVER, MANUAL, W/ BRAKE IGBT, CE FILTER/CM CHOKE, DEVICENET, STD CTRL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 3.4 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Eaton Corporation
Description: AC TYPE 8.7 INCH W X 11.4 INCH D X 25.6 INCH H SIZE UL, CE, CUL APPROVAL NEMA 1, IP21 ENCLOSURE 440 TO 500 V AT 45 TO 66 HZ INPUT VOLTAGE 34 AMPERE (CONSTANT TORQUE), 40 AMPERE (VARIABLE TORQUE) INPUT CURRENT 440 TO 500 V AT 0 TO 500 HZ OUTPUT VOLTAGE ADJUSTABLE FREQUENCY DRIVE TYPE M6
- Maximum Output Voltage: 440 to 500 volts
- Rated Power: 18,653.648520510127 to 22,384.378224612152 watts
- Continuous Output Current: 34 amps
- Peak Output Current: 40 amps
-
Supplier: Primatics, Inc.
Description: applications. Linear Motor The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 11.8110236220472 to 12.5984251968504 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.00006 to 0.00003 inch/inch
-
Supplier: Aerotech, Inc.
Description: machines with the assurance it will perform at a high level and outlast other machine components. Stepper Motor Option For cost-sensitive applications, the ECO225SL series includes several NEMA 34 stepper motor options. With the ability to run on standard wall voltages,
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
motor with thermal overload protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual override and position indicator. The Evolution of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3/4 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
actuator products are available in the most popular frame sizes, including 28mm (NEMA 11), 42mm (NEMA 17), 56mm (NEMA 23), and 86mm (NEMA 34). https://www.electrocraft.com/products/linearactuator/APES17/ (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
application designs High reliability due to brushless design and long-life ball bearings Customization Available in sizes NEMA 8,11,14, 17, 23 and 24 Various stack lengths available in each frame size Shaft modifications, including hollow shafts Lead length modifications and connectors Encoders and brakes Integrated controller (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, stainless steel (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a strap brake. Standard inlet: 90° 304 SST swivel with EPDM seals (available in 1/2" through 2" FNPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include: cam-lock drag brake, spring-actuated pin lock. Comet brake is standard on power rewind reels. Standard inlet (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Cooling and positioning of DIRSP: a half-ton gorilla
Translation is achieved b' a 200 mm stroke linear actuator with 0.2 inch lead ball screw that is driven with a NEMA 34 servo motor with and 1000 pulse per revolution quadrature encoder and integral electric brake .
-
Manufacturing & Prototyping :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Motion Control :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Features :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Stepper/Servo Brakes
It is a failsafe, or power-off brake , specifically designed to be mounted on the front end of stepper or servo motors as an added safety feature or for holding the load in place. .... Available in two popular sizes, NEMA 23 and NEMA 34 , the FEB is compact, powerful and cost-efficient.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Features :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The brakes mount to the shaft end of servomotors up to 20 horsepower, including NEMA 23, 34 , and 42 frame sizes. .... The brake’s square-shaped housing allows flexibility to make the mounting features match the motor dimensions.
Indicates content that may require registration and/or purchase.