Products/Services for NEMA 4x Heat Detectors
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. They can trigger an alarm when a rapid temperature-rise is detected, or a preset temperature is reached. Products that are designed for ceiling mounting may conform...MarketDetector StylePower -
NEMA and IP Enclosures - (424 companies)...heat, and dimensional stability and because of its ease of fabrication. Rating Systems. NEMA ratings indicate whether enclosures are suitable for hazardous or non-hazardous locations and designed for indoor or outdoor use. All NEMA enclosures... -
Heat Exchangers - (1426 companies)Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order... -
Flame Detectors - (183 companies)...delays and automatic self-tests, explosion-proof enclosures, and integral air conditioning systems. Related Information. CR4 Community --Flame Detector Orientation Check. Engineering360 --Heat Detectors Information. Engineering360 --Fire Alarm... -
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
-
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Heat Pipes - (68 companies)Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
Product News
-
Neo-Dyn
Hazardous Area Temperature Switch-NEMA 4X,7,9,13 Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications. Electrical: Snap action electrical switch assembly listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure Connection: 1/2 NPT Male; Direct mount. Temperature... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Neo-Dyn
NEMA 4X, 7, 9 and 13 Differential Pressure Switch Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications. Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure Connections: 7/16"-20 SAE Female. Temperature Range:*. (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
Hammond Manufacturing Company Inc.
Hammond Stainless Steel Type 4X Enclosures The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12 " x 12 " x 6 " up to 72 " x 36 " x 12 ". The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industrial application. With its premium stainless steel construction and universally practical design, the EN4SDSS series offers NEMA 3R, 4, 4X... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
EXAIR
Upgraded Certification for NEMA 4 Cabinet Coolers and quality standards compliance. The NEMA 4 (IP66) Cabinet Coolers are constructed from durable aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat exchangers, and refrigerant air conditioners as well as being CE compliant, UL and ULC Listed, and come... (read more)Browse Enclosure Air Conditioners Datasheets for EXAIR -
Dexter Research Center, Inc.
High Temperature Infrared Detector in ovens, heat gun target monitoring and fire detection/suppression in extreme environments. A new filter attachment technique provides hermeticity that makes the detector rugged and reliable in hostile environments and eliminates the need for shielding and/or cooling in high temperature applications. (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Micross Components, Inc.
Nuclear Event Detector (NED) Micross ' High-Performance and Standard-Performance Nuclear Event Detectors (NEDs) provide functional replacements for 40-year old legacy NED device, while providing higher sensitivity and reduced response times. Micross also continues production of its First Generation (Technograph) NED device. The High-Performance and Standard-Performance NEDs provide up to 4x greater sensitivity and reduced delay times at 5x lower overdrive ratios than legacy NEDs. They also feature integrated differential... (read more)Browse Radiation Detectors Datasheets for Micross Components, Inc. -
Indelac Controls, Inc.
Heavy-Duty reversing actuators NEMA 4 and/or 7 POWERFUL ACTUATION. HAZARDOUS-LOCATION READY. Need reliable quarter-turn valve automation in demanding environments? The Indelac Controls SR & SX Series NEMA 7 Electric Actuators deliver dependable performance where it matters most. Available with 200 or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Qualtek Electronics Corp.
NEMA 6-20R Snap-in AC Power Outlet Product Datasheet. 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals. Approvals: UL, cUL. Rating: 20A 250VAC. Panel Thickness: 0.8mm ~ 1.8mm. PPC Division. Follow us on: YouTube. LinkedIn. Facebook. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products... (read more)Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
United Electric Controls Company
Industrial Resistance Temperature Detectors (RTDs) Design a RTD to your specific requirements working with our application and design engineers. Proven, standard configurations meet a variety of industrial and OEM applications. Accurately and repeatedly measure temperatures as low as -200 C and up to 482 C (-328 F to 900 F). Simplify installation and reduce maintenance costs utilizing rugged heat tracing sensors with field replaceable elements (read more)Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
Interpower
Angled NEMA 5-15P Interpower offers Angled NEMA 5-15 cord sets in eight directions. Interpower Angled NEMA 5-15 molded cord sets allow you to decide which direction the cord comes out of the outlet. Designed for business, medical, or testing applications, these eight angles are especially helpful to reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16... (read more)Browse AC Power Cords Datasheets for Interpower
-
Air/Gas Flow Meter Now Withstands 850°F (454°C) For Use In High Temperature Processes
The sensors are two matched precision platinum resistance temperature detectors (RTDs) in which one RTD is heated relative to the reference RTD, and the temperature difference between the two RTD's is proportional to the process gas mass flow rate. Transmitter housing options include a weather-proof, NEMA 4/IP66 rated carbon steel enclosure, a NEMA 4X (IP66) rated aluminum enclosure, or a Division 1 (Zone 1) rated explosion-proof aluminum enclosure.
-
ST Series Mass Flow Meters Combine Accuracy And Economy
Designed for challenging environments, the ST50's electronics are packaged in a rugged, yet compact, all metal IP66-rated enclosure ( NEMA 4X ). … thermal dispersion type mass flow sensing element, which uses two matched, precision platinum resistance temperature detectors (RTDs). One RTD is heated relative to the reference RTD, and the temperature difference between the two is …
-
ST50 And ST75 Series Mass Flow Meters With Wireless Remote Access
Developed for challenging environments, the ST50's electronics are packaged in a rugged, yet compact all metal, NEMA 4X (IP66) rated enclosure. … thermal dispersion type mass flow sensing element, which uses two matched, precision platinum resistance temperature detectors (RTDs). One RTD is heated relative to the reference RTD, and the temperature difference between the two is …
-
ST50 And ST75 Series Mass Flow Meters With Wireless Remote Access
Developed for challenging environments, the ST50's electronics are packaged in a rugged, yet compact all metal, NEMA 4X (IP66) rated enclosure. … thermal dispersion type mass flow sensing element, which uses two matched, precision platinum resistance temperature detectors (RTDs). One RTD is heated relative to the reference RTD, and the temperature difference between the two is …
-
Air/Gas Mass Flow Meter Improves Wastewater Treatment Processing Efficiency
… welded 316L stainless steel thermowells that protect two matched platinum precision resistance temperature detectors (RTDs) (Figure 3). … a highly reliable no-moving parts solid-state design, one RTD is slightly heated relative to the … NEMA Type 4X (IP66) rated and explosion-proof, Division 1 [Zone1] rated enclosures are available for the toughest environments.
-
Highly Intelligent Mass Flow Meter Meets Profibus DP/PA Standards And Includes DTM
… two all-welded 316L stainless steel thermowells that protect two matched platinum precision resistance temperature detectors (RTDs). With a highly reliable no-moving parts design, one RTD is heated relative to the reference RTD … The ST98's transmitter with its RS232C communications port is housed in either a NEMA Type 4, Type 4X (IP66) enclosure or an explosion-proof enclosure and can be integrally mounted to the flow element or remotely mounted up to 500 feet away.
-
Highly Intelligent Mass Flow Meter Meets Profibus DP/PA Standards And Includes DTM
… two all-welded 316L stainless steel thermowells that protect two matched platinum precision resistance temperature detectors (RTDs). With a highly reliable no-moving parts design, one RTD is heated relative to the reference RTD … The ST98's transmitter with its RS232C communications port is housed in either a NEMA Type 4, Type 4X (IP66) enclosure or an explosion-proof enclosure and can be integrally mounted to the flow element or remotely mounted up to 500 feet away.
-
Active cooling control of the CLEO detector using a hydrocarbon coolant
farm
Because of the possibility for rigourous environmental conditions in the CLEO pit, all sensors in the design were required to have sealed weatherproof enclosures that fulfilled the specifications of the NEMA - 4X standard. … the temperature rise due to the combination of subsystem power load, fric- tional heating of the moving … We investigated four temperature measurement technologies: thermocouples, resistance tem- perature detectors (RTDs), thermistors, and solid-state integrated …
-
Vision Technologies J8 Pan & Tilt Camera System
It meets and surpasses the requirements of MIL-STD 901 D Grade A and conforms to the requirements of IP-67 and NEMA 4X . … Width: 610 mm Depth: 305 mm Overall weight: approx 68 kg Camera environment: heated , dry nitrogen charged … … H) × 33° (V) 3.1°(H) × 2.3° (V) Number of detectors : 320 × 240 …
-
EDWARDS SIGNALING Security Alarms and Warnings - Security - Grainger Industrial Supply
Contact @ 30VDC â, Alarm State (mA) â, Amps AC 10A @ 120 VAC, Humidity Range (% RH) â, Number Required â, Standby State (mA) â, Voltage 120 VAC, Standards NEMA 4X Outdoor, Includes â and For Use With â; Varies by … • Heat DetectorHeat Detector .
Indicates content that may require registration and/or purchase.