-
Supplier: BRIM Electronics, Inc.
Description: Bare copper wire insulated with a single or double/heavy coating of 155°C Polyurethane/Nylon coating. Solderable. MIL-W-583 Class 155, Fed. Spec. JW 1177/42B Class 155 SPUN, SPUN2. NEMA MW-80-C. Std. Colors: Natural (Red).
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: Honeywell Sensing & IoT
Description: The 103SR Series Hall-effect position sensor assemblies are sealed in aluminum or stainless-steel threaded housings and meet NEMA 3, 3R, 3S, 4, 4X (stainless-steel housing), 12 and 13 requirements. They respond to the magnetic field from permanent magnets or electromagnets. These
- Operating Temperature: -40 to 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Serfilco, Ltd.
Description: BAR). Pumps operating at all flow curves are capable of handling solutions of 1.6 S.G. at 75°F (24°C) with maximum 30 CPS. motors are NEMA 56C face, 1/2, 3/4, and 1 HP continuous duty. Single phase motors are supplied with an 8ft (2.4m) 3-wire cord and plug. Three phase motors
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
One 16-bit PWM timer Communication interfaces 3 USART, 2 SPI, 2 I²C, (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
two magnets integrated into the sensor head. The special actuator (RST-1-R) is an assembly of a mounting plate and stainless steel anchor plates with integrated elastomer damping elements. This allows the magnetic latching version of the RSS16 to be used as a door stop for small to medium sized (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent-magnet (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Dielectric strength of magnetic wire coatings exposed to simultaneous thermal and radiation aging
MW16 . .... was based on measuring the changes in the dielectric strengths of various types of enameled wire coatings. .... The appropriate magnet wire types, thermal classes and compositions are given in Table I:. .... tested in accordance with NEMA MW 1000. .... The first graph ( a, c ,e g,i) shows the variation of the dielectric strength for the…
-
1995 report on IEC winding wire activities
MW16 - C (220) MW20-C (220). .... Also it is important to know that the most commonly produced and traded wire types are covered by both IEC and NEMA standards. .... in one standard which is nearing its final approval stage, MW 780, Retumable Magnet Wire Packaging Systems.
-
Accelerated electrical degradation of machine winding insulation
…80-C, and MW 16-C at 60 Hz ac Aging condition: a) 1300 V square pulse at 40 kHz MW 80-C at 140°C, MW 35-C at 180°C b) 1350 V square pulse at 20 kHz MW16 - C at 216°C. .... The evaluated machine winding insulation were NEMA MW 80-C (polyurethane-nylon material), NEMA MW 35-C .... For all three magnet wire insulation, it was recorded the increase in partial discharge inception voltage, partial discharge extinction voltage, and breakdown voltage for samples accelerated aged in a first 100 hrs of applied aging voltage.
Indicates content that may require registration and/or purchase.