Products/Services for Neo Chrome Plating
-
Plating Services - (658 companies)Plating services apply a thin coating of metal to the surface of a substrate in order to improve conductivity, prevent rust and corrosion, and facilitate soldering. There are two basic plating techniques: electroplating and electroless plating...Plating ProcessesElectrolessSoft / High Purity -
Plating Chemicals and Anodizing Chemicals - (109 companies)Electroplating places a substrate in a container of metallic salt solution and passes an electric current through the container. Plating and anodizing chemicals and supplies include chrome stripper solutions, nickel activator solutions... -
Plating and Anodizing Equipment - (155 companies)...and anodizing equipment is used in the manufacture of computers, mobile phones, and electronic devices. Other systems are designed for general-purpose surface treatment applications. Plating and anodizing equipment that applies nickel plating or chrome... -
Plating and Coating Fixture Services - (8 companies)Plating and coating fixture service providers create durable finishes on racks, bins, trays, and other holding devices for use in painting and coating operations. p class="lm-text" >Plating and coating fixture service providers create productive...
-
Industrial Pipe - (1678 companies)...is important. Platings such as nickel and chrome are sometimes used on industrial pipe for appearance or corrosion resistance. Flanged pipes are terminated at one or both ends with a flange for connection. Pre-insulated pipe includes a variety... -
Anodes - (153 companies)How to Select Anodes. Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes). Types of Anode Materials. Anodes have a variety of compositions...
-
Web Coating Services - (115 companies)...of direct current (DC) power. Electroless plating does not. Common plating materials include brass, cadmium, chrome, copper, gold, nickel, platinum, rhodium, silver, tin, tin-lead, titanium, and zinc. Examples of thin-film processes include chemical...
-
Ceramic Fiber Heaters - (71 companies)Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
-
Masking Tapes - (265 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
-
Cathode Emitters and Filaments - (37 companies)Cathodes are negatively charged electrodes used in batteries, electrolysis systems, plating, electrowinning, electron emission, and other specialized processes. Cathodes are generally negatively charged electrodes used in: batteries. electrolysis...
Product News
-
Essen Magnetics Pty Ltd
Neo Flat Pot Magnets for Secure Closures Reliable fastening and positioning solutions are essential in industrial equipment, furniture hardware, and enclosure systems. Neo Flat Pot Magnets combine powerful NdFeB magnetic materials with a durable steel housing to deliver secure holding performance, flexible installation, and long service life across a wide range of applications. Durable Construction. High-strength NdFeB magnets with Nickel or Zinc plating. Steel pot housing available with Nickel, Zinc, or Chrome finishes. Designed... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
NdFeB Neo Pot Magnet for Closures & Mounts options for easy integration. Permanent positioning with screw bore ensures stable installation. Durable Steel Cover & Finishes. Soft steel cover enhances magnetic flux and protects the magnet. Available in Nickel, Zinc, or Chrome-plated steel for various project needs. Flexible Applications. Ideal for closure mechanisms in cupboards, shutters, and doors. Screw size adaptable for diverse mounting requirements. By combining strong magnetic force, flexible design, and durable construction, NdFeB Neo... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Neo Pot Magnet: Powerful and Versatile Solution Neo Pot Magnet: A Robust Magnetic Solution for Diverse Applications. Neo Pot magnets are engineered for exceptional performance and versatility. With a high-strength NdFeB ring magnet encased in a durable soft steel cover, they provide outstanding magnetic force for various applications. These magnets are available in multiple finishes, including Nickel, Zinc, and Chrome-plated steel covers, making them adaptable to different project needs. Key Features: High-performance NdFeB Ring Magnet... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Threaded-Neck NdFeB Pot Magnets, Plating Options installation into pre-drilled holes. Designed for use with washers and nuts, simplifying assembly and saving installation time. Multiple corrosion-resistant plating options for harsh environments. Plating Options. Magnet: Nickel or Zinc plating. Steel cover: Nickel, Zinc, or Chrome plating. Applications. Construction. Mining. Agriculture. Civil engineering. Please contact us to discuss pull force, size, and plating options for your project. Get in Touch. Contact ESSEN Magnetics today to discuss pot... (read more)Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
GGB
Hard chrome alternatives are here. Hard chrome alternatives are here. GGB 's TriboShield (R) polymer coatings deliver an eco friendly, high performance replacement for toxic chrome -- without compromising durability or corrosion protection. Key benefits: * Low brittleness and excellent wear resistance. * Superior corrosion protection. * Self lubricating -- reduces need for external lubrication. * No post machining required. Ready to make the switch? Contact GGB to explore our TriboShield (R) and TriboMate (R). The future... (read more)Browse Industrial Coatings Datasheets for GGB -
Pratt & Whitney Measurement Systems, Inc.
Control your plating bath inline PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more) -
National Bolt & Nut Corporation
Fastener Material Selection & Plating Guide Watch > > >Fastener Material Selection and Plating Guide. Fastener Material Selection & Plating Guide. Selecting the proper fastener material and finish can make or break a project --especially those with intended applications underwater or in harsh environments. With many options available, many professionals struggle to find the best choice for their application. Below, we 'll cover choosing an appropriate fastener material for your project and provide guidelines regarding finish selection... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Competition Chemicals, Inc.
Hit your chrome pipes with a shot of Simichrome Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
MacDermid Alpha Electronics Solutions
Next-Generation High-Speed, Copper Plating Process Semiconductor fabricators are looking for solutions that deliver high performance and enhanced reliability for advanced packages. MacDermid Alpha's MICROFAB SC-40 PLUS next-generation acid copper electroplating process represents a leap forward in semiconductor manufacturing, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 um/min, MICROFAB SC-40 PLUS delivers a high purity deposit... (read more)Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal with gold plating Cost Less, Deliver fast. Specializing in Metal Ring Seals, Choose us to secure your sealing solution. Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Seal is an enhanced Metal C-Seal. With a spring inside the substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
-
China - Technical Policy on Recycling and Utilization of Motor Vehicle Products, Issued by the Ministry of Environmental Protection February 6, 2006 and Effect...
… industry chain, the each link needs to strengthen development, applied new technology and new equipment, so as … … type N1 type vehicle needs to reach by 80 %, the 再 utilization ratio of materials isn't lower than 75 % therein; at the same time limits except containing lead alloy, accumulator, plating lead, chrome plating, additive … … mercury, cadmium and hexavalent chromium .
-
Vigo VG6062CHMT36L 36" x 36" Frameless Neo-Angle 3/8" Shower Enclosure Left, Frosted and Chrome at PlumberSurplus.com
Vigo VG6062CHMT36L 36" x 36" Frameless Neo -Angle 3/8" Shower Enclosure Left, Frosted and Chrome Specifications: • Chrome plated hardware .
-
Amphibole lamellae: Evidence for water incorporation in the structure of pyroxene
They contain thin plates (lamellae) of amphibole ori ented in the crystal structure of pyroxenes. Porphyroblasts of orthopyroxene with a size up to 1 cm and clinopyroxene up to 0.3 cm occur in the ground mass of a fine granular (0.n mm) aggregate of neo blasts of olivine, ortho … … clinopyroxene, amphib ole, and chrome spinel.
-
Separation of structural, geometrical and optical isomers of epoxycarotenoids using triacontyl‐bonded stationary phases
… obtained, luteoxanthin was isolated as the main band on silica gel 60 GF254 plates (20 N 20 … Neo - chrome ((3S,5R,6R,39S,59R,89RS)-59,89-epoxy-6,7-didehydro- 5,6,59,89-tetrahydro-b,b-carotene-3,5,39-triol) was obtained in the same way from an ethanolic solution of (99Z)-neo- xanthin.
-
Fabrication of control rods for the High Flux Isotope Reactor
… campaign that requires documentation of the mill setup and qualification to be prepared before rolling control plates . A 0.0002-in.-thick hard chrome surface was specified to protect the roll stiaces from rusting. Neo Industries, located in Mmyville, Tennessee, was employed during the last campaign to refinish the rolls.
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… or such new type packing as composite, makes 14, vacuum plating aluminum, volcanic plating silicon oxide, polyvinyl … … battery automation production complete set equipment manufacture; zinc manganese alkaline battery as for 600 只 /, the automation production complete set equipment makes 20 above min, whole decoration new technology development and key … … the cycle of leather chromium 鞣 waste liquid uses …
-
Lighting&Sound America Volume 7 Issue 3 March 2010
Also to be seen: Special Edition XX and PX Series cable connectors with velour- chrome plating , silver con- tacts, and strain relief. The two-way units feature Peavey’s Black Widow BWX-DVC Neo driver, engineered with dual voice coil …
-
A Petrographic Atlas of Ophiolite
… Soc Lond 165:221–234 Singh AK, Singh RKB (2011) Zn- and Mn-rich chrome -spinels in serpentinite … 1993) Mesozoic neo -tethyan pre-orogenic deep marine sediments along the Indus–Yarlung Suture, Himalaya. In: Ghose NC, Varadarajan S (eds) Ophiolites and Indian plate margin.
-
China - Guideline on Best Available Technologies of Pollution Prevention and Control for Electroplating (on Trial)
… can obtain the sponge copper powder the quality in over 90 %, the cupric recovery rate reaches by 95 %; however, this technical replacement efficiency is low, and effectively fail to recover to such other metal as chromium , there is certain limitation. 3.6 plating industrial pollution prevention new technology 3.6.1 biology degradation skimmed technology .
-
Murine platelet endothelial cell adhesion molecule (PECAM‐1)/CD31 modulates β 2 integrins on lymphokine‐activated killer cells
… 2 kb fragment was subcloned into the Eco RV site of the pcDNA/ NEO vector (Tnvitrogen, San … … and resuspended at 3 X lo5 per well in V-bottom 96-well plates (Costar) in 100 … Thereafter the cells were washed twice and incubated with the appropriate fluoro- chrome -labeled antibody or streptavidin …
Indicates content that may require registration and/or purchase.