-
Supplier: Flexaust
Description: • Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available
- Inside Diameter: 18 inch
- Working Pressure: 7 psi
- Maximum Vacuum: 1.5 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Accuris
Description: CLIMBER SET, TREE AND POLE: STEEL, INTERCHANGEABLE GAFF, W/NYLON NEOPRENE COATED STRAPS
-
Supplier: Accuris
Description: CLIMBER SET, TREE AND POLE: STEEL, INTERCHANGEABLE GAFF, W/NYLON-NEOPRENE COATED STRAPS
-
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 40 in length. The Chicago Protective Apparel chemical-resistant coat is made of
- Application: Chemical
- Clothing Type: Jacket/Coat, Shirt, Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 50 in length. The Chicago Protective Apparel chemical-resistant coat is made of
- Application: Chemical
- Clothing Type: Jacket/Coat, Shirt, Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 30 in length. The Chicago Protective Apparel chemical-resistant coat is made of
- Application: Chemical
- Clothing Type: Jacket/Coat, Shirt, Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in length. The Chicago Protective Apparel chemical-resistant coat is made of
- Application: Chemical
- Clothing Type: Jacket/Coat, Shirt, Vest
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck,
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck,
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck,
-
Supplier: State Safety & Compliance
Description: "Flame-resistant, (2)-piece rain suits offer excellent strength and durability. Choose between #8402 in tough neoprene (.35 mm) over rip-stop nylon or #3902 in lightweight, double-coated PVC/nylon scrim (.28 mm) material. Both styles feature Velcro« closures at the neck,
-
Supplier: RS Components, Ltd.
Description: Neoprene Nitrile 3/4 coated glove, 9
- Clothing Type: Gloves
- Material: Latex/Rubber, Neoprene, Nylon
- Application: Oil Resistant
- Features: Other
-
Supplier: Wiper Master, Inc.
Description: Suits offer excellent strength and durability. Available in lightweight .28 mm, double-coated, PVC/nylon scrim (3902) and tough, .35 mm neoprene over ripstop nylon (8402). Both styles feature Velcro¨ closures at neck, ankles and front of jacket for a watertight seal.
- Clothing Type: Jacket/Coat
-
Supplier: Wiper Master, Inc.
Description: Suits offer excellent strength and durability. Available in lightweight .28 mm, double-coated, PVC/nylon scrim (3902) and tough, .35 mm neoprene over ripstop nylon (8402). Both styles feature Velcro¨ closures at neck, ankles and front of jacket for a watertight seal.
- Clothing Type: Jacket/Coat
-
Supplier: Wiper Master, Inc.
Description: Suits offer excellent strength and durability. Available in lightweight .28 mm, double-coated, PVC/nylon scrim (3902) and tough, .35 mm neoprene over ripstop nylon (8402). Both styles feature Velcro¨ closures at neck, ankles and front of jacket for a watertight seal.
- Clothing Type: Jacket/Coat
-
Supplier: Wiper Master, Inc.
Description: Suits offer excellent strength and durability. Available in lightweight .28 mm, double-coated, PVC/nylon scrim (3902) and tough, .35 mm neoprene over ripstop nylon (8402). Both styles feature Velcro¨ closures at neck, ankles and front of jacket for a watertight seal.
- Clothing Type: Jacket/Coat
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortite® sewn bellows provide maximum protection against cylinder rod scoring from chips, abrasive particles and other impinging objects. Units are manufactured of rugged neoprene coated nylon fabric. Gortite sewn cylinder rod bellows are suitable for operating temperature
- Retracted Length: 0.5 to 0.75 inch
- Extended Length: 12 inch
- Inside Diameter / Width: 0.75 to 7.25 inch
- Application: Rod / Screw Cover
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene,
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene,
- Shape / Application: Round
- Features: Threaded
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene,
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including neoprene,
- Connector Type: Circular / Cylindrical Connector
-
Supplier: APX Enclosures, Inc.
Description: weathertight with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and have provisions for a padlock.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style with Bellcore approved lock and provisions for pad locking. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: fan system that can be thermostatically controlled. Air is exhausted through a screened vent system in the enclosure top (3R only). B. DOOR (Front-hinge on left, rear-hinge on right) 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: DOOR 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. (3R only) The standard side door latches are flush mount style with Bellcore locks and provisions
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
More Information Top
-
Spacesuit Radiation Shield Design Methods
The outer fabric layer, the Thermal Micrometeroid Garment (TMG) is composed of the OrthoFabric, five layers of Reinforced Aluminized Mylar for thermal insulation and Neoprene Coated Nylon Ripstop.
-
Design and Testing of Improved Spacesuit Shielding Components
This layer is composed of Ortho-fabric, multiple layers of reinforced aluminized mylar and neoprene coated nylon ripstop.
-
Design and Testing of Improved Spacesuit Shielding Components
This layer is composed of Ortho-fabric, multiple layers of reinforced aluminized mylar and neoprene coated nylon ripstop.
-
Test Results of Improved Spacesuit Shielding Components
This layer is composed of Ortho-fabric, multiple layers of reinforced aluminized mylar and neoprene coated nylon ripstop.
-
Airborne Particulates In Automotive Airbags
At the time of the study the majority of modules in the field were constructed with neoprene coated nylon cushions.
-
Large Acrylic Spherical Windows In Hyperbaric Underwater Photography
neoprene coated nylon fabric bonded to epoxy impregnated KEVLAR 49 fiber cloth.
-
Design Parameters For Germanium Windows Under Uniform Pressure Loading
Only the presence of the neoprene coated nylon cloth gasket (Fairprene 5722) and the low magnitude of the strain in the mounting at pressures < 1000 psi prevented the generation of serious stress concentrations leading to fracture of the brittle glass or germanium …
-
Manufacturing of Natural Fibre Reinforced Polymer Composites
Composites B 53:324–333 Aboshio A, Green S, Ye J (2015) Experimental investigation of the mechanical properties of neo- prene coated nylon woven reinforced composites.
-
Waste to Energy
The reactor is a long cylinder (length:diameter 14:3), made of PVC or neoprene coated nylon fabric, and acting as plug flow digester (unmixed).
Indicates content that may require registration and/or purchase.